☰
CD4532BM
CD4532BM
Active
Description:  IC PRIORITY ENCOD 1 X 8:3 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4532BM Datasheet
History Price: $1.11000
In Stock: 48680
CD4532BM Specification
Specification
Part No
CD4532BM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
1 x 8:3
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4532BM Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4532BM Description
The Texas Instruments CD4532BM is a versatile CMOS (Complementary Metal-Oxide-Semiconductor) digital logic device that functions as a dual 4-input multiplexer. This device is part of the CD4000 series of integrated circuits, which are known for their low power consumption and high noise immunity. The CD4532BM is widely used in various digital applications, including data routing, signal selection, and logic function implementation.

## Key Specifications:

1. Functionality:
- The CD4532BM features two independent 4-input multiplexers. Each multiplexer can select one of four input signals based on the state of two select lines, allowing for flexible data routing in digital circuits.

2. Input Configuration:
- Each multiplexer has four data inputs (labeled as A, B, C, and D) and two select inputs (labeled as S1 and S0). The selected input is routed to the output based on the binary value of the select lines.

3. Output:
- The output of the CD4532BM is a single digital signal that reflects the state of the selected input. The output is capable of driving standard CMOS loads, making it suitable for interfacing with other digital logic devices.

4. Supply Voltage:
- The device operates over a wide supply voltage range of 3V to 15V, providing flexibility for various applications. This range allows the CD4532BM to be used in both low-voltage and standard-voltage systems.

5. Power Consumption:
- The CD4532BM is designed for low power consumption, with a typical supply current of only a few microamperes. This characteristic makes it ideal for battery-powered applications and energy-efficient designs.

6. Propagation Delay:
- The typical propagation delay from the select inputs to the output is approximately 50 ns at a supply voltage of 5V. This fast switching speed is essential for high-speed digital applications.

7. Temperature Range:
- The device is rated for operation over a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

8. Package Type:
- The CD4532BM is available in a 16-pin dual in-line package (DIP) configuration, which facilitates easy integration into circuit boards. It is also available in surface-mount packages for applications requiring compact designs.

9. Logic Levels:
- The input logic levels are compatible with standard CMOS logic levels, ensuring seamless integration with other CMOS devices. The input high voltage (V_IH) is typically 0.7V_CC, while the input low voltage (V_IL) is typically 0.3V_CC.

## Applications:

The Texas Instruments CD4532BM is suitable for a wide range of applications, including:

- Data Routing: Used in digital systems to select and route data from multiple sources to a single output.
- Signal Selection: Ideal for applications where multiple signals need to be selectively transmitted based on control signals.
- Logic Function Implementation: Can be used to implement various logic functions in digital circuits, providing flexibility in design.
- Multiplexing in Communication Systems: Employed in communication systems to manage data flow and signal selection.
- Control Systems: Utilized in control applications where multiple inputs need to be monitored and selected based on specific conditions.

## Conclusion:

The Texas Instruments CD4532BM is a highly versatile and efficient dual 4-input multiplexer that offers a wide range of functionalities for digital applications. With its low power consumption, wide supply voltage range, and fast switching speeds, it is an excellent choice for modern electronic designs. Its compatibility with standard CMOS logic levels and robust performance across various temperature ranges further enhance its usability in diverse applications, making it a valuable component in the field of digital electronics.
CD4532BM Compare Parts
  • CD4532BM vs CD4556BM96
  • CD4532BM vs CD4556BM
  • CD4532BM vs CD4556BFX
  • CD4532BM vs CD4556BF3A
  • CD4532BM vs CD4556BF
  • CD4532BM vs CD4556BEX
  • CD4532BM vs CD4556BE
  • CD4532BM vs CD4556BE
  • CD4532BM vs CD4555BPWRG4
  • CD4532BM vs CD4555BPWR
  • CD4532BM vs CD4555BPW
  • CD4532BM vs CD4555BNSR
  • CD4532BM vs CD4555BMT
  • CD4532BM vs CD4555BM96
  • CD4532BM vs CD4555BM
  • CD4532BM vs CD4555BF3A
  • CD4532BM vs CD4555BEG4
  • CD4532BM vs CD4555BE
  • CD4532BM vs CD4555BE
  • CD4532BM vs CD4555BD3
  • CD4532BM vs CD4532BPWR
  • CD4532BM vs CD4532BPWG4
  • CD4532BM vs CD4532BPWE4
  • CD4532BM vs CD4532BPW
  • CD4532BM vs CD4532BNSR
  • CD4532BM vs CD4532BNS
  • CD4532BM vs CD4532BMT
  • CD4532BM vs CD4532BMG4
  • CD4532BM vs CD4532BM96E4
  • CD4532BM vs CD4532BM96
  • CD4532BM vs CD4532BFX
  • CD4532BM vs CD4532BEX
  • CD4532BM vs CD4532BEG4
  • CD4532BM vs CD4532BE
  • CD4532BM vs CD4532BE
  • CD4532BM vs CD4515BME4
  • CD4532BM vs CD4515BM96
  • CD4532BM vs CD4515BM
  • CD4532BM vs CD4515BF
  • CD4532BM vs CD4515BEG4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller