☰
CD4515BM96
CD4515BM96
Active
Description:  IC DECODER/DEMUX 1X4:16 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4515BM96 Datasheet
History Price: $1.03000
In Stock: 15520
CD4515BM96 Specification
Specification
Part No
CD4515BM96
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 4:16
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
CD4515BM96 Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4515BM96 Description
The Texas Instruments CD4515BM96 is a dual 4-bit multiplexer/demultiplexer designed for high-speed digital switching applications. This device is part of the CMOS logic family, offering low power consumption and enhanced performance. Below is a detailed overview of its specifications, features, and applications.

## General Description

The CD4515BM96 functions as a multiplexer or demultiplexer, allowing users to select between multiple input signals and route them to a single output line. It can also operate in reverse, directing a single input signal to multiple outputs. The device is suitable for a variety of digital applications, including data routing, signal switching, and memory address decoding.

## Key Specifications

1. Functionality:
- Multiplexer/Demultiplexer: Can be configured to switch between different input lines (multiplexing) or direct one input signal to multiple outputs (demultiplexing).

2. Supply Voltage:
- VDD: 3V to 15V
- VSS: 0V (ground)

3. Input Logic Levels:
- High Level (VIH): Minimum of 0.7 * VDD
- Low Level (VIL): Maximum of 0.3 * VDD

4. Output Logic Levels:
- High Level (VOH): Minimum of 0.9 * VDD
- Low Level (VOL): Maximum of 0.1 * VDD

5. Maximum Input Current:
- IIN: ±1 µA (at maximum input voltage)

6. Propagation Delay:
- Average of 15 ns at VDD = 5V (typical; varies with load conditions)

7. Power Dissipation:
- Low power consumption (typical values around 1 µA at room temperature)

8. Temperature Range:
- Operating Temperature: -55°C to +125°C

9. Package Type:
- Available in various packages, including DIP (Dual In-line Package), SOIC (Small Outline IC), and TSSOP (Thin Shrink Small Outline Package).

## Functional Block Diagram

The functional block diagram typically illustrates the internal architecture of the CD4515BM96, showing the multiplexing and demultiplexing paths, control lines, and data inputs/outputs.

## Features

- High Noise Immunity: The CMOS design provides excellent noise margins.
- Wide Supply Voltage Range: Suitable for a variety of power supply configurations.
- Low Static Power Consumption: Ideal for battery-operated devices.
- High-Speed Operation: Capable of switching at high frequencies, making it suitable for high-speed applications.
- Multiple Logic Levels: Compatible with different logic families, enhancing its versatility.

## Applications

The CD4515BM96 is widely used in various applications, including:

- Data Routing: Directing data from multiple sources to a single destination.
- Address Decoding: Used in memory circuits for addressing specific locations.
- Signal Switching: In communication systems for selecting between different signal paths.
- Control Systems: Employed in digital control systems to manage input/output operations.
- Consumer Electronics: Found in devices like audio/video equipment for signal selection.

## Conclusion

The Texas Instruments CD4515BM96 is a highly versatile and efficient dual 4-bit multiplexer/demultiplexer that meets the needs of modern digital applications. With its low power consumption, wide voltage range, and high-speed operation, it serves as an ideal choice for engineers looking to design reliable and efficient digital systems. Whether for simple data routing or complex control applications, the CD4515BM96 provides a robust solution for various electronic designs.
CD4515BM96 Compare Parts
  • CD4515BM96 vs CD4556BM96
  • CD4515BM96 vs CD4556BM
  • CD4515BM96 vs CD4556BFX
  • CD4515BM96 vs CD4556BF3A
  • CD4515BM96 vs CD4556BF
  • CD4515BM96 vs CD4556BEX
  • CD4515BM96 vs CD4556BE
  • CD4515BM96 vs CD4556BE
  • CD4515BM96 vs CD4555BPWRG4
  • CD4515BM96 vs CD4555BPWR
  • CD4515BM96 vs CD4555BPW
  • CD4515BM96 vs CD4555BNSR
  • CD4515BM96 vs CD4555BMT
  • CD4515BM96 vs CD4555BM96
  • CD4515BM96 vs CD4555BM
  • CD4515BM96 vs CD4555BF3A
  • CD4515BM96 vs CD4555BEG4
  • CD4515BM96 vs CD4555BE
  • CD4515BM96 vs CD4555BE
  • CD4515BM96 vs CD4555BD3
  • CD4515BM96 vs CD4532BPWR
  • CD4515BM96 vs CD4532BPWG4
  • CD4515BM96 vs CD4532BPWE4
  • CD4515BM96 vs CD4532BPW
  • CD4515BM96 vs CD4532BNSR
  • CD4515BM96 vs CD4532BNS
  • CD4515BM96 vs CD4532BMT
  • CD4515BM96 vs CD4532BMG4
  • CD4515BM96 vs CD4532BM96E4
  • CD4515BM96 vs CD4532BM96
  • CD4515BM96 vs CD4532BM
  • CD4515BM96 vs CD4532BFX
  • CD4515BM96 vs CD4532BEX
  • CD4515BM96 vs CD4532BEG4
  • CD4515BM96 vs CD4532BE
  • CD4515BM96 vs CD4532BE
  • CD4515BM96 vs CD4515BME4
  • CD4515BM96 vs CD4515BM
  • CD4515BM96 vs CD4515BF
  • CD4515BM96 vs CD4515BEG4
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller