☰
CD40257BEE4
CD40257BEE4
Active
Description:  CMOS QUAD 2-LINE-TO-1-LINE DATA
Manufacturer:  Texas Instruments
Datasheet:   CD40257BEE4 Datasheet
History Price: $0.91506
In Stock: 39680
CD40257BEE4 Specification
Specification
Part No
CD40257BEE4
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40257BEE4 Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40257BEE4 Compare Parts
  • CD40257BEE4 vs CD4556BM96
  • CD40257BEE4 vs CD4556BM
  • CD40257BEE4 vs CD4556BFX
  • CD40257BEE4 vs CD4556BF3A
  • CD40257BEE4 vs CD4556BF
  • CD40257BEE4 vs CD4556BEX
  • CD40257BEE4 vs CD4556BE
  • CD40257BEE4 vs CD4556BE
  • CD40257BEE4 vs CD4555BPWRG4
  • CD40257BEE4 vs CD4555BPWR
  • CD40257BEE4 vs CD4555BPW
  • CD40257BEE4 vs CD4555BNSR
  • CD40257BEE4 vs CD4555BMT
  • CD40257BEE4 vs CD4555BM96
  • CD40257BEE4 vs CD4555BM
  • CD40257BEE4 vs CD4555BF3A
  • CD40257BEE4 vs CD4555BEG4
  • CD40257BEE4 vs CD4555BE
  • CD40257BEE4 vs CD4555BE
  • CD40257BEE4 vs CD4555BD3
  • CD40257BEE4 vs CD4532BPWR
  • CD40257BEE4 vs CD4532BPWG4
  • CD40257BEE4 vs CD4532BPWE4
  • CD40257BEE4 vs CD4532BPW
  • CD40257BEE4 vs CD4532BNSR
  • CD40257BEE4 vs CD4532BNS
  • CD40257BEE4 vs CD4532BMT
  • CD40257BEE4 vs CD4532BMG4
  • CD40257BEE4 vs CD4532BM96E4
  • CD40257BEE4 vs CD4532BM96
  • CD40257BEE4 vs CD4532BM
  • CD40257BEE4 vs CD4532BFX
  • CD40257BEE4 vs CD4532BEX
  • CD40257BEE4 vs CD4532BEG4
  • CD40257BEE4 vs CD4532BE
  • CD40257BEE4 vs CD4532BE
  • CD40257BEE4 vs CD4515BME4
  • CD40257BEE4 vs CD4515BM96
  • CD40257BEE4 vs CD4515BM
  • CD40257BEE4 vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time