☰
CD4016BM96
CD4016BM96
Active
Description:  IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4016BM96 Datasheet
History Price: $0.61000
In Stock: 36000
CD4016BM96 Specification
Specification
Part No
CD4016BM96
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4016BM96 Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4016BM96 Description
The Texas Instruments CD4016BM96 is a quad bilateral switch that is part of the CD4000 series of CMOS logic devices. This versatile component is designed for a variety of applications, including analog signal switching, multiplexing, and data routing. The CD4016BM96 is particularly valued for its low on-resistance, high-speed switching capabilities, and wide operating voltage range, making it suitable for both consumer and industrial applications.

## Overview

The CD4016BM96 consists of four independent bilateral switches, each capable of passing both analog and digital signals. The switches are controlled by a single control input, allowing for easy integration into various circuit designs. The device is designed to operate over a wide voltage range, making it suitable for both battery-powered and standard power supply applications.

## Key Features

1. Quad Bilateral Switch: The CD4016BM96 contains four independent switches, allowing for multiple signal paths in a single package. This feature is particularly useful in applications where space is limited.

2. Low On-Resistance: The device features low on-resistance (R_ON), typically around 50 ohms at a supply voltage of 5V. This low resistance minimizes signal distortion and power loss when the switch is activated.

3. Wide Supply Voltage Range: The CD4016BM96 operates over a supply voltage range of 3V to 15V, making it versatile for various applications, including battery-operated devices.

4. High Noise Immunity: The CMOS technology used in the CD4016BM96 provides high noise immunity, ensuring reliable operation in noisy environments.

5. Low Power Consumption: The device consumes very little power, making it suitable for energy-efficient designs and battery-operated devices.

6. High-Speed Switching: The CD4016BM96 is capable of high-speed switching, with a typical propagation delay of around 10 ns at a supply voltage of 5V, making it suitable for applications that require fast signal routing.

7. Wide Operating Temperature Range: The device is specified for operation over a temperature range of -55°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

Here are the detailed specifications for the CD4016BM96:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- On-Resistance (R_ON): Typically 50 Ω at V_DD = 5V
- Control Input Voltage (V_CTL): 0V to V_DD
- Maximum Continuous Current (I_O): ±10 mA
- Maximum Power Dissipation (P_D): 500 mW
- Propagation Delay (t_PD): Typically 10 ns at V_DD = 5V
- Operating Temperature Range: -55°C to +125°C
- Package Options: Available in various packages, including DIP-14, SOIC-14, and TSSOP-14.

## Applications

The CD4016BM96 is suitable for a wide range of applications, including:

- Analog Signal Switching: The device can be used to switch analog signals in audio and video applications, allowing for flexible routing of signals.
- Multiplexing and Demultiplexing: The quad switch configuration allows for efficient multiplexing of multiple signals onto a single line.
- Data Routing in Communication Systems: The CD4016BM96 can be used in communication systems to route data signals effectively.
- Audio Signal Switching: The low on-resistance and high-speed switching make it ideal for audio applications where signal integrity is crucial.
- Battery-Powered Devices: Its low power consumption makes it suitable for use in battery-operated devices, extending battery life.
- Industrial Automation and Control Systems: The wide operating temperature range and reliability make it suitable for industrial applications.

## Package Options

The CD4016BM96 is available in several package types, including:

- DIP-14: Dual In-line Package with 14 pins, suitable for through-hole mounting.
- SOIC-14: Small Outline Integrated Circuit with 14 pins, suitable for surface mounting.
- TSSOP-14: Thin Shrink Small Outline Package with 14 pins, ideal for space-constrained applications.

## Conclusion

The Texas Instruments CD4016BM96 is a versatile and reliable quad bilateral switch that offers low on-resistance, high-speed switching, and low power consumption. Its wide supply voltage range and high noise immunity make it suitable for a variety of applications, from audio signal switching to industrial control systems. With its robust performance and flexibility, the CD4016BM96 is an excellent choice for engineers looking to implement efficient signal routing in their designs. Whether used in consumer electronics or industrial applications, this device provides the reliability and performance needed for modern electronic systems.
CD4016BM96 Compare Parts
  • CD4016BM96 vs CD4556BM96
  • CD4016BM96 vs CD4556BM
  • CD4016BM96 vs CD4556BFX
  • CD4016BM96 vs CD4556BF3A
  • CD4016BM96 vs CD4556BF
  • CD4016BM96 vs CD4556BEX
  • CD4016BM96 vs CD4556BE
  • CD4016BM96 vs CD4556BE
  • CD4016BM96 vs CD4555BPWRG4
  • CD4016BM96 vs CD4555BPWR
  • CD4016BM96 vs CD4555BPW
  • CD4016BM96 vs CD4555BNSR
  • CD4016BM96 vs CD4555BMT
  • CD4016BM96 vs CD4555BM96
  • CD4016BM96 vs CD4555BM
  • CD4016BM96 vs CD4555BF3A
  • CD4016BM96 vs CD4555BEG4
  • CD4016BM96 vs CD4555BE
  • CD4016BM96 vs CD4555BE
  • CD4016BM96 vs CD4555BD3
  • CD4016BM96 vs CD4532BPWR
  • CD4016BM96 vs CD4532BPWG4
  • CD4016BM96 vs CD4532BPWE4
  • CD4016BM96 vs CD4532BPW
  • CD4016BM96 vs CD4532BNSR
  • CD4016BM96 vs CD4532BNS
  • CD4016BM96 vs CD4532BMT
  • CD4016BM96 vs CD4532BMG4
  • CD4016BM96 vs CD4532BM96E4
  • CD4016BM96 vs CD4532BM96
  • CD4016BM96 vs CD4532BM
  • CD4016BM96 vs CD4532BFX
  • CD4016BM96 vs CD4532BEX
  • CD4016BM96 vs CD4532BEG4
  • CD4016BM96 vs CD4532BE
  • CD4016BM96 vs CD4532BE
  • CD4016BM96 vs CD4515BME4
  • CD4016BM96 vs CD4515BM96
  • CD4016BM96 vs CD4515BM
  • CD4016BM96 vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time