BQ3285S-SB2TR
BQ3285S-SB2TR
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:  Texas Instruments
History Price: $2.80000
In Stock: 40200
BQ3285S-SB2TR Specification
Specification
Part No
BQ3285S-SB2TR
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
114B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
Current - Timekeeping (Max)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
BQ3285S-SB2TR PDF Datasheet
BQ3285S-SB2TR Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285S-SB2TR Description
The Texas Instruments BQ3285S-SB2TR is a highly integrated real-time clock (RTC) with a range of features designed for precise timekeeping in electronic systems. It is particularly suited for applications requiring accurate timekeeping and calendar functions, such as in industrial, automotive, and consumer electronics. Below is a comprehensive overview of the BQ3285S-SB2TR, including its key features, specifications, and applications.

## Overview

The Texas Instruments BQ3285S-SB2TR is an I²C real-time clock (RTC) with an integrated battery backup system that maintains accurate time and date information even when the main power supply is interrupted. This device includes an on-chip oscillator and a programmable timer, offering a high degree of reliability and precision for various timing applications.

## Key Features

1. Real-Time Clock (RTC): The BQ3285S-SB2TR provides accurate time and date tracking, including hours, minutes, seconds, day, date, month, and year. It supports leap year adjustments and provides century rollover support.

2. I²C Interface: It communicates with the host system via a standard I²C bus, facilitating easy integration with microcontrollers and processors. The I²C interface also allows for configuration and data retrieval.

3. Battery Backup: Equipped with an integrated battery backup system, the BQ3285S-SB2TR can maintain timekeeping even when the primary power supply is removed. This ensures that the RTC continues to operate accurately during power outages.

4. On-Chip Oscillator: The device includes an on-chip crystal oscillator, which provides the necessary timing reference for accurate clock operation. The oscillator is designed to offer high stability and precision.

5. Programmable Alarm: It features programmable alarm functions that can be configured to trigger events based on specific times and dates. This is useful for applications requiring periodic reminders or timed events.

6. Temperature Compensated: The RTC is temperature-compensated to maintain accurate timekeeping across a wide range of operating temperatures.

7. Low Power Consumption: Designed with low power consumption in mind, the BQ3285S-SB2TR is suitable for battery-operated and low-power applications.

8. Century and Leap Year Support: The RTC includes built-in support for century rollover and leap year adjustments, ensuring accurate date tracking throughout long periods.

9. Watchdog Timer: Includes a watchdog timer feature to reset the system if it becomes unresponsive, enhancing system reliability.

## Specifications

1. Device Type:
- Type: Real-Time Clock (RTC) with Battery Backup and I²C Interface.

2. Power Supply Voltage:
- Operating Voltage: 1.8V to 5.5V. The device can operate over a wide voltage range, making it versatile for different power supply configurations.

3. Battery Backup:
- Battery Type: Typically a coin cell battery (CR2032 or similar) can be used to provide backup power. The RTC maintains timekeeping during power interruptions.

4. I²C Bus Speed:
- I²C Speed: Up to 400 kHz (Fast-mode I²C). Allows for efficient communication with the host system.

5. Accuracy:
- Timekeeping Accuracy: Typically ±3 ppm (parts per million). Provides precise timekeeping with minimal drift.

6. Clock Calibration:
- Calibration: Includes provisions for clock calibration to adjust for crystal frequency variations.

7. Temperature Range:
- Operating Temperature Range: -40°C to +85°C. Ensures reliable operation in a wide range of environmental conditions.

8. Power Consumption:
- Low Power Consumption: Designed for minimal power usage to extend battery life and reduce overall system power requirements.

9. Alarm Function:
- Programmable Alarm: Yes. Allows for configuration of alarms based on specific times and dates.

10. Oscillator:
- On-Chip Oscillator: Integrated. Provides a stable time reference for accurate clock operation.

11. Watchdog Timer:
- Watchdog Timer: Yes. Resets the system if it becomes unresponsive.

12. Package Type:
- Package: 8-Pin SOIC (Small Outline Integrated Circuit). Compact and suitable for various PCB designs.

13. Dimensions:
- Package Dimensions: 5 mm x 6.4 mm (SOIC-8). Compact size allows for integration into space-constrained designs.

## Applications

The Texas Instruments BQ3285S-SB2TR is suitable for a range of applications that require reliable timekeeping and date management, including:

- Industrial Systems: Provides accurate timekeeping for industrial control systems, data logging, and monitoring applications.
- Automotive Electronics: Used in automotive systems for time-based functions such as scheduling maintenance or managing time-based events.
- Consumer Electronics: Suitable for consumer devices such as digital clocks, home appliances, and portable electronics.
- Data Acquisition Systems: Ensures accurate time stamping of data in measurement and data acquisition systems.
- Networking Equipment: Used in network devices for time-based operations and scheduling tasks.

## Summary

The Texas Instruments BQ3285S-SB2TR is a highly integrated real-time clock (RTC) with a range of features designed to provide reliable timekeeping and date management in various applications. With its I²C interface, battery backup, programmable alarm functions, and on-chip oscillator, it offers a comprehensive solution for maintaining accurate time and date information. Its wide operating voltage range, low power consumption, and temperature compensation make it suitable for use in industrial, automotive, consumer electronics, and data acquisition systems. The compact 8-pin SOIC package and robust performance further enhance its versatility and integration capabilities.

If you have any additional questions or need further information, feel free to ask!
BQ3285S-SB2TR Compare Parts
  • BQ3285S-SB2TR vs BQ3287EMT
  • BQ3285S-SB2TR vs BQ3287EAMT
  • BQ3285S-SB2TR vs BQ3285S-SB2TRG4
  • BQ3285S-SB2TR vs BQ3285S-SB2
  • BQ3285S-SB2TR vs BQ3285P-SB2E3
  • BQ3285S-SB2TR vs BQ3285P-SB2
  • BQ3285S-SB2TR vs BQ3285LSS
  • BQ3285S-SB2TR vs BQ3285LFSS-A1TRG4
  • BQ3285S-SB2TR vs BQ3285LFSS-A1TR
  • BQ3285S-SB2TR vs BQ3285LFSS-A1G4
  • BQ3285S-SB2TR vs BQ3285LFSS-A1
  • BQ3285S-SB2TR vs BQ3285LDSSTRG4
  • BQ3285S-SB2TR vs BQ3285LDSSTR
  • BQ3285S-SB2TR vs BQ3285LDSSG4
  • BQ3285S-SB2TR vs BQ3285LDSS
  • BQ3285S-SB2TR vs BQ3285LCS
  • BQ3285S-SB2TR vs BQ3285ESTR
  • BQ3285S-SB2TR vs BQ3285ESSTRG4
  • BQ3285S-SB2TR vs BQ3285ESSTR
  • BQ3285S-SB2TR vs BQ3285ESS-TR1
  • BQ3285S-SB2TR vs BQ3285ESS-N
  • BQ3285S-SB2TR vs BQ3285ESS
  • BQ3285S-SB2TR vs BQ3285ES
  • BQ3285S-SB2TR vs BQ3285EP
  • BQ3285S-SB2TR vs BQ32002DR
  • BQ3285S-SB2TR vs BQ32002D
  • BQ3285S-SB2TR vs BQ32000DR
  • BQ3285S-SB2TR vs BQ32000D
  • BQ3285S-SB2TR vs BQ3285LSS
  • BQ3285S-SB2TR vs BQ3285LDSS
  • BQ3285S-SB2TR vs BQ3285ESS
  • BQ3285S-SB2TR vs BQ3285ES
  • BQ3285S-SB2TR vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement