BQ32002D
BQ32002D
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32002D Datasheet
History Price: $1.66000
In Stock: 500
BQ32002D Specification
Specification
Part No
BQ32002D
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
3V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
Current - Timekeeping (Max)
200μA @ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ32002D Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ32002D Description

## Texas Instruments BQ32002D Overview

The Texas Instruments BQ32002D is a high-precision real-time clock (RTC) with a built-in battery backup system, primarily designed for applications that require accurate timekeeping and data retention during power outages. It offers a combination of robust features, low power consumption, and a high degree of integration. The BQ32002D is ideal for applications such as industrial control, automotive systems, home appliances, and communication equipment.

## Key Features

* Real-Time Clock (RTC) Functionality: Provides timekeeping functions that include seconds, minutes, hours, day, date, month, and year with leap-year compensation.
* Battery Backup: The device includes a battery backup circuit that allows for continuous operation during power failures, ensuring that the time and configuration are maintained.
* Integrated Crystal: The BQ32002D has an integrated 32.768 kHz crystal oscillator, which is a common frequency used for RTC circuits. This reduces the need for external components, thereby simplifying design.
* Low Power Consumption: The RTC operates with minimal current draw, which is essential for battery-powered systems.
* Power-Fail Detect: It features a power-fail detection mechanism that triggers the switching to the battery backup as soon as the main supply voltage is lost.
* I2C Interface: The device uses an I2C interface for communication, allowing easy integration with microcontrollers or processors in various systems.

## Applications

* Consumer Electronics: Used in devices like microwave ovens, washing machines, and other appliances that require real-time timekeeping.
* Automotive: The BQ32002D can be used for time-based functions in automotive systems, including dashboard clocks and event logging.
* Industrial Equipment: Ideal for industrial systems that need accurate time-stamping of events and data logging, such as machinery monitoring or control systems.
* Networking: Suitable for communication devices requiring precise timing for synchronization in network systems.

## Detailed Specifications

* Supply Voltage (Vcc): The operating voltage of the BQ32002D ranges from 2.0V to 5.5V, which gives it a wide operating range for different applications.
* Operating Current: The device operates with an ultra-low current consumption of approximately 1.5µA in the timekeeping mode, making it ideal for battery-operated systems.
* Temperature Range: The BQ32002D has an extended operating temperature range from -40°C to +85°C, which is suitable for automotive and industrial applications that experience varying environmental conditions.
* Clock Accuracy: The clock is highly accurate, with a timekeeping error typically in the range of ±2 minutes per year. This ensures reliable and precise time measurement.
* Backup Battery: The device supports a backup battery input, typically a coin cell, which ensures operation when the primary power supply is unavailable.
* Package Type: Available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.
* Alarm Functionality: The BQ32002D includes an alarm function that can be programmed to trigger based on specific time conditions. This feature is useful in a variety of applications such as alerts for scheduled maintenance or other timed events.

## Power-Fail Detection and Recovery

The power-fail detection circuit automatically switches to the battery backup when the primary power source fails. This ensures that time is continuously tracked without interruption, and once power is restored, the RTC automatically switches back to the primary power source. This feature ensures reliable time-keeping in all circumstances.

## I2C Communication Interface

The device communicates via an I2C interface, which is commonly used in embedded systems for communication with microcontrollers or processors. The I2C interface is widely recognized for its simplicity and ease of use, with only two wires required for communication: the data line (SDA) and the clock line (SCL).

## Advantages

* Simplified Design: The integration of the RTC, battery backup, and crystal oscillator in one device simplifies the design and reduces the number of external components required.
* Cost-Efficiency: The BQ32002D offers a cost-effective solution for systems requiring real-time clock functionality with battery backup, making it ideal for both consumer and industrial applications.
* Low Power Consumption: The low current consumption of the RTC ensures minimal drain on the backup battery, extending its lifespan and improving overall system efficiency.

## Conclusion

The Texas Instruments BQ32002D is a highly integrated, low-power real-time clock solution that provides precise timekeeping with backup battery support. Its wide voltage range, low current consumption, and I2C interface make it suitable for a wide range of applications in consumer electronics, automotive, industrial equipment, and networking systems. Its reliability and ease of integration make it an excellent choice for time-sensitive applications where accurate timekeeping is crucial, even during power outages.
BQ32002D Compare Parts
  • BQ32002D vs BQ3287EMT
  • BQ32002D vs BQ3287EAMT
  • BQ32002D vs BQ3285S-SB2TRG4
  • BQ32002D vs BQ3285S-SB2TR
  • BQ32002D vs BQ3285S-SB2
  • BQ32002D vs BQ3285P-SB2E3
  • BQ32002D vs BQ3285P-SB2
  • BQ32002D vs BQ3285LSS
  • BQ32002D vs BQ3285LFSS-A1TRG4
  • BQ32002D vs BQ3285LFSS-A1TR
  • BQ32002D vs BQ3285LFSS-A1G4
  • BQ32002D vs BQ3285LFSS-A1
  • BQ32002D vs BQ3285LDSSTRG4
  • BQ32002D vs BQ3285LDSSTR
  • BQ32002D vs BQ3285LDSSG4
  • BQ32002D vs BQ3285LDSS
  • BQ32002D vs BQ3285LCS
  • BQ32002D vs BQ3285ESTR
  • BQ32002D vs BQ3285ESSTRG4
  • BQ32002D vs BQ3285ESSTR
  • BQ32002D vs BQ3285ESS-TR1
  • BQ32002D vs BQ3285ESS-N
  • BQ32002D vs BQ3285ESS
  • BQ32002D vs BQ3285ES
  • BQ32002D vs BQ3285EP
  • BQ32002D vs BQ32002DR
  • BQ32002D vs BQ32000DR
  • BQ32002D vs BQ32000D
  • BQ32002D vs BQ3285LSS
  • BQ32002D vs BQ3285LDSS
  • BQ32002D vs BQ3285ESS
  • BQ32002D vs BQ3285ES
  • BQ32002D vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement