BQ3285ES
BQ3285ES
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ3285ES Datasheet
History Price: Obsolete
In Stock: 24900
BQ3285ES Specification
Specification
Part No
BQ3285ES
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
Current - Timekeeping (Max)
300μA @ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
BQ3285ES Related Parts
BQ32000D
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ3285ES Compare Parts
  • BQ3285ES vs BQ3287EMT
  • BQ3285ES vs BQ3287EAMT
  • BQ3285ES vs BQ3285S-SB2TRG4
  • BQ3285ES vs BQ3285S-SB2TR
  • BQ3285ES vs BQ3285S-SB2
  • BQ3285ES vs BQ3285P-SB2E3
  • BQ3285ES vs BQ3285P-SB2
  • BQ3285ES vs BQ3285LSS
  • BQ3285ES vs BQ3285LFSS-A1TRG4
  • BQ3285ES vs BQ3285LFSS-A1TR
  • BQ3285ES vs BQ3285LFSS-A1G4
  • BQ3285ES vs BQ3285LFSS-A1
  • BQ3285ES vs BQ3285LDSSTRG4
  • BQ3285ES vs BQ3285LDSSTR
  • BQ3285ES vs BQ3285LDSSG4
  • BQ3285ES vs BQ3285LDSS
  • BQ3285ES vs BQ3285LCS
  • BQ3285ES vs BQ3285ESTR
  • BQ3285ES vs BQ3285ESSTRG4
  • BQ3285ES vs BQ3285ESSTR
  • BQ3285ES vs BQ3285ESS-TR1
  • BQ3285ES vs BQ3285ESS-N
  • BQ3285ES vs BQ3285ESS
  • BQ3285ES vs BQ3285EP
  • BQ3285ES vs BQ32002DR
  • BQ3285ES vs BQ32002D
  • BQ3285ES vs BQ32000DR
  • BQ3285ES vs BQ32000D
  • BQ3285ES vs BQ3285LSS
  • BQ3285ES vs BQ3285LDSS
  • BQ3285ES vs BQ3285ESS
  • BQ3285ES vs BQ32000D
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement