BQ3285ES
BQ3285ES
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ3285ES Datasheet
History Price: Obsolete
In Stock: 24900
BQ3285ES vs BQ3285ESTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
2.5V ~ 4V
Current - Timekeeping (Max)
300μA @ 5V
300μA @ 5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
24-SOIC