Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ32002D
BQ32002D
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ32002D Datasheet
History Price: $1.66000
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ32002D vs BQ3285ES
Part No
BQ32002D
BQ3285ES
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
242B
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Parallel
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Battery
1.4V ~ 3.6V
2.5V ~ 4V
Current - Timekeeping (Max)
200μA @ 3.3V
300μA @ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
24-SOIC