BQ25890RTWR
BQ25890RTWR
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25890RTWR Datasheet
History Price: $2.85000
In Stock: 6200
BQ25890RTWR Specification
Specification
Part No
BQ25890RTWR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
5A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25890RTWR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25890RTWR Description
Overview of Texas Instruments BQ25890RTWR

The Texas Instruments BQ25890RTWR is a highly integrated battery management solution designed for portable devices. It is particularly suitable for applications requiring efficient charging and power management for lithium-ion and lithium-polymer batteries. This device supports various charging modes and features advanced safety mechanisms, making it a popular choice in consumer electronics, wearables, and IoT devices.

Key Specifications

- Input Voltage Range: 4.5V to 14V
- Battery Voltage Range: 2.9V to 4.5V
- Charge Current: Programmable up to 5A
- Thermal Regulation: Integrated thermal regulation to prevent overheating
- Efficiency: Up to 95% efficiency in charging mode
- Operating Temperature: -40°C to 125°C
- Package Type: VQFN (3mm x 3mm) with 16 pins

Charging Modes

The BQ25890RTWR supports multiple charging modes, including:

- Constant Current/Constant Voltage (CC/CV): This is the standard charging method for lithium batteries, where the device first applies a constant current until the battery reaches a set voltage, then switches to constant voltage mode.
- Preconditioning Mode: This mode is used for deeply discharged batteries, applying a lower current to safely charge the battery.
- Termination Mode: The device automatically terminates charging when the battery is fully charged, ensuring safety and longevity.

Integrated Features

- USB On-the-Go (OTG) Support: The BQ25890RTWR can act as a power source for other devices, allowing for versatile applications.
- I2C Interface: This allows for easy communication with microcontrollers, enabling configuration and monitoring of the charging process.
- Battery Temperature Monitoring: Integrated temperature sensing helps prevent overheating and ensures safe operation.
- LED Indicators: The device can drive LED indicators to show charging status, providing visual feedback to users.

Safety Features

Safety is a critical aspect of battery management, and the BQ25890RTWR includes several features to enhance safety:

- Overvoltage Protection: Prevents damage to the battery by monitoring voltage levels.
- Overcurrent Protection: Limits the charging current to prevent overheating and potential damage.
- Thermal Shutdown: Automatically shuts down the device if it exceeds safe temperature limits.
- Reverse Current Protection: Prevents current from flowing back into the charger when it is not in use.

Applications

The BQ25890RTWR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Efficient charging solutions for high-capacity batteries.
- Wearable Devices: Compact design and low power consumption make it ideal for wearables.
- IoT Devices: Supports various power management needs in connected devices.
- Portable Medical Devices: Ensures reliable and safe battery management in critical applications.

Conclusion

The Texas Instruments BQ25890RTWR is a versatile and efficient battery management IC that offers a comprehensive solution for charging lithium batteries. With its advanced features, safety mechanisms, and support for various applications, it stands out as a reliable choice for designers looking to implement efficient power management in their devices. Its combination of high efficiency, programmability, and safety makes it an excellent option for modern electronic applications.
BQ25890RTWR Compare Parts
  • BQ25890RTWR vs BQ2954SNTR
  • BQ25890RTWR vs BQ2954SN
  • BQ25890RTWR vs BQ2954PN
  • BQ25890RTWR vs BQ25980YFFR
  • BQ25890RTWR vs BQ25971YFFT
  • BQ25890RTWR vs BQ25971YFFR
  • BQ25890RTWR vs BQ25970YFFT
  • BQ25890RTWR vs BQ25970YFFR
  • BQ25890RTWR vs BQ25968YFFR
  • BQ25890RTWR vs BQ25960YBGR
  • BQ25890RTWR vs BQ25910YFFT
  • BQ25890RTWR vs BQ25910YFFR
  • BQ25890RTWR vs BQ25898YFFT
  • BQ25890RTWR vs BQ25898YFFR
  • BQ25890RTWR vs BQ25898DYFFT
  • BQ25890RTWR vs BQ25898DYFFR
  • BQ25890RTWR vs BQ25898CYFFT
  • BQ25890RTWR vs BQ25898CYFFR
  • BQ25890RTWR vs BQ25896RTWT
  • BQ25890RTWR vs BQ25896RTWR
  • BQ25890RTWR vs BQ25895RTWT
  • BQ25890RTWR vs BQ25895RTWR
  • BQ25890RTWR vs BQ25895MRTWT
  • BQ25890RTWR vs BQ25895MRTWR
  • BQ25890RTWR vs BQ25892RTWT
  • BQ25890RTWR vs BQ25892RTWR
  • BQ25890RTWR vs BQ25890RTWT
  • BQ25890RTWR vs BQ25890HRTWT
  • BQ25890RTWR vs BQ25890HRTWR
  • BQ25890RTWR vs BQ25886RGET
  • BQ25890RTWR vs BQ25886RGER
  • BQ25890RTWR vs BQ25883RGET
  • BQ25890RTWR vs BQ25883RGER
  • BQ25890RTWR vs BQ25872YFFT
  • BQ25890RTWR vs BQ25872YFFR
  • BQ25890RTWR vs BQ25871YFFT
  • BQ25890RTWR vs BQ25871YFFR
  • BQ25890RTWR vs BQ25798RQMR
  • BQ25890RTWR vs BQ25792RQMR
  • BQ25890RTWR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description