☰
BQ24005PWP
BQ24005PWP
Active
Description:  IC BATT CHG LI-ION 2CEL 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ24005PWP Datasheet
History Price: $6.18000
In Stock: 2720
BQ24005PWP Specification
Specification
Part No
BQ24005PWP
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
2
Current - Charging
Constant
Programmable Features
Current, Timer
Fault Protection
Over Temperature
Charge Current - Max
1.2A
Battery Pack Voltage
8.4V
Voltage - Supply (Max)
10V
Interface
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
BQ24005PWP Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ24005PWP Compare Parts
  • BQ24005PWP vs BQ2954SNTR
  • BQ24005PWP vs BQ2954SN
  • BQ24005PWP vs BQ2954PN
  • BQ24005PWP vs BQ25980YFFR
  • BQ24005PWP vs BQ25971YFFT
  • BQ24005PWP vs BQ25971YFFR
  • BQ24005PWP vs BQ25970YFFT
  • BQ24005PWP vs BQ25970YFFR
  • BQ24005PWP vs BQ25968YFFR
  • BQ24005PWP vs BQ25960YBGR
  • BQ24005PWP vs BQ25910YFFT
  • BQ24005PWP vs BQ25910YFFR
  • BQ24005PWP vs BQ25898YFFT
  • BQ24005PWP vs BQ25898YFFR
  • BQ24005PWP vs BQ25898DYFFT
  • BQ24005PWP vs BQ25898DYFFR
  • BQ24005PWP vs BQ25898CYFFT
  • BQ24005PWP vs BQ25898CYFFR
  • BQ24005PWP vs BQ25896RTWT
  • BQ24005PWP vs BQ25896RTWR
  • BQ24005PWP vs BQ25895RTWT
  • BQ24005PWP vs BQ25895RTWR
  • BQ24005PWP vs BQ25895MRTWT
  • BQ24005PWP vs BQ25895MRTWR
  • BQ24005PWP vs BQ25892RTWT
  • BQ24005PWP vs BQ25892RTWR
  • BQ24005PWP vs BQ25890RTWT
  • BQ24005PWP vs BQ25890RTWR
  • BQ24005PWP vs BQ25890HRTWT
  • BQ24005PWP vs BQ25890HRTWR
  • BQ24005PWP vs BQ25886RGET
  • BQ24005PWP vs BQ25886RGER
  • BQ24005PWP vs BQ25883RGET
  • BQ24005PWP vs BQ25883RGER
  • BQ24005PWP vs BQ25872YFFT
  • BQ24005PWP vs BQ25872YFFR
  • BQ24005PWP vs BQ25871YFFT
  • BQ24005PWP vs BQ25871YFFR
  • BQ24005PWP vs BQ25798RQMR
  • BQ24005PWP vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied