☰
BQ2004PN
BQ2004PN
Active
Description:  IC BATT CONTRL MULTI-CHEM 16DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2004PN Datasheet
History Price: $8.65000
In Stock: 8640
BQ2004PN Specification
Specification
Part No
BQ2004PN
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
Constant, Pulsed
Programmable Features
Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
5.5V
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
BQ2004PN Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2004PN Description
The Texas Instruments BQ2004PN is a sophisticated battery management and charging IC designed specifically for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) rechargeable batteries. This device is particularly well-suited for applications that require efficient charging solutions, such as portable electronics, power tools, and battery packs. The BQ2004PN integrates advanced features that enhance battery performance, safety, and longevity.

## Overview

The BQ2004PN is engineered to provide a complete charging solution for NiCd and NiMH batteries, utilizing intelligent charging algorithms and safety mechanisms. It is capable of managing the charging process to ensure optimal battery performance while preventing overcharging and overheating, which can lead to battery damage.

## Key Features

1. Advanced Charging Algorithms: The BQ2004PN employs sophisticated charging techniques, including constant current (CC) and constant voltage (CV) charging modes. It also features delta-V detection, which allows the charger to terminate the charging process when the battery reaches its full capacity, ensuring safe and efficient charging.

2. Temperature Compensation: The device includes temperature compensation capabilities that adjust the charging parameters based on the battery temperature. This feature helps optimize the charging process and prevents damage to the battery due to extreme temperatures.

3. Battery Voltage Monitoring: The BQ2004PN continuously monitors the battery voltage throughout the charging cycle, providing real-time feedback to ensure that the battery is charged within safe limits.

4. Integrated Safety Features: The IC is equipped with several safety mechanisms, including over-voltage protection, over-current protection, and thermal shutdown. These features protect both the battery and the charger from potential damage due to abnormal conditions.

5. Flexible Configuration: The BQ2004PN can be configured for various battery pack sizes and chemistries, making it versatile for different applications. It supports multiple charging profiles, allowing designers to tailor the charging process to specific battery types.

6. Compact Package: The device is available in a small form factor package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: Typically operates from 4.5V to 15V
- Charging Current: Adjustable charging current, typically up to 1A
- Battery Chemistry: Designed for NiCd and NiMH batteries
- Voltage Regulation: ±1% accuracy for voltage regulation
- Temperature Range: Operating temperature range from -40°C to +85°C
- Package Type: PDIP-8 (Plastic Dual In-line Package) or similar compact package

## Applications

The Texas Instruments BQ2004PN is suitable for a wide range of applications, including:

- Portable Electronics: Mobile phones, cameras, and handheld devices.
- Power Tools: Cordless drills, saws, and other battery-operated tools.
- Battery Packs: Custom battery packs for various consumer and industrial applications.
- Consumer Products: Toys, remote controls, and other battery-powered devices.

## Conclusion

The Texas Instruments BQ2004PN is a robust and efficient battery management solution that meets the demands of modern rechargeable battery applications. With its advanced charging algorithms, integrated safety features, and flexible configuration options, it provides a comprehensive solution for managing NiCd and NiMH batteries. Whether in consumer electronics or industrial applications, the BQ2004PN ensures optimal performance, safety, and longevity of battery systems, making it an essential component for designers and engineers in the field.
BQ2004PN Compare Parts
  • BQ2004PN vs BQ2954SNTR
  • BQ2004PN vs BQ2954SN
  • BQ2004PN vs BQ2954PN
  • BQ2004PN vs BQ25980YFFR
  • BQ2004PN vs BQ25971YFFT
  • BQ2004PN vs BQ25971YFFR
  • BQ2004PN vs BQ25970YFFT
  • BQ2004PN vs BQ25970YFFR
  • BQ2004PN vs BQ25968YFFR
  • BQ2004PN vs BQ25960YBGR
  • BQ2004PN vs BQ25910YFFT
  • BQ2004PN vs BQ25910YFFR
  • BQ2004PN vs BQ25898YFFT
  • BQ2004PN vs BQ25898YFFR
  • BQ2004PN vs BQ25898DYFFT
  • BQ2004PN vs BQ25898DYFFR
  • BQ2004PN vs BQ25898CYFFT
  • BQ2004PN vs BQ25898CYFFR
  • BQ2004PN vs BQ25896RTWT
  • BQ2004PN vs BQ25896RTWR
  • BQ2004PN vs BQ25895RTWT
  • BQ2004PN vs BQ25895RTWR
  • BQ2004PN vs BQ25895MRTWT
  • BQ2004PN vs BQ25895MRTWR
  • BQ2004PN vs BQ25892RTWT
  • BQ2004PN vs BQ25892RTWR
  • BQ2004PN vs BQ25890RTWT
  • BQ2004PN vs BQ25890RTWR
  • BQ2004PN vs BQ25890HRTWT
  • BQ2004PN vs BQ25890HRTWR
  • BQ2004PN vs BQ25886RGET
  • BQ2004PN vs BQ25886RGER
  • BQ2004PN vs BQ25883RGET
  • BQ2004PN vs BQ25883RGER
  • BQ2004PN vs BQ25872YFFT
  • BQ2004PN vs BQ25872YFFR
  • BQ2004PN vs BQ25871YFFT
  • BQ2004PN vs BQ25871YFFR
  • BQ2004PN vs BQ25798RQMR
  • BQ2004PN vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied