AFE5816ZAV
AFE5816ZAV
Active
Description:  IC AFE 16CHAN 12/14BIT 289NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5816ZAV Datasheet
History Price: $144.34000
In Stock: 16800
AFE5816ZAV Specification
Specification
Part No
AFE5816ZAV
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12, 14
Number of Channels
16
Power (Watts)
94 mW
Voltage - Supply, Analog
1.7V ~ 2V, 3V ~ 3.3V
Voltage - Supply, Digital
1.15V ~ 1.25V, 1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
289-LFBGA
Supplier Device Package
289-NFBGA (15x15)
AFE5816ZAV Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5816ZAV Compare Parts
  • AFE5816ZAV vs AFE7685IABJ
  • AFE5816ZAV vs AFE7684IABJ
  • AFE5816ZAV vs AFE7683IABJ
  • AFE5816ZAV vs AFE7681IABJ
  • AFE5816ZAV vs AFE7500DAAZ
  • AFE5816ZAV vs AFE7444IALK
  • AFE5816ZAV vs AFE7444IABJ
  • AFE5816ZAV vs AFE7422IALK
  • AFE5816ZAV vs AFE7422IABJ
  • AFE5816ZAV vs AFE7225IRGCT
  • AFE5816ZAV vs AFE7225IRGCR
  • AFE5816ZAV vs AFE7225IRGC25
  • AFE5816ZAV vs AFE7222IRGCT
  • AFE5816ZAV vs AFE7222IRGCR
  • AFE5816ZAV vs AFE7222IRGC25
  • AFE5816ZAV vs AFE58JD32ZBV
  • AFE5816ZAV vs AFE58JD28ZAV
  • AFE5816ZAV vs AFE58JD18ZBV
  • AFE5816ZAV vs AFE58JD16ZAV
  • AFE5816ZAV vs AFE5851IRGCT
  • AFE5816ZAV vs AFE5851IRGCR
  • AFE5816ZAV vs AFE5832ZBV
  • AFE5816ZAV vs AFE5828ZAV
  • AFE5816ZAV vs AFE5818ZBV
  • AFE5816ZAV vs AFE5812ZCF
  • AFE5816ZAV vs AFE5809ZCF
  • AFE5816ZAV vs AFE5808ZCF
  • AFE5816ZAV vs AFE5808AZCF
  • AFE5816ZAV vs AFE5807ZCF
  • AFE5816ZAV vs AFE5805ZCF
  • AFE5816ZAV vs AFE5804ZCF
  • AFE5816ZAV vs AFE5803ZCF
  • AFE5816ZAV vs AFE5801IRGCT
  • AFE5816ZAV vs AFE5801IRGCR
  • AFE5816ZAV vs AFE5401TRGCTQ1
  • AFE5816ZAV vs AFE5401TRGCRQ1
  • AFE5816ZAV vs AFE49I30YZT
  • AFE5816ZAV vs AFE49I30YZR
  • AFE5816ZAV vs AFE4950YBGT
  • AFE5816ZAV vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller