☰
AFE4960PYBGR
AFE4960PYBGR
Active
Description:  TWO-CHANNEL ECG AND PPG ANALOG F
Manufacturer:  Texas Instruments
History Price: $9.52500
In Stock: 20720
AFE4960PYBGR Specification
Specification
Part No
AFE4960PYBGR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
22
Number of Channels
2
Power (Watts)
-
Voltage - Supply, Analog
1.7V ~ 1.9V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
36-XFBGA, DSBGA
Supplier Device Package
36-DSBGA (2.63x2.46)
AFE4960PYBGR Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE4960PYBGR Compare Parts
  • AFE4960PYBGR vs AFE7685IABJ
  • AFE4960PYBGR vs AFE7684IABJ
  • AFE4960PYBGR vs AFE7683IABJ
  • AFE4960PYBGR vs AFE7681IABJ
  • AFE4960PYBGR vs AFE7500DAAZ
  • AFE4960PYBGR vs AFE7444IALK
  • AFE4960PYBGR vs AFE7444IABJ
  • AFE4960PYBGR vs AFE7422IALK
  • AFE4960PYBGR vs AFE7422IABJ
  • AFE4960PYBGR vs AFE7225IRGCT
  • AFE4960PYBGR vs AFE7225IRGCR
  • AFE4960PYBGR vs AFE7225IRGC25
  • AFE4960PYBGR vs AFE7222IRGCT
  • AFE4960PYBGR vs AFE7222IRGCR
  • AFE4960PYBGR vs AFE7222IRGC25
  • AFE4960PYBGR vs AFE58JD32ZBV
  • AFE4960PYBGR vs AFE58JD28ZAV
  • AFE4960PYBGR vs AFE58JD18ZBV
  • AFE4960PYBGR vs AFE58JD16ZAV
  • AFE4960PYBGR vs AFE5851IRGCT
  • AFE4960PYBGR vs AFE5851IRGCR
  • AFE4960PYBGR vs AFE5832ZBV
  • AFE4960PYBGR vs AFE5828ZAV
  • AFE4960PYBGR vs AFE5818ZBV
  • AFE4960PYBGR vs AFE5816ZAV
  • AFE4960PYBGR vs AFE5812ZCF
  • AFE4960PYBGR vs AFE5809ZCF
  • AFE4960PYBGR vs AFE5808ZCF
  • AFE4960PYBGR vs AFE5808AZCF
  • AFE4960PYBGR vs AFE5807ZCF
  • AFE4960PYBGR vs AFE5805ZCF
  • AFE4960PYBGR vs AFE5804ZCF
  • AFE4960PYBGR vs AFE5803ZCF
  • AFE4960PYBGR vs AFE5801IRGCT
  • AFE4960PYBGR vs AFE5801IRGCR
  • AFE4960PYBGR vs AFE5401TRGCTQ1
  • AFE4960PYBGR vs AFE5401TRGCRQ1
  • AFE4960PYBGR vs AFE49I30YZT
  • AFE4960PYBGR vs AFE49I30YZR
  • AFE4960PYBGR vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.