Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE4500YBGR
AFE4500YBGR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END
Manufacturer:
Texas Instruments
Datasheet:
AFE4500YBGR Datasheet
History Price: $12.37500
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE4500YBGR Specification
Specification
Part No
AFE4500YBGR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
42-XFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.96x2.5)
AFE4500YBGR PDF Datasheet
AFE4500YBGR Datasheet
Click and Download: AFE4500YBGR Datasheet
AFE4500YBGR Related Parts
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE4500YBGR Compare Parts
AFE4500YBGR vs AFE7685IABJ
AFE4500YBGR vs AFE7684IABJ
AFE4500YBGR vs AFE7683IABJ
AFE4500YBGR vs AFE7681IABJ
AFE4500YBGR vs AFE7500DAAZ
AFE4500YBGR vs AFE7444IALK
AFE4500YBGR vs AFE7444IABJ
AFE4500YBGR vs AFE7422IALK
AFE4500YBGR vs AFE7422IABJ
AFE4500YBGR vs AFE7225IRGCT
AFE4500YBGR vs AFE7225IRGCR
AFE4500YBGR vs AFE7225IRGC25
AFE4500YBGR vs AFE7222IRGCT
AFE4500YBGR vs AFE7222IRGCR
AFE4500YBGR vs AFE7222IRGC25
AFE4500YBGR vs AFE58JD32ZBV
AFE4500YBGR vs AFE58JD28ZAV
AFE4500YBGR vs AFE58JD18ZBV
AFE4500YBGR vs AFE58JD16ZAV
AFE4500YBGR vs AFE5851IRGCT
AFE4500YBGR vs AFE5851IRGCR
AFE4500YBGR vs AFE5832ZBV
AFE4500YBGR vs AFE5828ZAV
AFE4500YBGR vs AFE5818ZBV
AFE4500YBGR vs AFE5816ZAV
AFE4500YBGR vs AFE5812ZCF
AFE4500YBGR vs AFE5809ZCF
AFE4500YBGR vs AFE5808ZCF
AFE4500YBGR vs AFE5808AZCF
AFE4500YBGR vs AFE5807ZCF
AFE4500YBGR vs AFE5805ZCF
AFE4500YBGR vs AFE5804ZCF
AFE4500YBGR vs AFE5803ZCF
AFE4500YBGR vs AFE5801IRGCT
AFE4500YBGR vs AFE5801IRGCR
AFE4500YBGR vs AFE5401TRGCTQ1
AFE4500YBGR vs AFE5401TRGCRQ1
AFE4500YBGR vs AFE49I30YZT
AFE4500YBGR vs AFE49I30YZR
AFE4500YBGR vs AFE4950YBGT
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Laura Boucher
France
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.