☰
AFE2256NSTDQ
AFE2256NSTDQ
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 23310
AFE2256NSTDQ Specification
Specification
Part No
AFE2256NSTDQ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
256
Power (Watts)
-
Voltage - Supply, Analog
1.85V, 3.3V
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AFE2256NSTDQ Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE2256NSTDQ Compare Parts
  • AFE2256NSTDQ vs AFE7685IABJ
  • AFE2256NSTDQ vs AFE7684IABJ
  • AFE2256NSTDQ vs AFE7683IABJ
  • AFE2256NSTDQ vs AFE7681IABJ
  • AFE2256NSTDQ vs AFE7500DAAZ
  • AFE2256NSTDQ vs AFE7444IALK
  • AFE2256NSTDQ vs AFE7444IABJ
  • AFE2256NSTDQ vs AFE7422IALK
  • AFE2256NSTDQ vs AFE7422IABJ
  • AFE2256NSTDQ vs AFE7225IRGCT
  • AFE2256NSTDQ vs AFE7225IRGCR
  • AFE2256NSTDQ vs AFE7225IRGC25
  • AFE2256NSTDQ vs AFE7222IRGCT
  • AFE2256NSTDQ vs AFE7222IRGCR
  • AFE2256NSTDQ vs AFE7222IRGC25
  • AFE2256NSTDQ vs AFE58JD32ZBV
  • AFE2256NSTDQ vs AFE58JD28ZAV
  • AFE2256NSTDQ vs AFE58JD18ZBV
  • AFE2256NSTDQ vs AFE58JD16ZAV
  • AFE2256NSTDQ vs AFE5851IRGCT
  • AFE2256NSTDQ vs AFE5851IRGCR
  • AFE2256NSTDQ vs AFE5832ZBV
  • AFE2256NSTDQ vs AFE5828ZAV
  • AFE2256NSTDQ vs AFE5818ZBV
  • AFE2256NSTDQ vs AFE5816ZAV
  • AFE2256NSTDQ vs AFE5812ZCF
  • AFE2256NSTDQ vs AFE5809ZCF
  • AFE2256NSTDQ vs AFE5808ZCF
  • AFE2256NSTDQ vs AFE5808AZCF
  • AFE2256NSTDQ vs AFE5807ZCF
  • AFE2256NSTDQ vs AFE5805ZCF
  • AFE2256NSTDQ vs AFE5804ZCF
  • AFE2256NSTDQ vs AFE5803ZCF
  • AFE2256NSTDQ vs AFE5801IRGCT
  • AFE2256NSTDQ vs AFE5801IRGCR
  • AFE2256NSTDQ vs AFE5401TRGCTQ1
  • AFE2256NSTDQ vs AFE5401TRGCRQ1
  • AFE2256NSTDQ vs AFE49I30YZT
  • AFE2256NSTDQ vs AFE49I30YZR
  • AFE2256NSTDQ vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.