Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE031AIRGZR
AFE031AIRGZR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 10BIT 48VQFN
Manufacturer:
Texas Instruments
Datasheet:
AFE031AIRGZR Datasheet
History Price: $4.40000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE031AIRGZR vs AFE5804ZCF
Part No
AFE031AIRGZR
AFE5804ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Number of Bits
10
12
Number of Channels
1
8
Power (Watts)
-
101 mW
Voltage - Supply, Analog
3V ~ 3.6V
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
3V ~ 3.6V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
135-BGA
Supplier Device Package
48-VQFN (7x7)
135-NFBGA (15x9)