ADC08031CIWMX
ADC08031CIWMX
Obsolete
Description:  IC ADC 8BIT SAR 14SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 28400
ADC08031CIWMX vs ADC908GP
Series
-
ADC-908
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
-
-
Number of Inputs
1
1
Input Type
Differential, Pseudo-Differential, Single Ended
Differential
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External
Voltage - Supply, Analog
4.5V ~ 6.3V
-
Voltage - Supply, Digital
4.5V ~ 6.3V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.295", 7.50mm Width)
18-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
18-DIP
Mounting Type
Surface Mount
Through Hole