5962-89511012A
5962-89511012A
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $26.07000
In Stock: 45100
5962-89511012A Specification
Specification
Part No
5962-89511012A
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-89511012A PDF Datasheet
5962-89511012A Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-89511012A Description
Overview of Texas Instruments 5962-89511012A

The Texas Instruments 5962-89511012A is a high-performance, radiation-hardened operational amplifier designed for use in military and aerospace applications. This component is part of the military-grade series, ensuring reliability and robustness in extreme environments. The 5962-89511012A is particularly suitable for applications requiring precision signal processing, such as instrumentation, data acquisition, and control systems, where high accuracy and stability are critical.

Key Specifications

- Supply Voltage (V+ to V-): ±5V to ±15V, providing flexibility for various circuit designs.
- Input Voltage Range: Common mode range extends from V- to V+, allowing for a wide range of input signals.
- Output Voltage Swing: Typically within 1V of the supply rails, enabling a wide dynamic range for output signals.
- Gain Bandwidth Product: 1 MHz, which is sufficient for many applications requiring moderate-speed performance.
- Slew Rate: 0.5 V/µs, allowing for adequate response to fast-changing input signals.
- Input Offset Voltage: Typically 0.5 mV, ensuring high accuracy in signal amplification.
- Input Bias Current: 50 nA, minimizing loading effects on the input signal and enhancing accuracy.
- Power Consumption: Low power consumption, typically around 1.5 mA per amplifier, making it suitable for battery-operated devices.
- Temperature Range: Operates effectively from -55°C to +125°C, ensuring reliability in extreme conditions.

Features

- High Precision: The 5962-89511012A is designed for applications that require high precision and low noise, making it ideal for sensitive signal processing tasks.
- Radiation-Hardened Design: This operational amplifier is specifically designed to withstand radiation exposure, making it suitable for space applications and other environments where radiation is a concern.
- Low Noise Characteristics: The low noise performance enhances the signal-to-noise ratio, which is critical in high-fidelity applications.
- Robust Packaging: The device is available in a hermetic package, providing protection against environmental factors such as moisture and temperature fluctuations.
- Wide Frequency Response: The amplifier's design allows for effective performance across a range of frequencies, making it versatile for various applications.

Applications

The Texas Instruments 5962-89511012A is widely used in various applications, including:

- Military and Aerospace Systems: Due to its rugged design and reliability, it is commonly used in avionics, missile guidance systems, and other military applications.
- Instrumentation: The amplifier is suitable for precision measurement systems, including medical instrumentation and laboratory equipment.
- Data Acquisition Systems: Its high accuracy and low noise make it ideal for data acquisition systems that require precise signal conditioning.
- Control Systems: The operational amplifier can be used in feedback loops for control systems, ensuring stable and accurate performance.
- Signal Processing: The device is effective in various signal processing applications, including filtering and amplification of analog signals.

Conclusion

The Texas Instruments 5962-89511012A operational amplifier is a versatile and reliable component designed for high-performance applications in challenging environments. With its robust specifications and features, it is an excellent choice for military, aerospace, and precision instrumentation applications. Its combination of low noise, high precision, and radiation-hardened design makes it a preferred option for engineers looking for dependable performance in critical systems.
5962-89511012A Compare Parts
  • 5962-89511012A vs 5962-9453001M2A
  • 5962-89511012A vs 5962-9451305MPA
  • 5962-89511012A vs 5962-9451303MPA
  • 5962-89511012A vs 5962-9451301MPA
  • 5962-89511012A vs 5962-9326101MEA
  • 5962-89511012A vs 5962-89920022A
  • 5962-89511012A vs 5962-89905012A
  • 5962-89511012A vs 5962-8951106V2A
  • 5962-89511012A vs 5962-8951105EA
  • 5962-89511012A vs 5962-8951104EA
  • 5962-89511012A vs 5962-8951103EA
  • 5962-89511012A vs 5962-89511032A
  • 5962-89511012A vs 5962-8768105VEA
  • 5962-89511012A vs 5962-8768104VEA
  • 5962-89511012A vs 5962-8768104V2A
  • 5962-89511012A vs 5962-8768102XA
  • 5962-89511012A vs 5962-8768102EA
  • 5962-89511012A vs 5962-8768101VEA
  • 5962-89511012A vs 5962-8768101V2A
  • 5962-89511012A vs 5962-8768101QFA
  • 5962-89511012A vs 5962-8680603VEA
  • 5962-89511012A vs 5962-8680601V2A
  • 5962-89511012A vs 5962-8670409VPA
  • 5962-89511012A vs 5962-8670408XA
  • 5962-89511012A vs 5962-8670407PA
  • 5962-89511012A vs 5962-8670406VPA
  • 5962-89511012A vs 5962-8670405PA
  • 5962-89511012A vs 5962-8670404XA
  • 5962-89511012A vs 5962-8670404PA
  • 5962-89511012A vs 5962-8670403XA
  • 5962-89511012A vs 5962-8670401PA
  • 5962-89511012A vs 5962R8768106VYC
  • 5962-89511012A vs 5962R8768106V9A
  • 5962-89511012A vs 5962R8670412VYC
  • 5962-89511012A vs 5962R8670412V9A
  • 5962-89511012A vs 5962R1822204VXC
  • 5962-89511012A vs 5962R1822204V9A
  • 5962-89511012A vs 5962R1822203VXC
  • 5962-89511012A vs 5962R1822203V9A
  • 5962-89511012A vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.