5962-8670405PA
5962-8670405PA
Active
Description:  UC1842A CURRENT MODE PWM CONTROL
Manufacturer:  Texas Instruments
History Price: $29.31000
In Stock: 46800
5962-8670405PA Specification
Specification
Part No
5962-8670405PA
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8670405PA PDF Datasheet
5962-8670405PA Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768101V2A
5962-8768101V2A
Texas Instruments
UC1825-SP HIGH SPEED PWM CONTROL
5962-8670405PA Compare Parts
  • 5962-8670405PA vs 5962-9453001M2A
  • 5962-8670405PA vs 5962-9451305MPA
  • 5962-8670405PA vs 5962-9451303MPA
  • 5962-8670405PA vs 5962-9451301MPA
  • 5962-8670405PA vs 5962-9326101MEA
  • 5962-8670405PA vs 5962-89920022A
  • 5962-8670405PA vs 5962-89905012A
  • 5962-8670405PA vs 5962-8951106V2A
  • 5962-8670405PA vs 5962-8951105EA
  • 5962-8670405PA vs 5962-8951104EA
  • 5962-8670405PA vs 5962-8951103EA
  • 5962-8670405PA vs 5962-89511032A
  • 5962-8670405PA vs 5962-89511012A
  • 5962-8670405PA vs 5962-8768105VEA
  • 5962-8670405PA vs 5962-8768104VEA
  • 5962-8670405PA vs 5962-8768104V2A
  • 5962-8670405PA vs 5962-8768102XA
  • 5962-8670405PA vs 5962-8768102EA
  • 5962-8670405PA vs 5962-8768101VEA
  • 5962-8670405PA vs 5962-8768101V2A
  • 5962-8670405PA vs 5962-8768101QFA
  • 5962-8670405PA vs 5962-8680603VEA
  • 5962-8670405PA vs 5962-8680601V2A
  • 5962-8670405PA vs 5962-8670409VPA
  • 5962-8670405PA vs 5962-8670408XA
  • 5962-8670405PA vs 5962-8670407PA
  • 5962-8670405PA vs 5962-8670406VPA
  • 5962-8670405PA vs 5962-8670404XA
  • 5962-8670405PA vs 5962-8670404PA
  • 5962-8670405PA vs 5962-8670403XA
  • 5962-8670405PA vs 5962-8670401PA
  • 5962-8670405PA vs 5962R8768106VYC
  • 5962-8670405PA vs 5962R8768106V9A
  • 5962-8670405PA vs 5962R8670412VYC
  • 5962-8670405PA vs 5962R8670412V9A
  • 5962-8670405PA vs 5962R1822204VXC
  • 5962-8670405PA vs 5962R1822204V9A
  • 5962-8670405PA vs 5962R1822203VXC
  • 5962-8670405PA vs 5962R1822203V9A
  • 5962-8670405PA vs 5962R1822202VXC
  • 5962-8670405PA FAQ
    Q1: What is the Texas Instruments 5962-8670405PA?
    A1: The Texas Instruments 5962-8670405PA is a high-performance operational amplifier designed for military and aerospace applications, providing reliable signal amplification in harsh environments.

    Q2: What are the key features of the 5962-8670405PA?
    A2: Key features of the 5962-8670405PA include low input offset voltage, high common-mode rejection ratio (CMRR), and wide operating temperature range, making it suitable for precision applications in critical environments.

    Q3: What is the supply voltage range for the 5962-8670405PA?
    A3: The 5962-8670405PA operates with a supply voltage range of ±3V to ±18V, providing flexibility for different system configurations.

    Q4: What is the input offset voltage of the 5962-8670405PA?
    A4: The 5962-8670405PA features a low input offset voltage, typically in the range of microvolts, ensuring high precision in signal processing.

    Q5: What is the package type of the 5962-8670405PA?
    A5: The 5962-8670405PA comes in a 14-pin dual in-line package (DIP), ideal for through-hole mounting in rugged, military-grade systems.

    Q6: What is the common-mode rejection ratio (CMRR) of the 5962-8670405PA?
    A6: The 5962-8670405PA has a high CMRR, typically greater than 80 dB, ensuring accurate differential amplification even in noisy environments.

    Q7: Does the 5962-8670405PA support single-supply operation?
    A7: No, the 5962-8670405PA requires a dual-supply configuration, with a typical operating range of ±3V to ±18V.

    Q8: What is the temperature range of the 5962-8670405PA?
    A8: The 5962-8670405PA is designed to operate in a wide temperature range, typically from -55°C to +125°C, suitable for extreme environments like military and aerospace systems.

    Q9: Is the 5962-8670405PA radiation-hardened?
    A9: Yes, the 5962-8670405PA is radiation-hardened, providing reliable performance in environments exposed to high levels of radiation, such as space and defense applications.

    Q10: What is the gain-bandwidth product of the 5962-8670405PA?
    A10: The 5962-8670405PA has a typical gain-bandwidth product of 8 MHz, making it suitable for high-precision applications requiring moderate amplification bandwidth.

    Q11: How does the 5962-8670405PA handle power consumption?
    A11: The 5962-8670405PA is designed to be power-efficient, making it ideal for energy-sensitive applications while maintaining high-performance characteristics.

    Q12: Can the 5962-8670405PA be used in precision measurement systems?
    A12: Yes, the 5962-8670405PA is well-suited for precision measurement systems due to its low offset voltage and high stability, ensuring accurate signal processing.

    Q13: What is the slew rate of the 5962-8670405PA?
    A13: The typical slew rate of the 5962-8670405PA is around 0.5 V/μs, providing sufficient speed for many analog signal processing tasks while maintaining stability.

    Q14: Does the 5962-8670405PA have short-circuit protection?
    A14: Yes, the 5962-8670405PA includes internal short-circuit protection to safeguard against damage during abnormal conditions.

    Q15: What type of applications is the 5962-8670405PA designed for?
    A15: The 5962-8670405PA is designed for military, aerospace, and other high-reliability applications, including precision instrumentation and control systems.

    Q16: Is the 5962-8670405PA suitable for high-speed applications?
    A16: While the 5962-8670405PA is not as fast as some high-speed op-amps, it offers reliable and stable performance for precision applications where speed is not the primary concern.

    Q17: Can the 5962-8670405PA be used in automotive applications?
    A17: The 5962-8670405PA is primarily designed for military and aerospace applications but could also be used in automotive systems where high reliability and temperature resilience are required.

    Q18: What is the input voltage range of the 5962-8670405PA?
    A18: The input voltage range for the 5962-8670405PA is typically the same as the supply voltage, allowing it to handle a wide variety of input signals.

    Q19: How does the 5962-8670405PA handle temperature variations?
    A19: The 5962-8670405PA is designed to maintain stable operation across its specified temperature range, ensuring reliability even under extreme thermal conditions.

    Q20: What is the expected lifespan of the 5962-8670405PA in space applications?
    A20: The 5962-8670405PA is engineered for long-term reliability in space applications, with radiation-hardened features that help it withstand the harsh conditions of space environments for extended periods.
    Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.