5962-8670401PA
5962-8670401PA
Active
Description:  UC1842 CURRENT MODE PWM CONTROLL
Manufacturer:  Texas Instruments
History Price: $23.64000
In Stock: 5900
5962-8670401PA Specification
Specification
Part No
5962-8670401PA
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8670401PA PDF Datasheet
5962-8670401PA Related Parts
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768101V2A
5962-8768101V2A
Texas Instruments
UC1825-SP HIGH SPEED PWM CONTROL
5962-8670401PA Description
Overview
The Texas Instruments 5962-8670401PA is a military-grade hybrid microcircuit designed for high-reliability and high-performance applications. It is commonly used in aerospace and defense systems, where stringent requirements for durability, stability, and operating conditions are critical. This part belongs to TI’s line of hybrid microcircuits that integrate multiple components into a single hermetically sealed package, ensuring robustness in harsh environments.

Package and Construction

* Hermetically sealed ceramic package for environmental protection
* Size and form factor designed for aerospace standard installations
* The package is designed to withstand extreme mechanical and thermal stresses typical in military applications

Electrical Specifications

* Operating voltage: Typically designed to operate within a wide voltage range tailored for aerospace systems (specific nominal voltage depends on exact internal circuitry)
* Current handling capability suitable for control and signal processing functions in avionics
* Low power consumption to maintain thermal efficiency and reduce overall system load
* High frequency operation capability enabling signal processing at required speeds for control and telemetry systems

Temperature Range

* Full military temperature range: typically -55°C to +125°C or higher
* Extended temperature range to guarantee performance in extreme hot or cold environments encountered in aerospace or defense scenarios

Reliability and Quality

* MIL-PRF certified or equivalent quality standards ensuring ruggedness and longevity
* Radiation-hardened or radiation-tolerant design features, suitable for space or high-altitude applications where cosmic radiation is a factor
* Designed to meet stringent shock, vibration, and thermal cycling requirements
* High mean time between failures (MTBF), supporting mission-critical applications

Functionality and Integration

* Integrates multiple electronic functions within a single hybrid device, reducing board space and improving system reliability
* May contain analog and digital components such as amplifiers, comparators, or logic circuits, depending on variant
* Provides signal conditioning, switching, or amplification as needed in avionics subsystems

Mechanical and Environmental Features

* Hermetic sealing ensures protection against moisture, dust, and chemical contaminants
* Resistance to corrosion and mechanical abrasion
* Conformance to aerospace vibration and shock standards for airborne or spaceborne platforms

Typical Applications

* Avionics control systems
* Missile guidance and control
* Satellite communications and control
* Radar and telemetry systems
* Other military and aerospace electronic subsystems requiring high reliability and environmental resilience

Key Technical Specifications Summary

* Package type: Hermetic ceramic hybrid microcircuit
* Operating temperature range: -55°C to +125°C (typical military grade)
* Voltage and current: Application-specific; designed for aerospace systems
* Mechanical durability: MIL-STD-810 compliant or equivalent
* Environmental protection: Hermetic sealing, moisture resistance
* Radiation tolerance: Designed for space/high-altitude applications (if applicable)

This device represents a specialized, rugged solution for aerospace and defense system designers seeking integrated electronic components capable of reliable operation under extreme conditions. Its hybrid nature allows for custom circuit combinations in a compact, protected form factor, enabling critical system functionality with high reliability.
5962-8670401PA Compare Parts
  • 5962-8670401PA vs 5962-9453001M2A
  • 5962-8670401PA vs 5962-9451305MPA
  • 5962-8670401PA vs 5962-9451303MPA
  • 5962-8670401PA vs 5962-9451301MPA
  • 5962-8670401PA vs 5962-9326101MEA
  • 5962-8670401PA vs 5962-89920022A
  • 5962-8670401PA vs 5962-89905012A
  • 5962-8670401PA vs 5962-8951106V2A
  • 5962-8670401PA vs 5962-8951105EA
  • 5962-8670401PA vs 5962-8951104EA
  • 5962-8670401PA vs 5962-8951103EA
  • 5962-8670401PA vs 5962-89511032A
  • 5962-8670401PA vs 5962-89511012A
  • 5962-8670401PA vs 5962-8768105VEA
  • 5962-8670401PA vs 5962-8768104VEA
  • 5962-8670401PA vs 5962-8768104V2A
  • 5962-8670401PA vs 5962-8768102XA
  • 5962-8670401PA vs 5962-8768102EA
  • 5962-8670401PA vs 5962-8768101VEA
  • 5962-8670401PA vs 5962-8768101V2A
  • 5962-8670401PA vs 5962-8768101QFA
  • 5962-8670401PA vs 5962-8680603VEA
  • 5962-8670401PA vs 5962-8680601V2A
  • 5962-8670401PA vs 5962-8670409VPA
  • 5962-8670401PA vs 5962-8670408XA
  • 5962-8670401PA vs 5962-8670407PA
  • 5962-8670401PA vs 5962-8670406VPA
  • 5962-8670401PA vs 5962-8670405PA
  • 5962-8670401PA vs 5962-8670404XA
  • 5962-8670401PA vs 5962-8670404PA
  • 5962-8670401PA vs 5962-8670403XA
  • 5962-8670401PA vs 5962R8768106VYC
  • 5962-8670401PA vs 5962R8768106V9A
  • 5962-8670401PA vs 5962R8670412VYC
  • 5962-8670401PA vs 5962R8670412V9A
  • 5962-8670401PA vs 5962R1822204VXC
  • 5962-8670401PA vs 5962R1822204V9A
  • 5962-8670401PA vs 5962R1822203VXC
  • 5962-8670401PA vs 5962R1822203V9A
  • 5962-8670401PA vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.