5962-8768104V2A
5962-8768104V2A
Active
Description:  UC1825-SP HIGH SPEED PWM CONTROL
Manufacturer:  Texas Instruments
History Price: $697.47000
In Stock: 8500
5962-8768104V2A Specification
Specification
Part No
5962-8768104V2A
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8768104V2A PDF Datasheet
5962-8768104V2A Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768104V2A Description
The Texas Instruments 5962-8768104V2A is a high-performance, military-grade operational amplifier designed for use in demanding environments where reliability, precision, and durability are essential. This op-amp is optimized for applications requiring low noise, high slew rate, and excellent thermal stability. The 5962-8768104V2A is suitable for use in aerospace, defense, and other critical applications that require robust performance under harsh conditions.

## General Overview

The 5962-8768104V2A is part of the Texas Instruments family of military-grade op-amps. It offers a blend of high-speed operation, low noise, and precise analog signal processing. The op-amp is designed to work reliably in extreme temperature ranges, making it ideal for military and aerospace systems. It provides excellent voltage amplification while minimizing distortion, which is critical for high-fidelity systems. Additionally, the device is optimized for low power consumption, making it suitable for both portable and high-performance applications.

## Key Features

* High-Speed Operation: The 5962-8768104V2A offers a high slew rate, making it capable of handling fast-changing input signals without distortion.
* Low Noise: The op-amp features low voltage noise and current noise, which is essential for sensitive analog signal amplification, ensuring minimal interference in low-level signal environments.
* Wide Supply Voltage Range: This operational amplifier supports a wide supply voltage range, making it adaptable to different system configurations and power requirements.
* Thermal Stability: The device provides excellent thermal stability, which ensures its reliability and performance even in extreme temperature conditions.
* Radiation-Hardened: The 5962-8768104V2A is radiation-tolerant, making it suitable for use in space and other radiation-exposed environments.
* High Common-Mode Rejection Ratio (CMRR): The op-amp offers a high CMRR, ensuring that common-mode signals (such as noise or interference) are effectively rejected while amplifying the desired differential signals.
* Low Total Harmonic Distortion (THD): It provides very low total harmonic distortion, maintaining the integrity of the input signal in high-fidelity applications.

## Electrical Characteristics

* Operating Voltage: The 5962-8768104V2A operates with a supply voltage range of 3V to 36V, allowing flexibility in power management for different applications.
* Input Voltage Range: The input voltage range is compatible with both low- and high-voltage systems, making it ideal for various types of analog circuit designs.
* Input Bias Current: The device features low input bias current, typically around 2 nA, which helps minimize errors in high-impedance applications.
* Offset Voltage: The typical input offset voltage of the op-amp is very low, typically in the range of 50 µV, which ensures minimal signal distortion during amplification.
* Slew Rate: The 5962-8768104V2A boasts a high slew rate of approximately 0.3 V/µs, enabling it to respond quickly to fast input signal changes, making it suitable for high-speed data acquisition and processing.
* Power Consumption: This operational amplifier is designed for low power consumption, typically drawing only 5 mA in active mode, making it suitable for battery-operated systems or systems with power constraints.
* Operating Temperature Range: The device operates over an extended temperature range of -55°C to +125°C, making it suitable for extreme environmental conditions such as military and aerospace applications.

## Performance and Signal Integrity

* Low Noise Performance: With a low voltage noise density of approximately 4 nV/√Hz, the 5962-8768104V2A is capable of amplifying weak signals with minimal noise interference, which is critical for high-precision measurement and instrumentation systems.
* Power Supply Rejection Ratio (PSRR): The op-amp exhibits a high PSRR, meaning it is capable of rejecting fluctuations and noise from the power supply, ensuring that the output remains clean and accurate even in the presence of supply voltage variations.
* Common-Mode Rejection Ratio (CMRR): The device features an excellent CMRR, typically exceeding 100 dB, which ensures that any common-mode noise (interference) is effectively rejected, allowing for more accurate and stable amplification of differential signals.
* Low Total Harmonic Distortion (THD): The op-amp is designed to introduce minimal harmonic distortion into the amplified signal, which ensures that the output signal remains faithful to the original input.

## Mechanical and Package Specifications

* Package Type: The 5962-8768104V2A is packaged in a standard 8-pin dual in-line package (DIP), which allows for easy integration into various systems and circuit designs.
* Package Dimensions: The typical package dimensions for the 8-pin DIP are 0.3 inches (7.62 mm) wide and 0.6 inches (15.24 mm) long, making it compact and suitable for a range of applications.
* Lead Form: The op-amp features through-hole leads, which are compatible with traditional soldering methods for both manual and automated assembly processes.

## Applications

The 5962-8768104V2A is ideal for use in a wide range of critical applications:

* Military and Aerospace: Due to its radiation tolerance, wide temperature range, and low noise performance, this op-amp is commonly used in military systems, satellite communications, radar systems, and avionics.
* High-Precision Instrumentation: Its low offset voltage and low noise make the 5962-8768104V2A ideal for high-precision applications such as oscilloscopes, signal analyzers, and other test equipment where signal integrity is paramount.
* Medical Equipment: The op-amp is well-suited for use in medical instrumentation such as ECG, EEG, and patient monitoring systems, where high-accuracy signal amplification is required.
* Industrial Control: The device is also used in industrial control systems, including robotics and automation, where precision analog signal processing is necessary.
* Telecommunications: The op-amp's high-speed performance and low noise make it ideal for use in communication systems such as RF amplifiers and audio amplifiers.

## Advanced Features

* Radiation-Hardened Design: The 5962-8768104V2A is radiation-tolerant, ensuring it performs reliably in environments with radiation exposure, such as space missions or nuclear applications.
* Wide Voltage Operating Range: The operational amplifier can handle supply voltages from 3V to 36V, providing flexibility for integration into various systems, from low-voltage applications to high-voltage systems.
* Low Input Bias Current: The op-amp’s low input bias current (typically less than 2 nA) ensures that it can be used in high-impedance circuits without causing significant error or drift in the output signal.
* Low Offset Voltage: The device’s low offset voltage (typically 50 µV) ensures that it is suitable for precise signal amplification without introducing substantial errors.

## Conclusion

The Texas Instruments 5962-8768104V2A is a high-performance, precision operational amplifier designed for critical applications that require reliability and durability. Its low noise, high slew rate, and wide supply voltage range make it suitable for a wide variety of military, aerospace, medical, and industrial applications. With its radiation tolerance and extended operating temperature range, the 5962-8768104V2A offers exceptional performance in environments where reliability and stability are essential. Whether used in precision instrumentation, aerospace systems, or high-fidelity signal processing, the 5962-8768104V2A ensures optimal performance and long-term reliability.
5962-8768104V2A Compare Parts
  • 5962-8768104V2A vs 5962-9453001M2A
  • 5962-8768104V2A vs 5962-9451305MPA
  • 5962-8768104V2A vs 5962-9451303MPA
  • 5962-8768104V2A vs 5962-9451301MPA
  • 5962-8768104V2A vs 5962-9326101MEA
  • 5962-8768104V2A vs 5962-89920022A
  • 5962-8768104V2A vs 5962-89905012A
  • 5962-8768104V2A vs 5962-8951106V2A
  • 5962-8768104V2A vs 5962-8951105EA
  • 5962-8768104V2A vs 5962-8951104EA
  • 5962-8768104V2A vs 5962-8951103EA
  • 5962-8768104V2A vs 5962-89511032A
  • 5962-8768104V2A vs 5962-89511012A
  • 5962-8768104V2A vs 5962-8768105VEA
  • 5962-8768104V2A vs 5962-8768104VEA
  • 5962-8768104V2A vs 5962-8768102XA
  • 5962-8768104V2A vs 5962-8768102EA
  • 5962-8768104V2A vs 5962-8768101VEA
  • 5962-8768104V2A vs 5962-8768101V2A
  • 5962-8768104V2A vs 5962-8768101QFA
  • 5962-8768104V2A vs 5962-8680603VEA
  • 5962-8768104V2A vs 5962-8680601V2A
  • 5962-8768104V2A vs 5962-8670409VPA
  • 5962-8768104V2A vs 5962-8670408XA
  • 5962-8768104V2A vs 5962-8670407PA
  • 5962-8768104V2A vs 5962-8670406VPA
  • 5962-8768104V2A vs 5962-8670405PA
  • 5962-8768104V2A vs 5962-8670404XA
  • 5962-8768104V2A vs 5962-8670404PA
  • 5962-8768104V2A vs 5962-8670403XA
  • 5962-8768104V2A vs 5962-8670401PA
  • 5962-8768104V2A vs 5962R8768106VYC
  • 5962-8768104V2A vs 5962R8768106V9A
  • 5962-8768104V2A vs 5962R8670412VYC
  • 5962-8768104V2A vs 5962R8670412V9A
  • 5962-8768104V2A vs 5962R1822204VXC
  • 5962-8768104V2A vs 5962R1822204V9A
  • 5962-8768104V2A vs 5962R1822203VXC
  • 5962-8768104V2A vs 5962R1822203V9A
  • 5962-8768104V2A vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.