5962-8768102XA
5962-8768102XA
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $40.48000
In Stock: 27400
5962-8768102XA Specification
Specification
Part No
5962-8768102XA
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8768102XA PDF Datasheet
5962-8768102XA Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768102XA Description
The Texas Instruments 5962-8768102XA is a high-performance, military-grade analog device, specifically designed to meet the demanding requirements of aerospace, defense, and industrial applications. As a part of Texas Instruments’ extensive range of military-qualified products, this component stands out due to its exceptional reliability, high accuracy, and resilience in harsh operating conditions.

## General Overview

The 5962-8768102XA is a precision voltage reference that plays a critical role in systems requiring stable and reliable voltage outputs, even in extreme environments. Its key features include high accuracy, low drift, and the ability to operate in high-radiation, temperature-sensitive applications.

## Key Specifications

* Part Number: 5962-8768102XA
* Device Type: Precision Voltage Reference
* Package Type: Typically available in a CDIP-8 (Ceramic Dual In-line Package), offering superior mechanical strength and thermal performance, ideal for military and aerospace environments.
* Qualification: MIL-PRF-38535 qualified, ensuring that the component meets rigorous military standards for performance, reliability, and environmental resilience.
* Operating Temperature Range: The device operates across a wide temperature range from -55°C to +125°C, making it suitable for both extreme cold and hot environments often encountered in military and aerospace systems.
* Power Supply Voltage: The voltage reference typically operates with a supply voltage of ±15V, which is common for high-performance precision circuits in military and industrial applications.

## Electrical Characteristics

* Output Voltage: The device provides a stable reference voltage of 10V (nominal), which is ideal for use in systems that require a known, accurate reference voltage for signal processing or digital-to-analog conversion.
* Output Voltage Tolerance: The output voltage tolerance is extremely tight, typically within ±1%. This ensures that the device delivers precise and consistent performance in high-accuracy applications.
* Temperature Coefficient: The temperature coefficient is very low, typically less than 10ppm/°C, ensuring minimal voltage variation over a wide temperature range, which is critical for long-term stability in temperature-sensitive environments.
* Long-Term Stability: The long-term drift of the reference voltage is typically less than 50ppm over a period of 1000 hours, making it suitable for systems requiring high precision over time.
* Output Load Regulation: The device maintains excellent load regulation, ensuring minimal change in the output voltage under varying load conditions. This is especially important in environments where power demands fluctuate.
* Power Supply Sensitivity: The voltage reference is highly insensitive to supply voltage fluctuations, with supply sensitivity typically less than 10ppm/V, ensuring stable operation even when the supply voltage varies slightly.

## Performance Features

* Low Noise: The 5962-8768102XA has a low noise level, with noise density typically around 1μV RMS (0.1Hz to 10Hz). This makes it ideal for applications requiring clean and stable reference signals, such as precision measurement equipment or signal processing systems.
* High Accuracy: The device is designed to maintain high accuracy over a wide range of operating conditions. Its tight voltage tolerance, low drift, and minimal noise contribute to its superior performance in high-precision circuits.
* Fast Response Time: The output voltage stabilizes rapidly after power-up, ensuring quick operational readiness in mission-critical systems where uptime and reliability are essential.

## Reliability and Durability

* Radiation Tolerance: The 5962-8768102XA is radiation-hardened, designed specifically to withstand radiation exposure without performance degradation. This makes it suitable for space, satellite, and other radiation-prone environments.
* Electrostatic Discharge (ESD) Protection: The device includes robust ESD protection, ensuring that it is resistant to damage from electrostatic discharge, which is important for ensuring long-term reliability in industrial and military applications.
* Hermetic Sealing: The CDIP-8 package is hermetically sealed, providing protection against environmental contaminants such as moisture, dust, and other external factors that could degrade the performance of the component over time.

## Applications

* Aerospace and Defense: The precision voltage reference is ideal for use in high-performance aerospace and defense systems, where accuracy, reliability, and radiation resistance are paramount. It is used in satellite systems, radar systems, avionics, and guidance and control systems.
* Industrial Control Systems: The device is widely used in precision industrial control applications, such as robotics, automated testing equipment, and high-accuracy measurement devices.
* Test and Measurement Equipment: The 5962-8768102XA is perfect for use in test and measurement instruments that require a stable and reliable reference voltage, such as oscilloscopes, signal generators, and data acquisition systems.
* Precision Analog-to-Digital and Digital-to-Analog Converters: Due to its high stability and low noise characteristics, this component is commonly used as a reference for ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) in high-performance data acquisition systems.

## Other Features

* Low Power Consumption: Despite its high accuracy and performance, the 5962-8768102XA operates efficiently, with low quiescent current, ensuring that it does not place excessive demands on power supplies in precision systems.
* Long Life Cycle: As part of Texas Instruments’ military-grade product family, the 5962-8768102XA is designed for a long operational life, ensuring continued availability for critical systems that rely on the component for many years.
* Moisture Sensitivity: The device is highly resistant to moisture, which further enhances its reliability in harsh and challenging environments.

## Conclusion

The Texas Instruments 5962-8768102XA is a highly reliable and precise voltage reference designed for the most demanding military, aerospace, and industrial applications. With its tight voltage tolerance, low noise, and high radiation resistance, it provides the stability and accuracy required for mission-critical systems. Whether used in high-precision measurement equipment, space applications, or industrial control systems, this voltage reference offers outstanding performance and long-term reliability.
5962-8768102XA Compare Parts
  • 5962-8768102XA vs 5962-9453001M2A
  • 5962-8768102XA vs 5962-9451305MPA
  • 5962-8768102XA vs 5962-9451303MPA
  • 5962-8768102XA vs 5962-9451301MPA
  • 5962-8768102XA vs 5962-9326101MEA
  • 5962-8768102XA vs 5962-89920022A
  • 5962-8768102XA vs 5962-89905012A
  • 5962-8768102XA vs 5962-8951106V2A
  • 5962-8768102XA vs 5962-8951105EA
  • 5962-8768102XA vs 5962-8951104EA
  • 5962-8768102XA vs 5962-8951103EA
  • 5962-8768102XA vs 5962-89511032A
  • 5962-8768102XA vs 5962-89511012A
  • 5962-8768102XA vs 5962-8768105VEA
  • 5962-8768102XA vs 5962-8768104VEA
  • 5962-8768102XA vs 5962-8768104V2A
  • 5962-8768102XA vs 5962-8768102EA
  • 5962-8768102XA vs 5962-8768101VEA
  • 5962-8768102XA vs 5962-8768101V2A
  • 5962-8768102XA vs 5962-8768101QFA
  • 5962-8768102XA vs 5962-8680603VEA
  • 5962-8768102XA vs 5962-8680601V2A
  • 5962-8768102XA vs 5962-8670409VPA
  • 5962-8768102XA vs 5962-8670408XA
  • 5962-8768102XA vs 5962-8670407PA
  • 5962-8768102XA vs 5962-8670406VPA
  • 5962-8768102XA vs 5962-8670405PA
  • 5962-8768102XA vs 5962-8670404XA
  • 5962-8768102XA vs 5962-8670404PA
  • 5962-8768102XA vs 5962-8670403XA
  • 5962-8768102XA vs 5962-8670401PA
  • 5962-8768102XA vs 5962R8768106VYC
  • 5962-8768102XA vs 5962R8768106V9A
  • 5962-8768102XA vs 5962R8670412VYC
  • 5962-8768102XA vs 5962R8670412V9A
  • 5962-8768102XA vs 5962R1822204VXC
  • 5962-8768102XA vs 5962R1822204V9A
  • 5962-8768102XA vs 5962R1822203VXC
  • 5962-8768102XA vs 5962R1822203V9A
  • 5962-8768102XA vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.