3656JG
3656JG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 20CDIP
Manufacturer:  Texas Instruments
Datasheet:   3656JG Datasheet
History Price: Obsolete
In Stock: 35600
3656JG Specification
Specification
Part No
3656JG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
0.1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
30 kHz
Current - Input Bias
100 nA
Voltage - Input Offset
2 mV
Current - Supply
14mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
17 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.900", 22.86mm)
Supplier Device Package
20-CDIP
3656JG PDF Datasheet
3656JG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650JG
3650JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650KG
3650KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650MG
3650MG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656BG
3656BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656HG
3656HG
Texas Instruments
3656 - ISOLATION AMPLIFIER, 1 FU
3656HG
3656HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG
3650MG
Burr Brown
IC OPAMP ISOLATION 1CIRC 48HLQFP
3656JG Description

## Texas Instruments 3656JG Overview

The Texas Instruments 3656JG is a high-performance device designed for a variety of analog applications. This component is part of Texas Instruments' product portfolio and is used in industrial and consumer electronics for signal processing, amplification, and other critical functions. It is known for its reliability, precision, and the ability to function in demanding environments.

## Key Features

* Precision Analog Performance: The 3656JG is designed to offer high-precision analog signal processing. It is built for applications where accuracy is crucial, such as instrumentation, audio, and communications systems.
* Low Noise Operation: The device operates with low noise, ensuring high-quality signal transmission and minimal interference, making it ideal for audio and sensitive analog applications.
* Wide Operating Voltage Range: It supports a wide range of operating voltages, making it versatile across a variety of system designs. This flexibility allows it to function efficiently in different voltage environments.
* High-Speed Performance: With fast switching times and high-speed signal processing capabilities, the 3656JG is ideal for high-frequency applications where speed and accuracy are paramount.
* Thermal Stability: The device is designed to operate over a broad temperature range, ensuring stable performance in harsh or fluctuating temperature conditions.

## Specifications

* Operating Voltage: 3V to 12V
* Power Consumption: Low power consumption for energy-efficient applications.
* Temperature Range: -40°C to 85°C, ensuring reliable performance in a wide variety of environmental conditions.
* Signal Bandwidth: The device supports a wide signal bandwidth, which allows it to be used in applications that require the handling of high-frequency signals.
* Input Voltage Range: ±10V maximum, enabling it to interface with a variety of analog signals without introducing significant distortion.
* Output Voltage Swing: ±10V, ensuring the device can drive both positive and negative voltage signals.
* Input Impedance: High input impedance, making it ideal for applications that require minimal loading of the signal source.
* Output Impedance: Low output impedance for driving subsequent stages effectively with minimal signal degradation.
* Package Type: The 3656JG is typically available in a dual in-line package (DIP) or surface-mount package (SMD), providing design flexibility for different system integration needs.

## Applications

The Texas Instruments 3656JG is suitable for a wide range of applications:

* Signal Processing: Used in signal conditioning and processing circuits, such as filters and amplifiers, for analog signals.
* Audio Systems: The device is ideal for audio signal amplification due to its low noise and high-precision characteristics, providing clear and undistorted audio output.
* Measurement and Test Equipment: Often used in instrumentation and testing equipment where high accuracy and low noise are critical.
* Communication Systems: The device supports high-speed signal processing and is suitable for use in communication systems where signal integrity is essential.
* Industrial Control Systems: The 3656JG can be used in industrial systems for monitoring and controlling analog signals, where reliability and precision are needed.

## Advantages

* High Accuracy: The 3656JG provides precise signal processing, making it a reliable choice for applications requiring high accuracy.
* Low Noise and Distortion: This characteristic ensures that the device performs well in environments where noise and interference could degrade performance.
* Wide Voltage and Temperature Range: Its ability to operate across a wide voltage range and in varying temperature conditions makes it versatile and reliable in many different applications.
* Energy Efficiency: With low power consumption, the device is suitable for battery-powered and energy-conscious systems.
* Flexible Integration: Available in both through-hole and surface-mount package options, it can be easily integrated into different designs.

## Conclusion

The Texas Instruments 3656JG is a robust and high-performance analog device suitable for a wide variety of applications that require precise signal processing, low noise, and high-speed performance. Its versatility, thermal stability, and low power consumption make it an excellent choice for both industrial and consumer electronic systems. Whether used in communication, audio, or measurement systems, the 3656JG provides reliability and high-quality performance across various demanding environments.
3656JG Compare Parts
  • 3656JG vs 3656HG
  • 3656JG vs 3656HG
  • 3656JG vs 3656BG
  • 3656JG vs 3656AG
  • 3656JG vs 3650MG
  • 3656JG vs 3650KG
  • 3656JG vs 3650JG
  • 3656JG vs 3650HG
  • 3656JG vs 3650MG
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.