3650JG
3650JG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 32CDIP
Manufacturer:  Texas Instruments
Datasheet:   3650JG Datasheet
History Price: Obsolete
In Stock: 36800
3650JG Specification
Specification
Part No
3650JG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
15 kHz
Current - Input Bias
10 nA
Voltage - Input Offset
1 mV
Current - Supply
2.3mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
16 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
Supplier Device Package
32-CDIP
3650JG PDF Datasheet
3650JG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650KG
3650KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650MG
3650MG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656BG
3656BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656HG
3656HG
Texas Instruments
3656 - ISOLATION AMPLIFIER, 1 FU
3656HG
3656HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656JG
3656JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG
3650MG
Burr Brown
IC OPAMP ISOLATION 1CIRC 48HLQFP
3650JG Compare Parts
  • 3650JG vs 3656JG
  • 3650JG vs 3656HG
  • 3650JG vs 3656HG
  • 3650JG vs 3656BG
  • 3650JG vs 3656AG
  • 3650JG vs 3650MG
  • 3650JG vs 3650KG
  • 3650JG vs 3650HG
  • 3650JG vs 3650MG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.