3650KG
3650KG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 32CDIP
Manufacturer:  Texas Instruments
Datasheet:   3650KG Datasheet
History Price: $367.10000
In Stock: 17900
3650KG Specification
Specification
Part No
3650KG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
15 kHz
Current - Input Bias
10 nA
Voltage - Input Offset
500 μV
Current - Supply
2.3mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
16 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
Supplier Device Package
32-CDIP
3650KG PDF Datasheet
3650KG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650JG
3650JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650MG
3650MG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656BG
3656BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656HG
3656HG
Texas Instruments
3656 - ISOLATION AMPLIFIER, 1 FU
3656HG
3656HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656JG
3656JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG
3650MG
Burr Brown
IC OPAMP ISOLATION 1CIRC 48HLQFP
3650KG Description

## Overview of Texas Instruments 3650KG

The Texas Instruments 3650KG is a high-performance, integrated digital-to-analog converter (DAC) designed for precision signal processing applications. This DAC is well-suited for high-speed applications requiring accurate voltage control and signal generation. It is commonly used in a variety of systems including communications, instrumentation, and high-performance embedded designs.

## Key Features

* High Resolution: The Texas Instruments 3650KG offers high-resolution performance, which is ideal for generating precise analog signals from digital sources.
* Wide Output Voltage Range: It supports a wide output voltage range, making it versatile for various voltage levels and application requirements.
* Low Power Consumption: Despite its high-speed capabilities, the 3650KG is optimized for low power consumption, making it suitable for portable and battery-operated systems.
* High-Speed Performance: With a high-speed conversion rate, this DAC is capable of generating accurate signals quickly, supporting demanding applications in telecommunications and data acquisition systems.
* Integrated Features: The device integrates key features such as internal reference voltage and fast settling time, reducing the need for external components and simplifying design complexity.

## Electrical Specifications

* Resolution: The 3650KG offers 12-bit resolution, providing sufficient precision for a wide range of applications, including audio, communication, and instrumentation.
* Output Voltage Range: The output voltage can typically range from 0V to 3.3V, with flexibility depending on the system configuration and supply voltage.
* DAC Update Rate: It supports high-speed updates, typically capable of updating at rates up to 1 MSPS (Million Samples Per Second), which is essential for high-speed data conversion in communication systems.
* Settling Time: The DAC has a fast settling time, typically around 5 microseconds, ensuring that the output signal reaches its desired value quickly and with minimal error.
* Reference Voltage: The device features an internal reference voltage, providing more stability and reducing the need for external voltage reference sources. The typical reference voltage is 2.5V.
* Power Supply: It operates from a single supply voltage, typically ranging from 2.7V to 5V, providing compatibility with a variety of power configurations. This wide voltage range allows for integration in various system architectures.
* Power Consumption: The typical operating current is approximately 5mA during normal operation, with a low standby current of less than 1µA when idle. This low power consumption is ideal for energy-sensitive applications.
* Output Drive: The DAC can drive a wide range of loads, with output current capability of up to 5mA, suitable for driving high-impedance loads or low-power analog devices directly.

## Applications

The Texas Instruments 3650KG is ideal for use in various applications, including:

* Signal Generation: It can be used for precise waveform generation in test equipment, communication systems, and audio signal processing.
* Digital Communications: In high-speed data transmission systems, the DAC is used to convert digital data into analog signals for modulation and demodulation processes.
* Data Acquisition: Used in systems that require high-speed analog outputs, such as ADC (Analog-to-Digital Converter) testing, signal analysis, and measurement systems.
* Test Equipment: The DAC is frequently employed in signal analyzers, oscilloscopes, and other electronic test equipment to generate reference signals and test conditions.
* Embedded Systems: Ideal for embedded system designs where space, power, and performance are critical, providing efficient signal conversion in compact modules.

## Package and Pinout

* Package Type: The 3650KG comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact solution suitable for space-constrained designs and efficient signal routing.
* Pinout: The device features standard pin configurations for supply voltage, digital input, analog output, and control pins, making it easy to integrate into various circuit designs.

## Conclusion

The Texas Instruments 3650KG is a highly efficient and precise DAC suitable for high-speed, high-resolution signal conversion. With its wide output voltage range, fast settling time, and low power consumption, it is an excellent choice for demanding applications such as communication systems, instrumentation, and embedded designs. The integrated reference voltage and low standby power ensure ease of integration into systems that require minimal external components, while the fast update rate makes it ideal for high-speed signal processing tasks.
3650KG Compare Parts
  • 3650KG vs 3656JG
  • 3650KG vs 3656HG
  • 3650KG vs 3656HG
  • 3650KG vs 3656BG
  • 3650KG vs 3656AG
  • 3650KG vs 3650MG
  • 3650KG vs 3650JG
  • 3650KG vs 3650HG
  • 3650KG vs 3650MG
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.