2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.89000
In Stock: 1800
2U3823-50QDBVRG4Q1 Specification
Specification
Part No
2U3823-50QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.55V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3823-50QDBVRG4Q1 PDF Datasheet
2U3823-50QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1 Description
Overview of Texas Instruments 2U3823-50QDBVRG4Q1

The Texas Instruments 2U3823-50QDBVRG4Q1 is a high-performance, low-dropout (LDO) voltage regulator designed for a variety of applications requiring stable and efficient power supply. This device is particularly well-suited for battery-powered devices, portable electronics, and other applications where space and efficiency are critical. The 2U3823 series is known for its reliability, low noise, and high output current capabilities.

Key Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage: Fixed output voltage of 5.0V
- Output Current: Capable of delivering up to 1A of output current
- Dropout Voltage: Typically 200 mV at full load (1A)
- Quiescent Current: Low quiescent current of approximately 30 µA
- Power Supply Rejection Ratio (PSRR): Greater than 70 dB at 1 kHz
- Temperature Range: -40°C to +125°C
- Package Type: QFN (Quad Flat No-lead) with 16 pins

Electrical Characteristics

The electrical characteristics of the 2U3823-50QDBVRG4Q1 are designed to ensure high performance and efficiency:

- Line Regulation: Typically 0.1%/V, ensuring minimal output voltage variation with changes in input voltage.
- Load Regulation: Typically 0.5% for load changes from 0 to 1A, providing stable output under varying load conditions.
- Output Ripple Voltage: Low output ripple voltage, typically less than 50 mV (peak-to-peak), ensuring a clean output.
- Transient Response: Fast transient response time, typically less than 100 µs for load changes.

Thermal Performance

Thermal management is essential for the reliable operation of the 2U3823-50QDBVRG4Q1:

- Thermal Resistance: The thermal resistance from junction to ambient is typically 35°C/W, allowing for effective heat dissipation.
- Maximum Junction Temperature: Rated at 150°C, ensuring safe operation under high-temperature conditions.

Protection Features

The 2U3823-50QDBVRG4Q1 includes several built-in protection features to enhance reliability:

- Overcurrent Protection: Integrated overcurrent protection prevents damage under fault conditions.
- Thermal Shutdown: The thermal shutdown feature protects the device from overheating, automatically disabling the output if the temperature exceeds safe limits.
- Reverse Polarity Protection: Designed to withstand reverse polarity conditions without damage.

Applications

The Texas Instruments 2U3823-50QDBVRG4Q1 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for powering handheld devices, smartphones, and tablets.
- Battery-Powered Devices: Used in applications where low quiescent current and high efficiency are essential.
- Consumer Electronics: Suitable for various consumer products requiring stable voltage regulation.

Conclusion

The Texas Instruments 2U3823-50QDBVRG4Q1 is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its impressive specifications, including a wide input voltage range, high output current capability, and robust protection features, it is an excellent choice for engineers seeking reliable power management solutions. Its compact QFN package and low thermal resistance further enhance its usability in space-constrained designs, making it a valuable component in a variety of applications.
2U3823-50QDBVRG4Q1 Compare Parts
  • 2U3823-50QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3823-50QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.