2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 39600
2U3823-30QDBVRG4Q1 Specification
Specification
Part No
2U3823-30QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.63V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3823-30QDBVRG4Q1 PDF Datasheet
2U3823-30QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1 Description
Texas Instruments 2U3823-30QDBVRG4Q1 Overview

The Texas Instruments 2U3823-30QDBVRG4Q1 is a highly integrated 3-phase motor driver with a focus on industrial and automotive applications. The device is designed to manage and control the operation of electric motors efficiently while providing robust protection features to ensure long-term reliability. The part is specifically engineered for demanding applications that require efficient power management, such as automotive fans, pumps, compressors, and other motor-driven systems.

Key Features:

* 3-Phase Motor Driver: Specifically designed for driving 3-phase brushless DC motors (BLDC) and permanent magnet synchronous motors (PMSM). It allows precise control over motor performance.
* High Integration: Combines multiple functions in a single package, including a high-side and low-side MOSFET driver, to reduce component count and simplify design.
* Built-in Protection: Integrated features such as overcurrent protection, thermal shutdown, under-voltage lockout (UVLO), and short-circuit protection ensure safe and reliable operation under a variety of fault conditions.
* PWM Control: Supports Pulse Width Modulation (PWM) control for motor speed regulation and torque control. The device can be easily interfaced with a microcontroller or DSP for control.
* Low Power Consumption: Optimized for minimal power dissipation during operation, making it ideal for battery-operated and energy-efficient designs.
* Automotive-Grade Reliability: Designed with the rigorous standards of automotive applications in mind, including a wide temperature range and high immunity to electromagnetic interference (EMI).
* Compact Package: The device comes in a small, space-saving QFN package, making it suitable for designs where PCB area is limited.

Specifications:

* Supply Voltage: 4.5V to 40V (supports a wide input voltage range for flexible system design)
* Output Current Capability: Up to 30A continuous motor drive current (depending on thermal conditions and operating conditions)
* Control Method: PWM-controlled, allowing for precise speed and torque control
* Operating Temperature Range: -40°C to 125°C (ideal for both automotive and industrial environments)
* Motor Types Supported: BLDC, PMSM (Permanent Magnet Synchronous Motor)
* Integrated Protection Features:

* Overcurrent protection (OCP)
* Thermal shutdown (TSD)
* Short-circuit protection
* Under-voltage lockout (UVLO)
* Over-temperature protection
* Fault detection with diagnostics (through fault pins)
* Gate Driver Features: Includes high-side and low-side MOSFET drivers for efficient switching and reduced heat generation.
* Switching Frequency: Can operate at high switching frequencies, allowing for smoother motor control and higher efficiency at different load conditions.
* Package Type: 30-pin QFN (Quad Flat No-lead) for space-efficient mounting on PCBs.

Applications:

* Automotive Applications: Ideal for driving motors in electric vehicles, automotive fans, pumps, and other auxiliary systems. Its wide operating voltage range makes it suitable for different automotive power architectures.
* Industrial Motors: Suitable for controlling motors in industrial equipment such as pumps, conveyor belts, HVAC systems, and robotics, where high efficiency and reliability are critical.
* Home Appliances: Can be used in motorized systems in appliances such as refrigerators, air conditioning units, washing machines, and more.
* Battery-Powered Systems: Due to its low power consumption and energy efficiency, the 2U3823-30QDBVRG4Q1 is also a great fit for battery-operated systems, optimizing battery life in mobile and portable devices.
* Consumer Electronics: Could be used in robotics and other motor-driven consumer electronics that require high precision and reliability.

Conclusion:

The Texas Instruments 2U3823-30QDBVRG4Q1 is a versatile, high-performance 3-phase motor driver with a focus on energy efficiency, safety, and integration. With its robust protection features, wide operating voltage range, and ability to control a variety of motor types, this device is ideal for automotive, industrial, and consumer electronics applications. Whether driving high-power motors in harsh environments or ensuring smooth and precise motor control, the 2U3823-30QDBVRG4Q1 provides a reliable, cost-effective solution for motor-driven systems.
2U3823-30QDBVRG4Q1 Compare Parts
  • 2U3823-30QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3823-30QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.