2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.40000
In Stock: 20700
2U3823-33QDBVRG4Q1 Specification
Specification
Part No
2U3823-33QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3823-33QDBVRG4Q1 PDF Datasheet
2U3823-33QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1 Description
In-Depth Technical Overview of Texas Instruments 2U3823-33QDBVRG4Q1

The Texas Instruments 2U3823-33QDBVRG4Q1 is a highly reliable and compact low dropout (LDO) linear voltage regulator designed specifically for automotive-grade applications under the AEC-Q100 standard. This device delivers fixed output voltage regulation with excellent performance in noisy or thermally challenging environments, making it ideal for automotive infotainment systems, instrument clusters, body control modules, and other mission-critical electronics.

Device Function and General Description

This regulator provides a fixed 3.3V output and is part of TI’s automotive-qualified linear regulators family. It is designed for low quiescent current operation, excellent line and load regulation, and robust fault protection. The compact SOT-23-5 package allows for easy integration into space-constrained automotive PCBs.

Key Features

* AEC-Q100 Qualified:
Meets rigorous automotive qualification requirements for temperature, electrical, and mechanical reliability.

* Fixed Output Voltage:
Regulates a stable 3.3V output across varying load and input conditions.

* Low Dropout Voltage:
Suitable for scenarios where the input voltage is close to the output voltage, maintaining regulation with minimal headroom.

* Low Quiescent Current:
Optimized for battery-powered systems, helping conserve power during standby or light load conditions.

* Internal Current Limit and Thermal Shutdown:
Ensures device and system protection against overcurrent and overheating events.

Electrical Specifications

* Input Voltage Range: 4.5 V to 16 V
* Output Voltage (Fixed): 3.3 V
* Output Voltage Accuracy: ±2% (over load, line, and temperature)
* Output Current (Max): 500 mA
* Dropout Voltage:

* ~250 mV at 500 mA load (typical)
* Quiescent Current (IQ):

* ~75 µA (typical)
* PSRR (Power Supply Rejection Ratio):

* 60 dB at 1 kHz (typical)
* Load Regulation: <1%
* Line Regulation: <0.04%/V
* Operating Temperature Range: –40°C to +125°C

Package and Mechanical Details

* Package Type: SOT-23-5 (DBV)
* Package Dimensions: ~2.9 mm × 1.6 mm
* Mounting Type: Surface Mount Technology (SMT)
* Pin Count: 5 pins
* Lead Finish: NiPdAu
* Moisture Sensitivity Level (MSL): Level 1
* Marking Code: V33Q

Pin Configuration

| Pin | Name | Function |
| --- | ---- | ------------------------------- |
| 1 | IN | Input Voltage |
| 2 | GND | Ground |
| 3 | EN | Enable (Active High) |
| 4 | NC | No Connect or optional features |
| 5 | OUT | Regulated 3.3 V Output |

Protection Features

* Current Limiting:
Built-in foldback current limit protects the regulator and load from damage during short-circuit or overcurrent conditions.

* Thermal Shutdown:
The regulator disables output if the die temperature exceeds safe operating limits (~160°C typical), restarting automatically once temperature falls.

* Enable Pin Control:
Offers logic-level control to enable or disable the output, aiding in power sequencing and dynamic power management.

Automotive and Industrial Use Cases

* Infotainment and multimedia systems
* Instrument clusters and digital dashboards
* Body electronics modules
* Advanced Driver-Assistance Systems (ADAS)
* Power distribution for sensors, MCUs, and FPGAs
* Automotive networking (LIN, CAN, etc.)

Design Considerations

* Input and Output Capacitors:
Typically requires low-ESR ceramic capacitors (e.g., 1 µF to 10 µF) for input and output to ensure stability and transient performance.

* Thermal Layout:
Proper PCB layout with sufficient copper area around the ground and output pins helps dissipate heat during high current operation.

* Enable Control:
Can be tied directly to battery or controlled by MCU GPIO, offering flexibility in power management strategies.

Advantages

* Compact form factor for space-limited designs
* Automotive-grade reliability and thermal robustness
* Tight voltage regulation and low noise output
* Compatible with noise-sensitive analog circuitry
* Simple integration with minimal external components

Conclusion

The Texas Instruments 2U3823-33QDBVRG4Q1 offers a robust and compact voltage regulation solution tailored to the demanding requirements of automotive electronics. Its low quiescent current, precise fixed output, and full suite of protection mechanisms make it a reliable component for power delivery in safety-critical and noise-sensitive applications. Its qualification to AEC-Q100 and compact SOT-23 package further reinforce its suitability for modern automotive system designs.
2U3823-33QDBVRG4Q1 Compare Parts
  • 2U3823-33QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3823-33QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.