TS9011DCY
TS9011DCY
Active
Description:  250MA 1.8V LOW QUIESCENT CURRENT
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS9011DCY Datasheet
History Price: $0.29601
In Stock: 5900
TS9011DCY Specification
Specification
Part No
TS9011DCY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.75V @ 120mA
Current - Output
250mA
Current - Quiescent (Iq)
5 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit, Reset
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
TS9011DCY Related Parts
TS90115CX RFG
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011KCY RMG
TS9011KCY RMG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT89
TS9011PCY RMG
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9011SCY RMG
TS9011SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT89
TS9013KCW RPG
TS9013KCW RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 500MA SOT223
TS9013SCY RMG
TS9013SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 500MA SOT89
TS9015CX5 RFG
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS9011DCY Compare Parts
  • TS9011DCY vs TS9013SCY RMG
  • TS9011DCY vs TS9013KCW RPG
  • TS9011DCY vs TS9011SCY RMG
  • TS9011DCY vs TS9011SCX RFG
  • TS9011DCY vs TS9011PCY RMG
  • TS9011DCY vs TS9011KCY RMG
  • TS9011DCY vs TS9011KCX RFG
  • TS9011DCY vs TS9011DCY RMG
  • TS9011DCY vs TS9011DCX RFG
  • TS9011DCY vs TS90115CY RMG
  • TS9011DCY vs TS90115CX RFG
  • TS9011DCY vs TS9015CX5
  • TS9011DCY vs TS9013SCY
  • TS9011DCY vs TS9013SCW RPG
  • TS9011DCY vs TS9013KCW
  • TS9011DCY vs TS90135CW RPG
  • TS9011DCY vs TS9011SCY
  • TS9011DCY vs TS9011SCX
  • TS9011DCY vs TS9011KCY
  • TS9011DCY vs TS9011KCX
  • TS9011DCY vs TS9011DCX
  • TS9011DCY vs TS90115CY
  • TS9011DCY vs TS90115CX
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.