Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNS7NV04P-E
VNS7NV04P-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC MOSFET OMNIFET II 8-SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VNS7NV04P-E Datasheet
History Price: Obsolete
In Stock: 3690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VNS7NV04P-E Specification
Specification
Part No
VNS7NV04P-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
-
Number of Outputs
1
Ratio - Input:Output
-
Output Configuration
Low Side
Output Type
-
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
6A
Rds On (Typ)
60mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS7NV04P-E PDF Datasheet
VNS7NV04P-E Datasheet
Click and Download: VNS7NV04P-E Datasheet
VNS7NV04P-E Related Parts
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR
STMicroelectronics
MOSFET POWER AUTOPROTECT 8-SOIC
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS7NV04P-E Compare Parts
VNS7NV04P-E vs VNS7NV04PTR-E
VNS7NV04P-E vs VNS7NV04-E
VNS7NV04P-E vs VNS3NV04TR-E
VNS7NV04P-E vs VNS3NV04PTR-E
VNS7NV04P-E vs VNS3NV04P-E
VNS7NV04P-E vs VNS3NV04DTR-E
VNS7NV04P-E vs VNS3NV04DPTR-E
VNS7NV04P-E vs VNS3NV04DP-E
VNS7NV04P-E vs VNS3NV04D13TR
VNS7NV04P-E vs VNS3NV04D-E
VNS7NV04P-E vs VNS3NV04D
VNS7NV04P-E vs VNS3NV04-E
VNS7NV04P-E vs VNS1NV04TR-E
VNS7NV04P-E vs VNS1NV04PTR-E
VNS7NV04P-E vs VNS1NV04P-E
VNS7NV04P-E vs VNS1NV04DTR-E
VNS7NV04P-E vs VNS1NV04DPTR-E
VNS7NV04P-E vs VNS1NV04DP-E
VNS7NV04P-E vs VNS1NV04D-E
VNS7NV04P-E vs VNS1NV04-E
VNS7NV04P-E vs VNS14NV04TR-E
VNS7NV04P-E vs VNS14NV04PTR-E
VNS7NV04P-E vs VNS14NV04P-E
VNS7NV04P-E vs VNS14NV0413TR
VNS7NV04P-E vs VNS14NV04-E
VNS7NV04P-E vs VNS14NV04
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you