☰
VNS14NV04-E
VNS14NV04-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VNS14NV04-E Datasheet
History Price: Obsolete
In Stock: 45975
VNS14NV04-E Specification
Specification
Part No
VNS14NV04-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS14NV04-E PDF Datasheet
VNS14NV04-E Related Parts
VNS14NV04
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR
VNS14NV0413TR
STMicroelectronics
MOSFET POWER AUTOPROTECT 8-SOIC
VNS14NV04P-E
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04PTR-E
VNS14NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04TR-E
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04PTR-E
VNS1NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E Compare Parts
  • VNS14NV04-E vs VNS7NV04PTR-E
  • VNS14NV04-E vs VNS7NV04P-E
  • VNS14NV04-E vs VNS7NV04-E
  • VNS14NV04-E vs VNS3NV04TR-E
  • VNS14NV04-E vs VNS3NV04PTR-E
  • VNS14NV04-E vs VNS3NV04P-E
  • VNS14NV04-E vs VNS3NV04DTR-E
  • VNS14NV04-E vs VNS3NV04DPTR-E
  • VNS14NV04-E vs VNS3NV04DP-E
  • VNS14NV04-E vs VNS3NV04D13TR
  • VNS14NV04-E vs VNS3NV04D-E
  • VNS14NV04-E vs VNS3NV04D
  • VNS14NV04-E vs VNS3NV04-E
  • VNS14NV04-E vs VNS1NV04TR-E
  • VNS14NV04-E vs VNS1NV04PTR-E
  • VNS14NV04-E vs VNS1NV04P-E
  • VNS14NV04-E vs VNS1NV04DTR-E
  • VNS14NV04-E vs VNS1NV04DPTR-E
  • VNS14NV04-E vs VNS1NV04DP-E
  • VNS14NV04-E vs VNS1NV04D-E
  • VNS14NV04-E vs VNS1NV04-E
  • VNS14NV04-E vs VNS14NV04TR-E
  • VNS14NV04-E vs VNS14NV04PTR-E
  • VNS14NV04-E vs VNS14NV04P-E
  • VNS14NV04-E vs VNS14NV0413TR
  • VNS14NV04-E vs VNS14NV04
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you