☰
VNS14NV0413TR
VNS14NV0413TR
Obsolete
Description:  MOSFET POWER AUTOPROTECT 8-SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 2160
VNS14NV0413TR Specification
Specification
Part No
VNS14NV0413TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS14NV0413TR PDF Datasheet
VNS14NV0413TR Related Parts
VNS14NV04
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E
VNS14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04P-E
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04PTR-E
VNS14NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04TR-E
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04PTR-E
VNS1NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR Compare Parts
  • VNS14NV0413TR vs VNS7NV04PTR-E
  • VNS14NV0413TR vs VNS7NV04P-E
  • VNS14NV0413TR vs VNS7NV04-E
  • VNS14NV0413TR vs VNS3NV04TR-E
  • VNS14NV0413TR vs VNS3NV04PTR-E
  • VNS14NV0413TR vs VNS3NV04P-E
  • VNS14NV0413TR vs VNS3NV04DTR-E
  • VNS14NV0413TR vs VNS3NV04DPTR-E
  • VNS14NV0413TR vs VNS3NV04DP-E
  • VNS14NV0413TR vs VNS3NV04D13TR
  • VNS14NV0413TR vs VNS3NV04D-E
  • VNS14NV0413TR vs VNS3NV04D
  • VNS14NV0413TR vs VNS3NV04-E
  • VNS14NV0413TR vs VNS1NV04TR-E
  • VNS14NV0413TR vs VNS1NV04PTR-E
  • VNS14NV0413TR vs VNS1NV04P-E
  • VNS14NV0413TR vs VNS1NV04DTR-E
  • VNS14NV0413TR vs VNS1NV04DPTR-E
  • VNS14NV0413TR vs VNS1NV04DP-E
  • VNS14NV0413TR vs VNS1NV04D-E
  • VNS14NV0413TR vs VNS1NV04-E
  • VNS14NV0413TR vs VNS14NV04TR-E
  • VNS14NV0413TR vs VNS14NV04PTR-E
  • VNS14NV0413TR vs VNS14NV04P-E
  • VNS14NV0413TR vs VNS14NV04-E
  • VNS14NV0413TR vs VNS14NV04
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you