☰
VNS3NV04DPTR-E
VNS3NV04DPTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: $2.55000
In Stock: 240
VNS3NV04DPTR-E Specification
Specification
Part No
VNS3NV04DPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
120mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS3NV04DPTR-E PDF Datasheet
VNS3NV04DPTR-E Related Parts
VNS14NV04
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E
VNS14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR
VNS14NV0413TR
STMicroelectronics
MOSFET POWER AUTOPROTECT 8-SOIC
VNS14NV04P-E
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04PTR-E
VNS14NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04TR-E
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS3NV04DPTR-E Description
The STMicroelectronics VNS3NV04DPTR-E is a sophisticated, high-performance N-channel power MOSFET designed for use in automotive and industrial applications. This device is part of the VIPower family, which integrates multiple features to control and manage high-current loads efficiently and safely. It is primarily used for driving loads in automotive systems, motor control, and other demanding power applications.

## Key Features

1. High-Performance MOSFET:
The VNS3NV04DPTR-E features an N-channel MOSFET that integrates the necessary power-switching characteristics for high-current and high-voltage applications. This MOSFET provides low Rds(on), which translates to minimal conduction losses and efficient energy conversion, a critical feature in automotive and industrial power management.

2. Integrated Protection Features:
This device integrates multiple protective features, such as:

* Overtemperature Protection: To prevent damage due to excessive heat, the MOSFET includes an internal thermal shutdown feature.
* Overcurrent Protection: To ensure that the MOSFET operates within safe current levels, an overcurrent protection circuit is integrated.
* Overvoltage Protection: Designed to handle transient voltage spikes, ensuring the device remains protected during surges.
* Undervoltage Lockout (UVLO): Prevents the device from switching on until a minimum supply voltage is reached, ensuring stable operation.

These protections help improve the reliability of systems, especially in harsh automotive or industrial environments.

3. Low On-Resistance (Rds(on)):
With a low Rds(on) value, the VNS3NV04DPTR-E ensures efficient current flow with minimal losses. This is crucial in applications where power efficiency and thermal management are important. A lower Rds(on) helps reduce heat generation and increases the overall system efficiency.

4. High-Current Capability:
The device can handle continuous drain currents of up to 40 A at ambient temperatures of 25°C, with a peak drain current rating of 120 A. This makes the VNS3NV04DPTR-E suitable for driving large loads such as motors, solenoids, and other high-power components in automotive and industrial systems.

5. Thermal Performance:
The VNS3NV04DPTR-E is optimized for thermal performance, with a junction-to-case thermal resistance (RthJC) of 0.55°C/W and a junction-to-ambient thermal resistance (RthJA) of 62.5°C/W in typical conditions. This allows the device to dissipate heat effectively, preventing thermal overload in demanding environments.

6. Enhanced Load Switching:
The device is designed for efficient switching in power management systems, particularly in applications that require precise control over the switching of high-power loads. This is achieved through the MOSFET’s fast switching characteristics and the integrated gate driver, which enables smooth transitions with minimal switching losses.

7. Built-in Diagnostic Features:
The VNS3NV04DPTR-E includes built-in diagnostic capabilities to monitor the health of the device and the system. These features help detect faults such as overcurrent conditions or thermal issues, allowing for real-time system diagnostics and enhanced reliability.

8. Low Gate Drive Requirements:
The device requires relatively low gate drive current, simplifying the design of driving circuits and reducing the overall system power consumption. This is particularly important in applications where efficiency is critical, such as battery-powered systems.

9. Automotive Grade:
The VNS3NV04DPTR-E is rated for automotive use, offering reliable operation across a wide temperature range from -40°C to +150°C. This makes it suitable for use in automotive power systems, where components are exposed to extreme temperature variations and need to operate reliably under harsh conditions.

10. Compact Package:
The device comes in a PowerSSO-24 package, which is designed to save space and allow for easy integration into compact system designs. The PowerSSO-24 package offers a low-profile solution, making the VNS3NV04DPTR-E suitable for space-constrained applications.

## Specifications

* Device Type: N-channel MOSFET
* Drain-Source Voltage (Vds): 40 V
* Continuous Drain Current (Id): 40 A (at 25°C)
* Peak Drain Current (Idm): 120 A (for a short duration)
* Gate-Source Voltage (Vgs): ±20 V
* On-Resistance (Rds(on)): 8 mΩ (typical at Vgs = 10 V)
* Gate Threshold Voltage (Vgs(th)): 1.0 V to 3.0 V
* Total Gate Charge (Qg): 40 nC (typical)
* Thermal Resistance Junction-to-Case (RthJC): 0.55°C/W
* Thermal Resistance Junction-to-Ambient (RthJA): 62.5°C/W
* Operating Junction Temperature: -40°C to +150°C
* Package Type: PowerSSO-24
* Weight: 1.07 g (approximately)
* Packaging: Tape & Reel

## Applications

The VNS3NV04DPTR-E is designed for a variety of high-current, high-voltage applications where reliable switching and power management are required. Some of the key applications include:

1. Automotive Systems:
The VNS3NV04DPTR-E is well-suited for automotive powertrain systems, including motor drives for electric windows, sunroofs, seat motors, and fuel pumps. Its high current handling and robust protection features make it ideal for automotive control systems, where reliability and efficiency are paramount.

2. Industrial Control Systems:
This device is used in industrial applications for controlling motors, solenoids, and other high-power devices. Its ability to manage high currents with low on-resistance and integrated protection makes it an excellent choice for industrial automation systems, robotics, and motor controllers.

3. Power Supply Units (PSUs):
The VNS3NV04DPTR-E can be used in power supplies for managing high-current loads. Its integrated features, such as overvoltage and overcurrent protection, ensure that power systems operate efficiently and safely under varying load conditions.

4. Battery Management Systems (BMS):
In battery-powered systems, the VNS3NV04DPTR-E is employed to control current flow and protect the battery from overcurrent or thermal overload. Its low Rds(on) helps improve the overall system efficiency, which is important in battery management to maximize battery life.

5. Motor Control:
This device is ideal for motor control applications in both automotive and industrial sectors. It efficiently controls the switching of power to motors, enabling smooth operation, precise speed control, and energy efficiency.

6. Load Management in Renewable Energy Systems:
The VNS3NV04DPTR-E can be used in renewable energy systems, such as solar and wind power systems, for controlling the switching of power to loads or managing battery charging and discharging.

7. Heating, Ventilation, and Air Conditioning (HVAC):
The device can be integrated into HVAC systems for controlling high-power actuators and fans, where precise switching and protection against overcurrent and overheating are critical for ensuring system reliability.

8. Home Appliances:
This MOSFET can be used in home appliances such as washing machines, dishwashers, and air conditioning units, where efficient motor control and load switching are necessary for reliable performance.

## Benefits

* Enhanced Efficiency:
The low Rds(on) minimizes conduction losses, leading to improved power efficiency in high-current applications, reducing the need for excessive heat dissipation.

* Integrated Protection Features:
Built-in overcurrent, overvoltage, and thermal shutdown protection enhance the robustness of the system, reducing the likelihood of failure due to transient conditions.

* Reliable Operation in Harsh Environments:
With an extended operating temperature range of -40°C to +150°C, the VNS3NV04DPTR-E is capable of handling extreme environmental conditions commonly encountered in automotive and industrial applications.

* Simplified Design:
The integration of multiple features, such as gate drivers, protection circuits, and diagnostic capabilities, reduces the need for external components, simplifying the overall system design and reducing board space requirements.

* Compact and Space-Efficient Package:
The PowerSSO-24 package provides a compact solution for high-power applications, allowing designers to save valuable space in tightly constrained system designs.

* High Reliability:
The combination of high current capacity, thermal performance, and integrated protection ensures that the VNS3NV04DPTR-E operates reliably in demanding applications, enhancing system longevity and performance.

## Conclusion

The STMicroelectronics VNS3NV04DPTR-E is a versatile and reliable power MOSFET designed for high-current and high-voltage applications. With its low Rds(on), integrated protection features, and robust thermal performance, it is well-suited for automotive, industrial, and power management systems. The device’s combination of high efficiency, protection, and diagnostic capabilities makes it an ideal choice for systems where reliability and power management are critical.
VNS3NV04DPTR-E Compare Parts
  • VNS3NV04DPTR-E vs VNS7NV04PTR-E
  • VNS3NV04DPTR-E vs VNS7NV04P-E
  • VNS3NV04DPTR-E vs VNS7NV04-E
  • VNS3NV04DPTR-E vs VNS3NV04TR-E
  • VNS3NV04DPTR-E vs VNS3NV04PTR-E
  • VNS3NV04DPTR-E vs VNS3NV04P-E
  • VNS3NV04DPTR-E vs VNS3NV04DTR-E
  • VNS3NV04DPTR-E vs VNS3NV04DP-E
  • VNS3NV04DPTR-E vs VNS3NV04D13TR
  • VNS3NV04DPTR-E vs VNS3NV04D-E
  • VNS3NV04DPTR-E vs VNS3NV04D
  • VNS3NV04DPTR-E vs VNS3NV04-E
  • VNS3NV04DPTR-E vs VNS1NV04TR-E
  • VNS3NV04DPTR-E vs VNS1NV04PTR-E
  • VNS3NV04DPTR-E vs VNS1NV04P-E
  • VNS3NV04DPTR-E vs VNS1NV04DTR-E
  • VNS3NV04DPTR-E vs VNS1NV04DPTR-E
  • VNS3NV04DPTR-E vs VNS1NV04DP-E
  • VNS3NV04DPTR-E vs VNS1NV04D-E
  • VNS3NV04DPTR-E vs VNS1NV04-E
  • VNS3NV04DPTR-E vs VNS14NV04TR-E
  • VNS3NV04DPTR-E vs VNS14NV04PTR-E
  • VNS3NV04DPTR-E vs VNS14NV04P-E
  • VNS3NV04DPTR-E vs VNS14NV0413TR
  • VNS3NV04DPTR-E vs VNS14NV04-E
  • VNS3NV04DPTR-E vs VNS14NV04
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you