☰
VNS3NV04DP-E
VNS3NV04DP-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 28640
VNS3NV04DP-E Specification
Specification
Part No
VNS3NV04DP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
120mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS3NV04DP-E PDF Datasheet
VNS3NV04DP-E Related Parts
VNS14NV04
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E
VNS14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR
VNS14NV0413TR
STMicroelectronics
MOSFET POWER AUTOPROTECT 8-SOIC
VNS14NV04P-E
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04PTR-E
VNS14NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04TR-E
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS3NV04DP-E Description
Introduction to STMicroelectronics VNS3NV04DP-E

The STMicroelectronics VNS3NV04DP-E is a high-performance, automotive-grade N-channel MOSFET driver designed for various applications requiring efficient power management and control. This device is particularly suited for driving loads such as solenoids, motors, and other inductive components in automotive and industrial environments. Its robust features and specifications make it a reliable choice for engineers looking to implement effective power control solutions.

Key Specifications

1. Device Type:
- Configuration: N-channel MOSFET driver.
- Package Type: DPAK (TO-252), which provides a compact footprint suitable for space-constrained applications.

2. Electrical Characteristics:
- Operating Voltage Range: 4.5V to 36V, making it versatile for various voltage applications.
- Output Current: Capable of sourcing up to 3A continuous output current, providing sufficient drive capability for demanding loads.
- RDS(on): Typically 20 mΩ at VGS = 10V, ensuring low on-state resistance for efficient power delivery.

3. Thermal Performance:
- Maximum Junction Temperature: Up to 150°C, allowing the device to operate in high-temperature environments commonly found in automotive applications.
- Thermal Resistance (Junction to Case): Approximately 25°C/W, enabling effective heat dissipation during operation.

4. Control Features:
- Gate Drive Voltage: The device can operate with gate voltages ranging from 4.5V to 10V, providing flexibility in driving different types of loads.
- Built-in Protection: Integrated features such as over-temperature protection and under-voltage lockout (UVLO) enhance reliability and protect against fault conditions.

5. Switching Characteristics:
- Rise Time (tr): Typically around 30 ns, allowing for fast switching speeds that improve overall system efficiency.
- Fall Time (tf): Approximately 25 ns, ensuring quick turn-off characteristics that minimize switching losses.

6. Input Control Logic:
- Logic Compatibility: The input is compatible with standard logic levels, making it easy to interface with microcontrollers or other digital devices.
- Input Threshold Voltage: Low threshold voltage ensures reliable operation even at lower control voltages.

7. Application Areas:
- Automotive Applications: Ideal for controlling actuators such as fuel pumps, HVAC systems, and lighting systems in vehicles.
- Industrial Automation: Suitable for driving motors and solenoids in factory automation equipment.
- Consumer Electronics: Can be used in power management circuits within various consumer devices requiring efficient load control.

8. Safety and Compliance:
- Automotive Grade: Designed to meet automotive industry standards, ensuring reliability in harsh environments.
- RoHS Compliant: The device is compliant with the Restriction of Hazardous Substances directive, supporting environmentally friendly designs.

9. Development Support:
- Evaluation Boards: Available evaluation boards facilitate rapid prototyping and testing of the device's performance in real-world applications.
- Technical Documentation: Comprehensive datasheets and application notes provide guidance on design implementation and best practices.

Functional Description

The VNS3NV04DP-E operates by receiving a control signal at its input pin that determines whether the output is enabled or disabled. When the input signal exceeds the specified threshold voltage, the MOSFET turns on, allowing current to flow through the load connected at the output pin. This capability allows designers to create efficient control systems that can manage power distribution effectively while minimizing energy losses due to heat generation.

The integrated protection features are critical in automotive applications where unexpected conditions may arise due to environmental factors or system faults. Over-temperature protection prevents damage from excessive heat by shutting down the output when necessary, while under-voltage lockout ensures that the device does not operate below safe voltage levels.

Moreover, its fast switching characteristics contribute significantly to reducing electromagnetic interference (EMI) and improving overall system efficiency by minimizing transition losses during operation.

Conclusion

In conclusion, the STMicroelectronics VNS3NV04DP-E is a highly capable N-channel MOSFET driver designed for demanding applications across automotive and industrial sectors. With its robust specifications including wide operating voltage range, high output current capability, built-in protection features, and fast switching times, this device offers an excellent solution for engineers looking to implement reliable power management strategies in their designs. Its compatibility with standard logic levels makes it easy to integrate into existing systems while maintaining high performance under various operating conditions.
VNS3NV04DP-E Compare Parts
  • VNS3NV04DP-E vs VNS7NV04PTR-E
  • VNS3NV04DP-E vs VNS7NV04P-E
  • VNS3NV04DP-E vs VNS7NV04-E
  • VNS3NV04DP-E vs VNS3NV04TR-E
  • VNS3NV04DP-E vs VNS3NV04PTR-E
  • VNS3NV04DP-E vs VNS3NV04P-E
  • VNS3NV04DP-E vs VNS3NV04DTR-E
  • VNS3NV04DP-E vs VNS3NV04DPTR-E
  • VNS3NV04DP-E vs VNS3NV04D13TR
  • VNS3NV04DP-E vs VNS3NV04D-E
  • VNS3NV04DP-E vs VNS3NV04D
  • VNS3NV04DP-E vs VNS3NV04-E
  • VNS3NV04DP-E vs VNS1NV04TR-E
  • VNS3NV04DP-E vs VNS1NV04PTR-E
  • VNS3NV04DP-E vs VNS1NV04P-E
  • VNS3NV04DP-E vs VNS1NV04DTR-E
  • VNS3NV04DP-E vs VNS1NV04DPTR-E
  • VNS3NV04DP-E vs VNS1NV04DP-E
  • VNS3NV04DP-E vs VNS1NV04D-E
  • VNS3NV04DP-E vs VNS1NV04-E
  • VNS3NV04DP-E vs VNS14NV04TR-E
  • VNS3NV04DP-E vs VNS14NV04PTR-E
  • VNS3NV04DP-E vs VNS14NV04P-E
  • VNS3NV04DP-E vs VNS14NV0413TR
  • VNS3NV04DP-E vs VNS14NV04-E
  • VNS3NV04DP-E vs VNS14NV04
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you