☰
VN5T016AH-E
VN5T016AH-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 HPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN5T016AH-E Datasheet
History Price: Obsolete
In Stock: 43675
VN5T016AH-E Specification
Specification
Part No
VN5T016AH-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
60A
Rds On (Typ)
16mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
HPAK
Package / Case
TO-252-7, DPak (6 Leads + Tab)
VN5T016AH-E PDF Datasheet
VN5T016AH-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5T016AH-E Description

The STMicroelectronics VN5T016AH-E is a high-performance integrated circuit designed specifically for automotive applications. As a high-side switch, it is primarily used for driving loads in lighting, motor control, and power management. This device is recognized for its reliability, efficiency, and capability to handle significant current loads, making it an excellent choice for modern vehicle electronic designs.

## Key Specifications

## Electrical Characteristics

- Type: High-side switch
- Operating Voltage Range: 3V to 36V
- On-State Resistance (RDS(on)): 16 mΩ at VGS = 10V
- Continuous Output Current (Iout): Up to 25A
- Turn-On Time: Typically 18 µs
- Turn-Off Time: Typically 24 µs
- Thermal Shutdown Temperature: 175°C

## Device Protection Features

- Overcurrent Protection: Integrated feature that prevents damage by detecting load faults.
- Thermal Protection: Automatically turns off the device in case of overheating, ensuring safe operation under various conditions.
- Reverse Battery Protection: Prevents damage when the power supply is connected incorrectly.
- Under-Voltage Lockout (UVLO): Ensures the device remains off when the supply voltage drops below a certain threshold.

## Package and Physical Properties

- Package Type: PowerSO-12
- Dimensions: 12 mm x 10 mm
- Weight: Approximately 1.6 grams
- Mounting Type: Surface mount, enabling efficient PCB layouts.

## Functional Features

## High Efficiency

The VN5T016AH-E is designed for low on-state resistance, enabling minimal power loss across the switch when conducting. This enhances overall system efficiency, especially crucial in automotive applications where battery life and energy conservation are top priorities.

## Optimized Control

With fast switching times, the VN5T016AH-E can be controlled efficiently, allowing for rapid transitions between on and off states. This ability is vital for applications like automotive lighting where quick response times enhance safety and user experience.

## Robust Protection Mechanisms

The integrated protection features ensure that the device can handle extreme conditions encountered in automotive environments. This includes tolerance to voltage spikes, overheating, and potential overloads, significantly increasing the overall reliability of automotive electronic systems.

## Applications

## Automotive Lighting

The VN5T016AH-E is widely used in controlling various lighting systems within vehicles, including headlamps, fog lights, and interior lighting, thanks to its ability to manage high currents with reliability.

## Power Distribution

This high-side switch is essential in power distribution networks within a vehicle, allowing the controlled supply of power to different modules and components, thereby simplifying wiring and enhancing safety.

## Motor Control

The VN5T016AH-E is also suitable for driving small DC motors, such as those used in window lift mechanisms and seat adjustment systems, by providing a robust control mechanism that can handle the current demands.

## Conclusion

The STMicroelectronics VN5T016AH-E stands out as a versatile and reliable high-side switch tailored for automotive applications. Its combination of compact packaging, high-efficiency operation, and robust protection features make it an indispensable component in today's vehicles. The device's ability to handle significant loads while ensuring safety and reliability underscores its suitability for various automotive applications, from lighting to power distribution and motor controls. With easy integration into existing designs, the VN5T016AH-E is a strong candidate for engineers looking to enhance performance and efficiency in automotive electronic systems.
VN5T016AH-E Compare Parts
  • VN5T016AH-E vs VN5T006ASPTR-E
  • VN5T016AH-E vs VN5R003HTR-E
  • VN5T016AH-E vs VN5R003H-E
  • VN5T016AH-E vs VN5E160STR-E
  • VN5T016AH-E vs VN5E160S-E
  • VN5T016AH-E vs VN5E160MSTR-E
  • VN5T016AH-E vs VN5E160MS-E
  • VN5T016AH-E vs VN5E160ASTR-E
  • VN5T016AH-E vs VN5E160ASOTR-E
  • VN5T016AH-E vs VN5E160AS-E
  • VN5T016AH-E vs VN5E050MJTR-E
  • VN5T016AH-E vs VN5E050MJ-E
  • VN5T016AH-E vs VN5E050JTR-E
  • VN5T016AH-E vs VN5E050J-E
  • VN5T016AH-E vs VN5E050ASOTR-E
  • VN5T016AH-E vs VN5E050AJTR-E
  • VN5T016AH-E vs VN5E050AJ-E
  • VN5T016AH-E vs VN5E025MJTR-E
  • VN5T016AH-E vs VN5E025MJ-E
  • VN5T016AH-E vs VN5E025ASOTR-E
  • VN5T016AH-E vs VN5E025AJTR-E
  • VN5T016AH-E vs VN5E025AJ-E
  • VN5T016AH-E vs VN5E016MHTR-E
  • VN5T016AH-E vs VN5E016MH-E
  • VN5T016AH-E vs VN5E016AHTR-E
  • VN5T016AH-E vs VN5E016AH-E
  • VN5T016AH-E vs VN5E016AFHTR-E
  • VN5T016AH-E vs VN5E010MHTR-E
  • VN5T016AH-E vs VN5E010MH-E
  • VN5T016AH-E vs VN5E010AHTR-E
  • VN5T016AH-E vs VN5E010AH-E
  • VN5T016AH-E vs VN5E006ASPTR-E
  • VN5T016AH-E vs VN575SPTR-E
  • VN5T016AH-E vs VN540SPTR-E
  • VN5T016AH-E vs VN540SP-E
  • VN5T016AH-E vs VN540-12-E
  • VN5T016AH-E vs VN5160STR-E
  • VN5T016AH-E vs VN5160S-E
  • VN5T016AH-E vs VN5050JTR-E
  • VN5T016AH-E vs VN5050JJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller