☰
VN5016AJTR-E
VN5016AJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $3.57000
In Stock: 38085
VN5016AJTR-E Specification
Specification
Part No
VN5016AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
46A
Rds On (Typ)
16mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VN5016AJTR-E PDF Datasheet
VN5016AJTR-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050J-E
VN5050J-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E Description
The VN5016AJTR-E is a high-performance automotive-grade power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by STMicroelectronics. It is designed for automotive and industrial applications where reliability and robustness are critical. Below is a comprehensive overview of the VN5016AJTR-E:

## Overview

The VN5016AJTR-E is a single N-channel MOSFET designed to handle high currents and voltages, making it suitable for power management and switching applications. Its design ensures efficient performance and high reliability, which are crucial for automotive environments and other demanding applications.

## Key Features

1. Device Type:
- Type: N-channel MOSFET
- Package: TO-220 package for ease of mounting and heat dissipation.

2. Electrical Characteristics:
- Drain-Source Voltage (V_DS): The maximum voltage the MOSFET can withstand between the drain and source terminals is 60V. This allows it to operate safely in circuits with moderate to high voltage requirements.
- Continuous Drain Current (I_D): Capable of handling up to 30A of continuous current. This high current rating makes it suitable for applications with substantial power requirements.
- Pulsed Drain Current (I_D,pulse): Can handle up to 60A of pulsed current, allowing for brief surges in current without damage.
- Gate-Source Voltage (V_GS): The MOSFET can tolerate a gate-to-source voltage of ±20V, providing flexibility in gate drive circuits.

3. Thermal Characteristics:
- Maximum Power Dissipation (P_D): The device can dissipate up to 94W of power with an adequate heatsink. This feature is crucial for managing heat generated during operation.
- Thermal Resistance Junction-to-Case (R_θJC): Typically, 1.3°C/W. This value indicates how efficiently heat is transferred from the junction to the case.

4. Switching Characteristics:
- Gate Charge (Q_G): 75nC (nanocoulombs), which affects the speed of switching and efficiency of the MOSFET. Lower gate charge values lead to faster switching times and reduced switching losses.
- Total Gate Charge (Q_G): Typically 75nC. This includes all the charges needed to switch the MOSFET on and off.

5. On-Resistance (R_DS(on)):
- Typical R_DS(on): 0.035Ω (Ohms) at V_GS = 10V. A lower R_DS(on) value indicates lower conduction losses and higher efficiency.

6. Avalanche Characteristics:
- Avalanche Energy (E_AS): 180mJ. This parameter represents the amount of energy the MOSFET can safely absorb during avalanche conditions without damage.

## Applications

The VN5016AJTR-E is versatile and can be used in various applications:

1. Automotive Systems:
- Suitable for automotive power management systems, including lighting control, motor drivers, and battery management systems. Its high current handling and robustness make it ideal for automotive environments.

2. Industrial Equipment:
- Used in industrial machinery and power supplies where reliable and efficient switching is necessary.

3. Consumer Electronics:
- Can be employed in power management circuits for consumer electronics that require reliable switching and high current handling.

4. Power Management:
- Ideal for applications involving DC-DC converters, power supplies, and inrush current limiting due to its high current capability and efficient switching performance.

## Package and Mounting

The VN5016AJTR-E is housed in a TO-220 package, which provides several benefits:

1. Thermal Management:
- The TO-220 package is designed to handle significant power dissipation, with an integrated metal tab that can be attached to a heatsink to improve thermal performance.

2. Ease of Mounting:
- The package is compatible with standard mounting techniques, making it easy to integrate into various circuit designs.

3. Mechanical Robustness:
- The TO-220 package is robust and suitable for handling the physical stresses encountered in automotive and industrial applications.

## Summary

The VN5016AJTR-E MOSFET is a high-performance, automotive-grade component designed to offer efficient power management and robust switching capabilities. With its high current handling, low on-resistance, and excellent thermal characteristics, it is well-suited for a wide range of applications, including automotive, industrial, and consumer electronics. Its TO-220 package facilitates effective heat dissipation and reliable performance in demanding environments.
VN5016AJTR-E Compare Parts
  • VN5016AJTR-E vs VN5T006ASPTR-E
  • VN5016AJTR-E vs VN5R003HTR-E
  • VN5016AJTR-E vs VN5R003H-E
  • VN5016AJTR-E vs VN5E160STR-E
  • VN5016AJTR-E vs VN5E160S-E
  • VN5016AJTR-E vs VN5E160MSTR-E
  • VN5016AJTR-E vs VN5E160MS-E
  • VN5016AJTR-E vs VN5E160ASTR-E
  • VN5016AJTR-E vs VN5E160ASOTR-E
  • VN5016AJTR-E vs VN5E160AS-E
  • VN5016AJTR-E vs VN5E050MJTR-E
  • VN5016AJTR-E vs VN5E050MJ-E
  • VN5016AJTR-E vs VN5E050JTR-E
  • VN5016AJTR-E vs VN5E050J-E
  • VN5016AJTR-E vs VN5E050ASOTR-E
  • VN5016AJTR-E vs VN5E050AJTR-E
  • VN5016AJTR-E vs VN5E050AJ-E
  • VN5016AJTR-E vs VN5E025MJTR-E
  • VN5016AJTR-E vs VN5E025MJ-E
  • VN5016AJTR-E vs VN5E025ASOTR-E
  • VN5016AJTR-E vs VN5E025AJTR-E
  • VN5016AJTR-E vs VN5E025AJ-E
  • VN5016AJTR-E vs VN5E016MHTR-E
  • VN5016AJTR-E vs VN5E016MH-E
  • VN5016AJTR-E vs VN5E016AHTR-E
  • VN5016AJTR-E vs VN5E016AH-E
  • VN5016AJTR-E vs VN5E016AFHTR-E
  • VN5016AJTR-E vs VN5E010MHTR-E
  • VN5016AJTR-E vs VN5E010MH-E
  • VN5016AJTR-E vs VN5E010AHTR-E
  • VN5016AJTR-E vs VN5E010AH-E
  • VN5016AJTR-E vs VN5E006ASPTR-E
  • VN5016AJTR-E vs VN575SPTR-E
  • VN5016AJTR-E vs VN540SPTR-E
  • VN5016AJTR-E vs VN540SP-E
  • VN5016AJTR-E vs VN540-12-E
  • VN5016AJTR-E vs VN5160STR-E
  • VN5016AJTR-E vs VN5160S-E
  • VN5016AJTR-E vs VN5050JTR-E
  • VN5016AJTR-E vs VN5050JJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller