☰
VN5050AJTR-E
VN5050AJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $2.86000
In Stock: 23310
VN5050AJTR-E Specification
Specification
Part No
VN5050AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VN5050AJTR-E PDF Datasheet
VN5050AJTR-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050J-E
VN5050J-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E Description
Overview of STMicroelectronics VN5050AJTR-E

The STMicroelectronics VN5050AJTR-E is a high-performance automotive-grade power MOSFET driver designed for driving inductive loads such as motors, solenoids, and relays. This device is part of the VIPower family, which is known for its robustness and efficiency in automotive and industrial applications. The VN5050AJTR-E is particularly suitable for applications requiring high current handling and thermal management.

Key Specifications

- Device Type: High-Side Power Switch
- Operating Voltage Range: 4.5V to 36V
- Continuous Load Current: Up to 50A
- On-Resistance (Rds(on)): 20 mΩ (typical at 25°C)
- Input Voltage Range: 2.5V to 5V
- Package Type: PowerSO-10
- Thermal Resistance: 1.5 °C/W (junction to case)
- Operating Temperature Range: -40°C to +150°C

Performance Characteristics

The VN5050AJTR-E is designed to deliver high performance in demanding applications. With a continuous load current capability of up to 50A, it can handle significant power requirements, making it suitable for various automotive and industrial applications. The low on-resistance of 20 mΩ ensures minimal power loss during operation, contributing to overall system efficiency.

Integrated Protection Features

This device includes several integrated protection features that enhance its reliability and safety:

- Overcurrent Protection: Monitors the load current and provides protection against excessive current conditions, preventing damage to the device and the load.
- Thermal Shutdown: Automatically disables the output when the junction temperature exceeds safe limits, protecting the device from overheating.
- Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is below a certain threshold, ensuring reliable operation and preventing malfunction.

Control and Configuration

The VN5050AJTR-E features a simple control interface that allows for easy integration into various systems. The device can be controlled using a logic-level input signal, which enables straightforward on/off control of the load. The input voltage range of 2.5V to 5V makes it compatible with a wide range of microcontrollers and digital logic devices.

Applications

The VN5050AJTR-E is suitable for a variety of applications, including:

- Automotive: Used in automotive systems for driving motors, solenoids, and other inductive loads in power windows, seats, and HVAC systems.
- Industrial Automation: Employed in industrial equipment for controlling actuators, relays, and other devices requiring high current switching.
- Consumer Electronics: Utilized in home appliances and consumer devices where efficient power management is essential.

Power Efficiency

The VN5050AJTR-E is designed with power efficiency in mind. Its low on-resistance minimizes power dissipation during operation, which is crucial for applications where thermal management is a concern. The device's ability to handle high currents while maintaining low thermal resistance ensures reliable performance in demanding environments.

Conclusion

The STMicroelectronics VN5050AJTR-E is a robust and efficient high-side power switch that offers a comprehensive solution for driving inductive loads in automotive and industrial applications. With its high current handling capability, integrated protection features, and ease of use, it is an excellent choice for engineers and designers looking to implement reliable power management solutions. The combination of performance, reliability, and efficiency makes the VN5050AJTR-E a popular choice in the field of power electronics.
VN5050AJTR-E Compare Parts
  • VN5050AJTR-E vs VN5T006ASPTR-E
  • VN5050AJTR-E vs VN5R003HTR-E
  • VN5050AJTR-E vs VN5R003H-E
  • VN5050AJTR-E vs VN5E160STR-E
  • VN5050AJTR-E vs VN5E160S-E
  • VN5050AJTR-E vs VN5E160MSTR-E
  • VN5050AJTR-E vs VN5E160MS-E
  • VN5050AJTR-E vs VN5E160ASTR-E
  • VN5050AJTR-E vs VN5E160ASOTR-E
  • VN5050AJTR-E vs VN5E160AS-E
  • VN5050AJTR-E vs VN5E050MJTR-E
  • VN5050AJTR-E vs VN5E050MJ-E
  • VN5050AJTR-E vs VN5E050JTR-E
  • VN5050AJTR-E vs VN5E050J-E
  • VN5050AJTR-E vs VN5E050ASOTR-E
  • VN5050AJTR-E vs VN5E050AJTR-E
  • VN5050AJTR-E vs VN5E050AJ-E
  • VN5050AJTR-E vs VN5E025MJTR-E
  • VN5050AJTR-E vs VN5E025MJ-E
  • VN5050AJTR-E vs VN5E025ASOTR-E
  • VN5050AJTR-E vs VN5E025AJTR-E
  • VN5050AJTR-E vs VN5E025AJ-E
  • VN5050AJTR-E vs VN5E016MHTR-E
  • VN5050AJTR-E vs VN5E016MH-E
  • VN5050AJTR-E vs VN5E016AHTR-E
  • VN5050AJTR-E vs VN5E016AH-E
  • VN5050AJTR-E vs VN5E016AFHTR-E
  • VN5050AJTR-E vs VN5E010MHTR-E
  • VN5050AJTR-E vs VN5E010MH-E
  • VN5050AJTR-E vs VN5E010AHTR-E
  • VN5050AJTR-E vs VN5E010AH-E
  • VN5050AJTR-E vs VN5E006ASPTR-E
  • VN5050AJTR-E vs VN575SPTR-E
  • VN5050AJTR-E vs VN540SPTR-E
  • VN5050AJTR-E vs VN540SP-E
  • VN5050AJTR-E vs VN540-12-E
  • VN5050AJTR-E vs VN5160STR-E
  • VN5050AJTR-E vs VN5160S-E
  • VN5050AJTR-E vs VN5050JTR-E
  • VN5050AJTR-E vs VN5050JJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller