☰
VN380SPTR-E
VN380SPTR-E
Active
Description:  IC PWR DRVR BIPOLAR 2:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN380SPTR-E Datasheet
History Price: Active
In Stock: 14710
VN380SPTR-E Specification
Specification
Part No
VN380SPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
1
Ratio - Input:Output
2:1
Output Configuration
High Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
6V ~ 24V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
5A
Rds On (Typ)
110mOhm
Input Type
-
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-10
Package / Case
PowerSO-10 Exposed Bottom Pad
VN380SPTR-E PDF Datasheet
VN380SPTR-E Related Parts
VN31(011Y)
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-12-E
VN31-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR
VN31SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E
VN330SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN380SPTR-E Compare Parts
  • VN380SPTR-E vs VN380SP-E
  • VN380SPTR-E vs VN340SPTR-E
  • VN380SPTR-E vs VN340SPTR-33-E
  • VN380SPTR-E vs VN340SP-E
  • VN380SPTR-E vs VN340SP-33-E
  • VN380SPTR-E vs VN340SP
  • VN380SPTR-E vs VN330SPTR-E
  • VN380SPTR-E vs VN330SPTR-32-E
  • VN380SPTR-E vs VN330SP-E
  • VN380SPTR-E vs VN330SP-32-E
  • VN380SPTR-E vs VN330SP
  • VN380SPTR-E vs VN31SPTR-E
  • VN380SPTR-E vs VN31SP13TR
  • VN380SPTR-E vs VN31SP-E
  • VN380SPTR-E vs VN31SP
  • VN380SPTR-E vs VN31-12-E
  • VN380SPTR-E vs VN31-11-E
  • VN380SPTR-E vs VN31(012Y)
  • VN380SPTR-E vs VN31(011Y)
  • VN380SPTR-E FAQ
    Q: What is the primary application of the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E is a high-side driver designed for automotive and industrial applications, providing robust control of resistive, capacitive, or inductive loads with integrated protection features.

    Q: What is the maximum load current supported by the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E can handle a continuous output current of up to 5A, with peak currents up to 15A for short durations.

    Q: What input voltage range does the STMicroelectronics VN380SPTR-E support?‌
    A:‌ The VN380SPTR-E operates with an input voltage range of 5.5V to 28V, compatible with standard automotive electrical systems.

    Q: Does the STMicroelectronics VN380SPTR-E include over-temperature protection?‌
    A:‌ Yes, the VN380SPTR-E integrates thermal shutdown with automatic restart to prevent damage during overload conditions.

    Q: What type of load can the STMicroelectronics VN380SPTR-E drive?‌
    A:‌ The VN380SPTR-E is suitable for driving resistive, inductive, or capacitive loads such as solenoids, lamps, and small motors.

    Q: How is the STMicroelectronics VN380SPTR-E controlled?‌
    A:‌ The VN380SPTR-E is controlled via a logic-level input signal (3.3V or 5V compatible) for ON/OFF operation.

    Q: What package is the STMicroelectronics VN380SPTR-E available in?‌
    A:‌ The VN380SPTR-E is housed in a PowerSSO-12 package optimized for thermal performance and compact PCB layouts.

    Q: Does the STMicroelectronics VN380SPTR-E support reverse battery protection?‌
    A:‌ Yes, the VN380SPTR-E includes built-in reverse battery protection up to -18V.

    Q: What diagnostic features are integrated into the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E provides open-load detection, short-to-ground/VS protection, and status feedback via a fault output pin.

    Q: Is the STMicroelectronics VN380SPTR-E AEC-Q100 qualified?‌
    A:‌ Yes, the VN380SPTR-E is AEC-Q100 compliant, making it suitable for automotive applications.

    Q: What is the typical on-state resistance (RDS(on)) of the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E has a typical RDS(on) of 80mΩ at 25°C, ensuring minimal power loss during operation.

    Q: Can the STMicroelectronics VN380SPTR-E operate in harsh environments?‌
    A:‌ Yes, the VN380SPTR-E is designed to withstand automotive-grade temperature ranges from -40°C to +150°C (junction temperature).

    Q: Does the STMicroelectronics VN380SPTR-E require external clamping diodes for inductive loads?‌
    A:‌ No, the VN380SPTR-E includes integrated flyback diodes for inductive load protection.

    Q: What is the quiescent current consumption of the STMicroelectronics VN380SPTR-E in standby mode?‌
    A:‌ The VN380SPTR-E consumes less than 10µA in standby mode when the control pin is held low.

    Q: How does the STMicroelectronics VN380SPTR-E handle short-circuit conditions?‌
    A:‌ The VN380SPTR-E employs current limiting and thermal shutdown to protect against short-circuits.

    Q: Can multiple VN380SPTR-E devices be paralleled for higher current applications?‌
    A:‌ Yes, paralleling multiple VN380SPTR-E devices is possible with proper thermal management and current-sharing design.

    Q: What is the turn-on/off delay time of the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E has a typical turn-on delay of 15µs and turn-off delay of 20µs under normal operating conditions.

    Q: Where can I find the evaluation board for the STMicroelectronics VN380SPTR-E?‌
    A:‌ Evaluation boards and reference designs are available on STMicroelectronics’ website under the product’s technical resources.

    Q: Is the STMicroelectronics VN380SPTR-E RoHS compliant?‌
    A:‌ Yes, the VN380SPTR-E complies with RoHS Directive 2015/863/EU and is lead-free.

    Q: Where can I purchase the STMicroelectronics VN380SPTR-E?‌
    A:‌ The VN380SPTR-E is available through authorized distributors like Digi-Key, Mouser, and Future Electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.