☰
VN31-12-E
VN31-12-E
Obsolete
Description:  IC PWR DRVR N-CH 1:1 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   VN31-12-E Datasheet
History Price: Obsolete
In Stock: 3100
VN31-12-E Specification
Specification
Part No
VN31-12-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
31A
Rds On (Typ)
30mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
5-PENTAWATT
Package / Case
Pentawatt-5 (Straight Leads, Staggered Depth)
VN31-12-E PDF Datasheet
VN31-12-E Related Parts
VN31(011Y)
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR
VN31SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E
VN330SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN330SPTR-E
VN330SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31-12-E Compare Parts
  • VN31-12-E vs VN380SP13TR
  • VN31-12-E vs VN380SP-E
  • VN31-12-E vs VN340SPTR-E
  • VN31-12-E vs VN340SPTR-33-E
  • VN31-12-E vs VN340SP-E
  • VN31-12-E vs VN340SP-33-E
  • VN31-12-E vs VN340SP
  • VN31-12-E vs VN330SPTR-E
  • VN31-12-E vs VN330SPTR-32-E
  • VN31-12-E vs VN330SP-E
  • VN31-12-E vs VN330SP-32-E
  • VN31-12-E vs VN330SP
  • VN31-12-E vs VN31SPTR-E
  • VN31-12-E vs VN31SP13TR
  • VN31-12-E vs VN31SP-E
  • VN31-12-E vs VN31SP
  • VN31-12-E vs VN31-11-E
  • VN31-12-E vs VN31(012Y)
  • VN31-12-E vs VN31(011Y)
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.