☰
VN31SP13TR
VN31SP13TR
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN31SP13TR Datasheet
History Price: Obsolete
In Stock: 28690
VN31SP13TR Specification
Specification
Part No
VN31SP13TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
31A
Rds On (Typ)
30mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN31SP13TR PDF Datasheet
VN31SP13TR Related Parts
VN31(011Y)
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-12-E
VN31-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E
VN330SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN330SPTR-E
VN330SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR Description

The VN31SP13TR is a high-performance automotive-grade high-side switch designed by STMicroelectronics, aimed at driving various automotive loads with a focus on safety, reliability, and efficiency. This device is part of ST’s VIPower® family, which integrates advanced features for optimal performance in automotive applications.

## Key Specifications

## 1. General Description

- Type: High-Side Switch
- Package: SO-8
- Grade: Automotive Grade

## 2. Electrical Characteristics

- Supply Voltage (Vcc):
- Operating Voltage Range: 5V to 36V
- Absolute Maximum Rating: 40V
- Load Current (I_L):
- Continuous Current: Up to 13A
- Peak Current: Up to 25A (pulsed)
- Rds(on):
- On-State Resistance: 20 mΩ (typical at Vcc = 13.5V, I_L = 6A)
- Quiescent Current: 40 µA (typical)
- Thermal Resistance:
- Junction-to-Ambient: 50°C/W
- Junction-to-Case: 10°C/W

## 3. Protection Features

- Overload Protection: Integrated current limiting
- Short Circuit Protection: Provides short-circuit protection with automatic recovery
- Thermal Shutdown: The device includes thermal shutdown protection to prevent overheating
- Reverse Polarity Protection: Designed to handle reverse voltage conditions
- Overvoltage Protection: Integrated protection against overvoltage conditions

## 4. Control Features

- Gate Drive Voltage:
- Logic Input Threshold: 2.5V (typical)
- Control Voltage Range: 3V to 36V
- Input Pin: Logic-level compatible input
- Status Pin: Provides an indication of the switch status (on/off)

## 5. Performance Characteristics

- Switching Frequency: Suitable for switching frequencies up to 100 kHz
- Turn-On Time: 0.2 ms (typical)
- Turn-Off Time: 0.2 ms (typical)
- Electromagnetic Interference (EMI): Designed to minimize EMI

## 6. Package and Pinout

- Package Type: SO-8 (Small Outline)
- Pin Count: 8 pins
- Pin Configuration:
- Pin 1: Ground (GND)
- Pin 2: Input (IN)
- Pin 3: Status (ST)
- Pin 4: Drain (D)
- Pin 5: Source (S)
- Pin 6: Gate (G)
- Pin 7: Vcc
- Pin 8: NC (No Connection)

## 7. Operating Temperature Range

- Operating Temperature: -40°C to 150°C
- Storage Temperature: -55°C to 150°C

## Applications

The VN31SP13TR is designed primarily for automotive applications but can be used in other scenarios requiring robust high-side switching capabilities. Key applications include:

- Automotive Lighting: Headlights, taillights, and interior lights
- Power Distribution: Power management in automotive systems
- Motor Control: Controlling small motors in automotive accessories
- Load Switching: Switching resistive and inductive loads

## Advantages

- High Current Handling: Capable of handling high currents up to 13A, making it suitable for high-power automotive loads.
- Efficient Thermal Management: With its low Rds(on) and effective thermal dissipation, the VN31SP13TR maintains performance under high load conditions.
- Advanced Protection: Comprehensive protection features enhance reliability and safety in automotive environments.
- Automotive Qualification: Meets automotive standards for reliability and performance, ensuring durability in harsh conditions.

## Conclusion

The STMicroelectronics VN31SP13TR is a highly reliable and versatile high-side switch ideal for automotive and other high-power applications. Its robust protection features, high current handling, and efficient thermal management make it a reliable choice for demanding environments where safety and performance are critical.
VN31SP13TR Compare Parts
  • VN31SP13TR vs VN380SP13TR
  • VN31SP13TR vs VN380SP-E
  • VN31SP13TR vs VN340SPTR-E
  • VN31SP13TR vs VN340SPTR-33-E
  • VN31SP13TR vs VN340SP-E
  • VN31SP13TR vs VN340SP-33-E
  • VN31SP13TR vs VN340SP
  • VN31SP13TR vs VN330SPTR-E
  • VN31SP13TR vs VN330SPTR-32-E
  • VN31SP13TR vs VN330SP-E
  • VN31SP13TR vs VN330SP-32-E
  • VN31SP13TR vs VN330SP
  • VN31SP13TR vs VN31SPTR-E
  • VN31SP13TR vs VN31SP-E
  • VN31SP13TR vs VN31SP
  • VN31SP13TR vs VN31-12-E
  • VN31SP13TR vs VN31-11-E
  • VN31SP13TR vs VN31(012Y)
  • VN31SP13TR vs VN31(011Y)
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.