☰
VIPERGAN65TR
VIPERGAN65TR
Active
Description:  ADVANCED QUASI-RESONANT OFFLINE
Manufacturer:  STMicroelectronics
History Price: $5.87000
In Stock: 38050
VIPERGAN65TR Specification
Specification
Part No
VIPERGAN65TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback, Secondary Side SR
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
9V ~ 23V
Duty Cycle
50%
Frequency - Switching
-
Power (Watts)
65 W
Fault Protection
Current Limiting, Over Temperature, UVLO
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-VFQFN, 15 Leads, Exposed Pad
Supplier Device Package
16-QFN (5x6)
Mounting Type
Surface Mount
VIPERGAN65TR PDF Datasheet
VIPERGAN65TR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPERGAN65TR Compare Parts
  • VIPERGAN65TR vs VIPER53SP13TR
  • VIPERGAN65TR vs VIPER53SP-E
  • VIPERGAN65TR vs VIPER53SP
  • VIPERGAN65TR vs VIPER53ESPTR-E
  • VIPERGAN65TR vs VIPER53ESP-E
  • VIPERGAN65TR vs VIPER53EDIP-E
  • VIPERGAN65TR vs VIPER53DIP-E
  • VIPERGAN65TR vs VIPER53DIP
  • VIPERGAN65TR vs VIPER50SP13TR
  • VIPERGAN65TR vs VIPER50SP
  • VIPERGAN65TR vs VIPER50ASPTR-E
  • VIPERGAN65TR vs VIPER50ASP-E
  • VIPERGAN65TR vs VIPER50ASP
  • VIPERGAN65TR vs VIPER38LE
  • VIPERGAN65TR vs VIPER38LDTR
  • VIPERGAN65TR vs VIPER38LD
  • VIPERGAN65TR vs VIPER38HE
  • VIPERGAN65TR vs VIPER38HDTR
  • VIPERGAN65TR vs VIPER38HD
  • VIPERGAN65TR vs VIPER37LE
  • VIPERGAN65TR vs VIPER37LDTR
  • VIPERGAN65TR vs VIPER37LD
  • VIPERGAN65TR vs VIPER37HE
  • VIPERGAN65TR vs VIPER37HDTR
  • VIPERGAN65TR vs VIPER37HD
  • VIPERGAN65TR vs VIPER35LE
  • VIPERGAN65TR vs VIPER35LDTR
  • VIPERGAN65TR vs VIPER35LD
  • VIPERGAN65TR vs VIPER35HE
  • VIPERGAN65TR vs VIPER35HDTR
  • VIPERGAN65TR vs VIPER35HD
  • VIPERGAN65TR vs VIPER32DIP
  • VIPERGAN65TR vs VIPER319XDTR
  • VIPERGAN65TR vs VIPER319HDTR
  • VIPERGAN65TR vs VIPER318XDTR
  • VIPERGAN65TR vs VIPER318LDTR
  • VIPERGAN65TR vs VIPER318HDTR
  • VIPERGAN65TR vs VIPER317LDTR
  • VIPERGAN65TR vs VIPER317HDTR
  • VIPERGAN65TR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping