☰
VIPER53ESPTR-E
VIPER53ESPTR-E
Active
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: $5.26000
In Stock: 45040
VIPER53ESPTR-E Specification
Specification
Part No
VIPER53ESPTR-E
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
620V
Topology
Flyback
Voltage - Start Up
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
Duty Cycle
-
Frequency - Switching
Up to 300kHz
Power (Watts)
65 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
Mounting Type
Surface Mount
VIPER53ESPTR-E PDF Datasheet
VIPER53ESPTR-E Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER53ESPTR-E Description
Overview of STMicroelectronics VIPER53ESPTR-E

The VIPER53ESPTR-E is a highly integrated, high-voltage converter from STMicroelectronics, designed for use in offline power supply applications. This device is part of the VIPER family, which is known for its efficiency and versatility in various power management applications. The VIPER53ESPTR-E is particularly suitable for low-power applications, including adapters, chargers, and auxiliary power supplies in consumer electronics and industrial equipment.

Key Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage: Adjustable output voltage up to 20V
- Maximum Output Power: 10W
- Switching Frequency: 65 kHz
- Operating Temperature Range: -40°C to +150°C
- Package Type: DIP-8 (Dual In-line Package)

Electrical Characteristics

The VIPER53ESPTR-E is designed to deliver reliable performance under various conditions:

- Standby Power Consumption: Less than 30 mW, making it suitable for energy-efficient designs.
- Efficiency: High efficiency of up to 85% at full load, which helps in reducing heat generation and improving overall system reliability.
- Output Current: Capable of delivering up to 1A of output current, making it versatile for different load requirements.

Protection Features

This device includes several built-in protection features to enhance reliability and safety:

- Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels, protecting connected devices.
- Overcurrent Protection (OCP): Limits the output current to prevent damage during fault conditions.
- Thermal Shutdown: Automatically disables the device in case of overheating, ensuring safe operation.
- Short-Circuit Protection: Provides protection against short circuits, allowing the device to recover once the fault is cleared.

Control Features

The VIPER53ESPTR-E incorporates advanced control features that enhance its performance:

- Current Mode Control: This feature improves transient response and provides inherent overcurrent protection.
- Soft Start: Gradually increases the output voltage during startup, reducing inrush current and stress on components.
- Frequency Jittering: Reduces electromagnetic interference (EMI) by varying the switching frequency, which helps in meeting regulatory standards.

Applications

The VIPER53ESPTR-E is suitable for a wide range of applications, including:

- Power Adapters: Ideal for low-power adapters used in consumer electronics, such as mobile phone chargers and small appliances.
- LED Drivers: Can be used in LED lighting applications, providing efficient power conversion.
- Industrial Power Supplies: Suitable for auxiliary power supplies in industrial equipment, ensuring reliable operation.

Development and Design Considerations

Designing with the VIPER53ESPTR-E is facilitated by its comprehensive documentation and support from STMicroelectronics:

- Evaluation Boards: Available evaluation boards help designers quickly prototype and test their applications.
- Design Tools: STMicroelectronics provides design tools and resources to assist engineers in optimizing their designs for performance and efficiency.

Conclusion

The STMicroelectronics VIPER53ESPTR-E is a versatile and efficient high-voltage converter that meets the demands of various low-power applications. With its robust specifications, including a wide input voltage range and built-in protection features, it is an excellent choice for designers looking to create reliable and energy-efficient power supply solutions. Its adaptability to different applications, combined with the support from STMicroelectronics, makes it a popular choice in the power management market.
VIPER53ESPTR-E Compare Parts
  • VIPER53ESPTR-E vs VIPER53SP13TR
  • VIPER53ESPTR-E vs VIPER53SP-E
  • VIPER53ESPTR-E vs VIPER53SP
  • VIPER53ESPTR-E vs VIPER53ESP-E
  • VIPER53ESPTR-E vs VIPER53EDIP-E
  • VIPER53ESPTR-E vs VIPER53DIP-E
  • VIPER53ESPTR-E vs VIPER53DIP
  • VIPER53ESPTR-E vs VIPER50SP13TR
  • VIPER53ESPTR-E vs VIPER50SP
  • VIPER53ESPTR-E vs VIPER50ASPTR-E
  • VIPER53ESPTR-E vs VIPER50ASP-E
  • VIPER53ESPTR-E vs VIPER50ASP
  • VIPER53ESPTR-E vs VIPER38LE
  • VIPER53ESPTR-E vs VIPER38LDTR
  • VIPER53ESPTR-E vs VIPER38LD
  • VIPER53ESPTR-E vs VIPER38HE
  • VIPER53ESPTR-E vs VIPER38HDTR
  • VIPER53ESPTR-E vs VIPER38HD
  • VIPER53ESPTR-E vs VIPER37LE
  • VIPER53ESPTR-E vs VIPER37LDTR
  • VIPER53ESPTR-E vs VIPER37LD
  • VIPER53ESPTR-E vs VIPER37HE
  • VIPER53ESPTR-E vs VIPER37HDTR
  • VIPER53ESPTR-E vs VIPER37HD
  • VIPER53ESPTR-E vs VIPER35LE
  • VIPER53ESPTR-E vs VIPER35LDTR
  • VIPER53ESPTR-E vs VIPER35LD
  • VIPER53ESPTR-E vs VIPER35HE
  • VIPER53ESPTR-E vs VIPER35HDTR
  • VIPER53ESPTR-E vs VIPER35HD
  • VIPER53ESPTR-E vs VIPER32DIP
  • VIPER53ESPTR-E vs VIPER319XDTR
  • VIPER53ESPTR-E vs VIPER319HDTR
  • VIPER53ESPTR-E vs VIPER318XDTR
  • VIPER53ESPTR-E vs VIPER318LDTR
  • VIPER53ESPTR-E vs VIPER318HDTR
  • VIPER53ESPTR-E vs VIPER317LDTR
  • VIPER53ESPTR-E vs VIPER317HDTR
  • VIPER53ESPTR-E vs VIPER28LN
  • VIPER53ESPTR-E vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos