☰
VIPER53DIP
VIPER53DIP
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER53DIP Datasheet
History Price: Obsolete
In Stock: 13320
VIPER53DIP Specification
Specification
Part No
VIPER53DIP
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
620V
Topology
Flyback
Voltage - Start Up
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
Duty Cycle
-
Frequency - Switching
Up to 300kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
VIPER53DIP PDF Datasheet
VIPER53DIP Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER53DIP Description
Overview of STMicroelectronics VIPER53DIP

The STMicroelectronics VIPER53DIP is a highly integrated power management IC designed for offline power supply applications. This device is part of the VIPER family, which is known for its versatility and efficiency in converting AC mains voltage to low-voltage DC outputs. The VIPER53DIP is particularly suitable for applications such as adapters, chargers, and power supplies for consumer electronics.

Key Specifications

- Input Voltage Range: 85V to 265V AC, allowing it to operate across a wide range of mains voltages.
- Output Power: Up to 30W, making it suitable for various low to medium power applications.
- Switching Frequency: 100 kHz, which helps in reducing the size of passive components and improving efficiency.
- Integrated High-Voltage Start-Up Circuit: Eliminates the need for an external start-up resistor, simplifying the design and reducing component count.
- Internal MOSFET: Integrated 650V power MOSFET, which enhances reliability and reduces the overall footprint of the design.
- Thermal Protection: Features thermal shutdown and overcurrent protection, ensuring safe operation under fault conditions.
- Efficiency: High efficiency of up to 85%, which is critical for reducing energy consumption and heat generation.
- Operating Temperature Range: -40°C to +125°C, making it suitable for a variety of environmental conditions.

Performance Characteristics

The VIPER53DIP is designed to deliver reliable performance in power conversion applications. Its high efficiency minimizes energy losses, which is essential for meeting energy regulations and reducing operating costs. The integrated features, such as the high-voltage start-up circuit and internal MOSFET, simplify the design process and enhance the overall reliability of the power supply.

Thermal and Environmental Specifications

- Package Type: Available in a DIP-8 package, which facilitates easy mounting and integration into various circuit designs.
- Weight: Approximately 1.5 grams, making it lightweight and suitable for compact applications.

Applications

The STMicroelectronics VIPER53DIP is versatile and can be utilized in a wide range of applications, including:

- AC-DC Adapters: Ideal for powering consumer electronics such as laptops, smartphones, and tablets.
- LED Drivers: Suitable for driving LED lighting systems with high efficiency.
- Home Appliances: Can be used in various household devices requiring efficient power management.
- Industrial Equipment: Effective in powering industrial control systems and automation devices.

Conclusion

The STMicroelectronics VIPER53DIP is a robust and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, high output power capability, and integrated features, it is an excellent choice for engineers looking to implement reliable and efficient power supply solutions. Its versatility across various applications makes it a valuable component in both consumer and industrial electronics.
VIPER53DIP Compare Parts
  • VIPER53DIP vs VIPER53SP13TR
  • VIPER53DIP vs VIPER53SP-E
  • VIPER53DIP vs VIPER53SP
  • VIPER53DIP vs VIPER53ESPTR-E
  • VIPER53DIP vs VIPER53ESP-E
  • VIPER53DIP vs VIPER53EDIP-E
  • VIPER53DIP vs VIPER53DIP-E
  • VIPER53DIP vs VIPER50SP13TR
  • VIPER53DIP vs VIPER50SP
  • VIPER53DIP vs VIPER50ASPTR-E
  • VIPER53DIP vs VIPER50ASP-E
  • VIPER53DIP vs VIPER50ASP
  • VIPER53DIP vs VIPER38LE
  • VIPER53DIP vs VIPER38LDTR
  • VIPER53DIP vs VIPER38LD
  • VIPER53DIP vs VIPER38HE
  • VIPER53DIP vs VIPER38HDTR
  • VIPER53DIP vs VIPER38HD
  • VIPER53DIP vs VIPER37LE
  • VIPER53DIP vs VIPER37LDTR
  • VIPER53DIP vs VIPER37LD
  • VIPER53DIP vs VIPER37HE
  • VIPER53DIP vs VIPER37HDTR
  • VIPER53DIP vs VIPER37HD
  • VIPER53DIP vs VIPER35LE
  • VIPER53DIP vs VIPER35LDTR
  • VIPER53DIP vs VIPER35LD
  • VIPER53DIP vs VIPER35HE
  • VIPER53DIP vs VIPER35HDTR
  • VIPER53DIP vs VIPER35HD
  • VIPER53DIP vs VIPER32DIP
  • VIPER53DIP vs VIPER319XDTR
  • VIPER53DIP vs VIPER319HDTR
  • VIPER53DIP vs VIPER318XDTR
  • VIPER53DIP vs VIPER318LDTR
  • VIPER53DIP vs VIPER318HDTR
  • VIPER53DIP vs VIPER317LDTR
  • VIPER53DIP vs VIPER317HDTR
  • VIPER53DIP vs VIPER28LN
  • VIPER53DIP vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos