☰
VIPER53DIP-E
VIPER53DIP-E
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
History Price: $3.23000
In Stock: 13125
VIPER53DIP-E Specification
Specification
Part No
VIPER53DIP-E
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
620V
Topology
Flyback
Voltage - Start Up
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
Duty Cycle
-
Frequency - Switching
Up to 300kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
VIPER53DIP-E PDF Datasheet
VIPER53DIP-E Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER53DIP-E Description
The STMicroelectronics VIPER53DIP-E is a highly integrated power supply IC designed for a variety of applications, particularly in the field of offline switch-mode power supplies (SMPS). This device is part of the VIPER family, which is well-known for its efficiency, compact design, and versatility in power management solutions. The VIPER53DIP-E is specifically tailored for applications requiring higher power levels, making it suitable for consumer electronics, industrial equipment, and other power supply needs.

## Key Features

1. Wide Input Voltage Range: The VIPER53DIP-E can operate directly from the AC mains voltage, with an input voltage range of 85V to 265V AC. This wide range allows for global application compatibility, making it suitable for various markets and regions.

2. Integrated High-Voltage Power MOSFET: The device features an integrated high-voltage power MOSFET, which simplifies the design process and reduces the number of external components required. This integration leads to a more compact and cost-effective solution.

3. Output Power Capability: The VIPER53DIP-E is capable of delivering up to 53W of output power in typical applications, making it suitable for medium to high power requirements.

4. Fixed Switching Frequency: The IC operates at a fixed switching frequency of 100 kHz, which helps optimize the balance between efficiency and size, allowing for smaller inductors and capacitors in the design.

5. Built-in Protection Features: The VIPER53DIP-E includes several essential protection features to enhance reliability and safety:
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Short-Circuit Protection (SCP)

6. Low Standby Power Consumption: Designed with energy efficiency in mind, the VIPER53DIP-E minimizes standby power consumption, making it compliant with energy-saving regulations and standards.

7. Dimming Capability: The device supports dimming functions, which can be particularly useful in lighting applications, allowing for adjustable brightness levels.

8. Compact Package: The VIPER53DIP-E is available in a DIP-8 package, which is suitable for space-constrained designs and easy integration into various applications.

## Electrical Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 53W
- Switching Frequency: 100 kHz
- Operating Temperature Range: -40°C to +125°C
- Startup Current: 20 µA (typical)
- Maximum Duty Cycle: 70%
- Output Voltage Regulation: ±5%
- Efficiency: Up to 85% (depending on the application and design)
- Output Voltage: Typically configurable for various output voltages, commonly 12V, 15V, or 24V.

## Applications

The VIPER53DIP-E is suitable for a wide range of applications, including:

- Power adapters for consumer electronics
- LED drivers for lighting applications
- Industrial power supplies
- Home appliances
- Battery chargers
- Auxiliary power supplies for various electronic devices

## Conclusion

The STMicroelectronics VIPER53DIP-E is a versatile and efficient power supply IC that offers a comprehensive set of features suitable for various applications. Its integrated design, high voltage capability, and built-in protection features make it an excellent choice for designers looking to create reliable and efficient power supply solutions. With its compact size and low standby power consumption, the VIPER53DIP-E is particularly well-suited for modern electronic devices that require energy efficiency and space-saving designs. This makes it a valuable component in the development of power supplies that meet the demands of today%27s energy-conscious market.
VIPER53DIP-E Compare Parts
  • VIPER53DIP-E vs VIPER53SP13TR
  • VIPER53DIP-E vs VIPER53SP-E
  • VIPER53DIP-E vs VIPER53SP
  • VIPER53DIP-E vs VIPER53ESPTR-E
  • VIPER53DIP-E vs VIPER53ESP-E
  • VIPER53DIP-E vs VIPER53EDIP-E
  • VIPER53DIP-E vs VIPER53DIP
  • VIPER53DIP-E vs VIPER50SP13TR
  • VIPER53DIP-E vs VIPER50SP
  • VIPER53DIP-E vs VIPER50ASPTR-E
  • VIPER53DIP-E vs VIPER50ASP-E
  • VIPER53DIP-E vs VIPER50ASP
  • VIPER53DIP-E vs VIPER38LE
  • VIPER53DIP-E vs VIPER38LDTR
  • VIPER53DIP-E vs VIPER38LD
  • VIPER53DIP-E vs VIPER38HE
  • VIPER53DIP-E vs VIPER38HDTR
  • VIPER53DIP-E vs VIPER38HD
  • VIPER53DIP-E vs VIPER37LE
  • VIPER53DIP-E vs VIPER37LDTR
  • VIPER53DIP-E vs VIPER37LD
  • VIPER53DIP-E vs VIPER37HE
  • VIPER53DIP-E vs VIPER37HDTR
  • VIPER53DIP-E vs VIPER37HD
  • VIPER53DIP-E vs VIPER35LE
  • VIPER53DIP-E vs VIPER35LDTR
  • VIPER53DIP-E vs VIPER35LD
  • VIPER53DIP-E vs VIPER35HE
  • VIPER53DIP-E vs VIPER35HDTR
  • VIPER53DIP-E vs VIPER35HD
  • VIPER53DIP-E vs VIPER32DIP
  • VIPER53DIP-E vs VIPER319XDTR
  • VIPER53DIP-E vs VIPER319HDTR
  • VIPER53DIP-E vs VIPER318XDTR
  • VIPER53DIP-E vs VIPER318LDTR
  • VIPER53DIP-E vs VIPER318HDTR
  • VIPER53DIP-E vs VIPER317LDTR
  • VIPER53DIP-E vs VIPER317HDTR
  • VIPER53DIP-E vs VIPER28LN
  • VIPER53DIP-E vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos