☰
VIPER50SP
VIPER50SP
Obsolete
Description:  IC OFFLIN CONV FLBACK 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   VIPER50SP Datasheet
History Price: Obsolete
In Stock: 22460
VIPER50SP Specification
Specification
Part No
VIPER50SP
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
620V
Topology
Flyback
Voltage - Start Up
11 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
Duty Cycle
-
Frequency - Switching
Up to 200kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Temperature
Control Features
Frequency Control, Soft Start, Sync
Operating Temperature
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
5-PENTAWATT
Mounting Type
Surface Mount
VIPER50SP PDF Datasheet
VIPER50SP Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER50SP Compare Parts
  • VIPER50SP vs VIPER53SP13TR
  • VIPER50SP vs VIPER53SP-E
  • VIPER50SP vs VIPER53SP
  • VIPER50SP vs VIPER53ESPTR-E
  • VIPER50SP vs VIPER53ESP-E
  • VIPER50SP vs VIPER53EDIP-E
  • VIPER50SP vs VIPER53DIP-E
  • VIPER50SP vs VIPER53DIP
  • VIPER50SP vs VIPER50SP13TR
  • VIPER50SP vs VIPER50ASPTR-E
  • VIPER50SP vs VIPER50ASP-E
  • VIPER50SP vs VIPER50ASP
  • VIPER50SP vs VIPER38LE
  • VIPER50SP vs VIPER38LDTR
  • VIPER50SP vs VIPER38LD
  • VIPER50SP vs VIPER38HE
  • VIPER50SP vs VIPER38HDTR
  • VIPER50SP vs VIPER38HD
  • VIPER50SP vs VIPER37LE
  • VIPER50SP vs VIPER37LDTR
  • VIPER50SP vs VIPER37LD
  • VIPER50SP vs VIPER37HE
  • VIPER50SP vs VIPER37HDTR
  • VIPER50SP vs VIPER37HD
  • VIPER50SP vs VIPER35LE
  • VIPER50SP vs VIPER35LDTR
  • VIPER50SP vs VIPER35LD
  • VIPER50SP vs VIPER35HE
  • VIPER50SP vs VIPER35HDTR
  • VIPER50SP vs VIPER35HD
  • VIPER50SP vs VIPER32DIP
  • VIPER50SP vs VIPER319XDTR
  • VIPER50SP vs VIPER319HDTR
  • VIPER50SP vs VIPER318XDTR
  • VIPER50SP vs VIPER318LDTR
  • VIPER50SP vs VIPER318HDTR
  • VIPER50SP vs VIPER317LDTR
  • VIPER50SP vs VIPER317HDTR
  • VIPER50SP vs VIPER28LN
  • VIPER50SP vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos