☰
VIPER38LDTR
VIPER38LDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER38LDTR Datasheet
History Price: $1.73000
In Stock: 43870
VIPER38LDTR Specification
Specification
Part No
VIPER38LDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER38LDTR PDF Datasheet
VIPER38LDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER38LDTR Description
Overview of STMicroelectronics VIPER38LDTR

The STMicroelectronics VIPER38LDTR is a versatile and highly integrated power management IC designed for offline power supply applications. It is particularly well-suited for low to medium power applications, such as adapters, chargers, and LED drivers. The VIPER38LDTR combines a high-voltage power MOSFET with a PWM (Pulse Width Modulation) controller, enabling efficient power conversion while minimizing the component count and board space required in designs.

Key Specifications

- Input Voltage Range: The VIPER38LDTR operates with an input voltage range of 85 V to 265 V AC, making it suitable for universal input applications across different regions.
- Output Power: It can deliver up to 38 W of output power in continuous operation, which is ideal for various power supply designs, including those for consumer electronics and industrial applications.
- Switching Frequency: The device features a fixed switching frequency of 65 kHz, which helps optimize the size of magnetic components and improves overall efficiency.
- Efficiency: The VIPER38LDTR achieves high efficiency levels, typically above 80%, which is crucial for reducing energy losses and minimizing heat generation in power supply designs.
- Standby Power Consumption: The IC has a low standby power consumption of less than 100 mW, making it suitable for energy-efficient designs that comply with modern energy-saving standards.
- Thermal Protection: It includes built-in thermal protection features, such as thermal shutdown and over-temperature protection, ensuring reliable operation under varying conditions and preventing damage to the device.
- Package Type: The VIPER38LDTR is available in a DIP-8 package, which facilitates easy integration into various circuit designs and is suitable for through-hole mounting.

Performance Characteristics

The VIPER38LDTR is designed to deliver reliable performance in power supply applications. Its integrated high-voltage MOSFET reduces the need for external components, simplifying the design and improving overall reliability. The fixed switching frequency allows for predictable performance, making it easier to design transformers and inductors for the application.

Key Features

- Integrated High-Voltage MOSFET: The VIPER38LDTR integrates a high-voltage power MOSFET, which simplifies the design and reduces the overall component count.
- PWM Control: The PWM control scheme allows for efficient regulation of the output voltage, ensuring stable performance across varying load conditions.
- Low Start-Up Current: The device features a low start-up current, which helps in reducing power consumption during the initial power-up phase.
- Wide Operating Temperature Range: The VIPER38LDTR operates over a wide temperature range of -40°C to +125°C, making it suitable for use in various environmental conditions.

Applications

The VIPER38LDTR is widely used in various applications, including:

- AC-DC Adapters: It is commonly found in power adapters for consumer electronics, providing efficient power conversion from AC mains to DC output.
- LED Drivers: The device can be used in LED lighting applications, where efficient power management is essential for driving LED arrays.
- Battery Chargers: Its features make it suitable for use in battery charging applications, ensuring efficient charging while minimizing energy losses.
- Industrial Power Supplies: The VIPER38LDTR is also applicable in industrial power supply designs, where reliability and efficiency are critical.

Conclusion

The STMicroelectronics VIPER38LDTR power management IC is a highly efficient and versatile component that excels in a variety of offline power supply applications. With its impressive specifications, including a wide input voltage range, high output power capability, and integrated protection features, it is an excellent choice for engineers looking to design reliable and efficient power supply solutions. Whether in consumer electronics, LED drivers, or industrial applications, the VIPER38LDTR provides the performance and reliability needed for effective power management.
VIPER38LDTR Compare Parts
  • VIPER38LDTR vs VIPER53SP13TR
  • VIPER38LDTR vs VIPER53SP-E
  • VIPER38LDTR vs VIPER53SP
  • VIPER38LDTR vs VIPER53ESPTR-E
  • VIPER38LDTR vs VIPER53ESP-E
  • VIPER38LDTR vs VIPER53EDIP-E
  • VIPER38LDTR vs VIPER53DIP-E
  • VIPER38LDTR vs VIPER53DIP
  • VIPER38LDTR vs VIPER50SP13TR
  • VIPER38LDTR vs VIPER50SP
  • VIPER38LDTR vs VIPER50ASPTR-E
  • VIPER38LDTR vs VIPER50ASP-E
  • VIPER38LDTR vs VIPER50ASP
  • VIPER38LDTR vs VIPER38LE
  • VIPER38LDTR vs VIPER38LD
  • VIPER38LDTR vs VIPER38HE
  • VIPER38LDTR vs VIPER38HDTR
  • VIPER38LDTR vs VIPER38HD
  • VIPER38LDTR vs VIPER37LE
  • VIPER38LDTR vs VIPER37LDTR
  • VIPER38LDTR vs VIPER37LD
  • VIPER38LDTR vs VIPER37HE
  • VIPER38LDTR vs VIPER37HDTR
  • VIPER38LDTR vs VIPER37HD
  • VIPER38LDTR vs VIPER35LE
  • VIPER38LDTR vs VIPER35LDTR
  • VIPER38LDTR vs VIPER35LD
  • VIPER38LDTR vs VIPER35HE
  • VIPER38LDTR vs VIPER35HDTR
  • VIPER38LDTR vs VIPER35HD
  • VIPER38LDTR vs VIPER32DIP
  • VIPER38LDTR vs VIPER319XDTR
  • VIPER38LDTR vs VIPER319HDTR
  • VIPER38LDTR vs VIPER318XDTR
  • VIPER38LDTR vs VIPER318LDTR
  • VIPER38LDTR vs VIPER318HDTR
  • VIPER38LDTR vs VIPER317LDTR
  • VIPER38LDTR vs VIPER317HDTR
  • VIPER38LDTR vs VIPER28LN
  • VIPER38LDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos