☰
VIPER38HE
VIPER38HE
Active
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER38HE Datasheet
History Price: Active
In Stock: 17650
VIPER38HE Specification
Specification
Part No
VIPER38HE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
115kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SDIP (0.300", 7.62mm)
Supplier Device Package
10-SDIP
Mounting Type
Through Hole
VIPER38HE PDF Datasheet
VIPER38HE Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER38HE Compare Parts
  • VIPER38HE vs VIPER53SP13TR
  • VIPER38HE vs VIPER53SP-E
  • VIPER38HE vs VIPER53SP
  • VIPER38HE vs VIPER53ESPTR-E
  • VIPER38HE vs VIPER53ESP-E
  • VIPER38HE vs VIPER53EDIP-E
  • VIPER38HE vs VIPER53DIP-E
  • VIPER38HE vs VIPER53DIP
  • VIPER38HE vs VIPER50SP13TR
  • VIPER38HE vs VIPER50SP
  • VIPER38HE vs VIPER50ASPTR-E
  • VIPER38HE vs VIPER50ASP-E
  • VIPER38HE vs VIPER50ASP
  • VIPER38HE vs VIPER38LE
  • VIPER38HE vs VIPER38LDTR
  • VIPER38HE vs VIPER38LD
  • VIPER38HE vs VIPER38HDTR
  • VIPER38HE vs VIPER38HD
  • VIPER38HE vs VIPER37LE
  • VIPER38HE vs VIPER37LDTR
  • VIPER38HE vs VIPER37LD
  • VIPER38HE vs VIPER37HE
  • VIPER38HE vs VIPER37HDTR
  • VIPER38HE vs VIPER37HD
  • VIPER38HE vs VIPER35LE
  • VIPER38HE vs VIPER35LDTR
  • VIPER38HE vs VIPER35LD
  • VIPER38HE vs VIPER35HE
  • VIPER38HE vs VIPER35HDTR
  • VIPER38HE vs VIPER35HD
  • VIPER38HE vs VIPER32DIP
  • VIPER38HE vs VIPER319XDTR
  • VIPER38HE vs VIPER319HDTR
  • VIPER38HE vs VIPER318XDTR
  • VIPER38HE vs VIPER318LDTR
  • VIPER38HE vs VIPER318HDTR
  • VIPER38HE vs VIPER317LDTR
  • VIPER38HE vs VIPER317HDTR
  • VIPER38HE vs VIPER28LN
  • VIPER38HE vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos