☰
VIPER35LE
VIPER35LE
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER35LE Datasheet
History Price: Obsolete
In Stock: 21090
VIPER35LE Specification
Specification
Part No
VIPER35LE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
-
Frequency - Switching
136kHz
Power (Watts)
22 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-DIP (0.300", 7.62mm)
Supplier Device Package
10-SDIP
Mounting Type
Through Hole
VIPER35LE PDF Datasheet
VIPER35LE Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER35LE Compare Parts
  • VIPER35LE vs VIPER53SP13TR
  • VIPER35LE vs VIPER53SP-E
  • VIPER35LE vs VIPER53SP
  • VIPER35LE vs VIPER53ESPTR-E
  • VIPER35LE vs VIPER53ESP-E
  • VIPER35LE vs VIPER53EDIP-E
  • VIPER35LE vs VIPER53DIP-E
  • VIPER35LE vs VIPER53DIP
  • VIPER35LE vs VIPER50SP13TR
  • VIPER35LE vs VIPER50SP
  • VIPER35LE vs VIPER50ASPTR-E
  • VIPER35LE vs VIPER50ASP-E
  • VIPER35LE vs VIPER50ASP
  • VIPER35LE vs VIPER38LE
  • VIPER35LE vs VIPER38LDTR
  • VIPER35LE vs VIPER38LD
  • VIPER35LE vs VIPER38HE
  • VIPER35LE vs VIPER38HDTR
  • VIPER35LE vs VIPER38HD
  • VIPER35LE vs VIPER37LE
  • VIPER35LE vs VIPER37LDTR
  • VIPER35LE vs VIPER37LD
  • VIPER35LE vs VIPER37HE
  • VIPER35LE vs VIPER37HDTR
  • VIPER35LE vs VIPER37HD
  • VIPER35LE vs VIPER35LDTR
  • VIPER35LE vs VIPER35LD
  • VIPER35LE vs VIPER35HE
  • VIPER35LE vs VIPER35HDTR
  • VIPER35LE vs VIPER35HD
  • VIPER35LE vs VIPER32DIP
  • VIPER35LE vs VIPER319XDTR
  • VIPER35LE vs VIPER319HDTR
  • VIPER35LE vs VIPER318XDTR
  • VIPER35LE vs VIPER318LDTR
  • VIPER35LE vs VIPER318HDTR
  • VIPER35LE vs VIPER317LDTR
  • VIPER35LE vs VIPER317HDTR
  • VIPER35LE vs VIPER28LN
  • VIPER35LE vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos