☰
VIPER319HDTR
VIPER319HDTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
History Price: $1.73000
In Stock: 44780
VIPER319HDTR Specification
Specification
Part No
VIPER319HDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
-
Frequency - Switching
132kHz
Power (Watts)
1 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER319HDTR PDF Datasheet
VIPER319HDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER319HDTR Description
Overview of STMicroelectronics VIPER319HDTR

The STMicroelectronics VIPER319HDTR is a highly integrated, high-voltage power supply IC designed for a variety of applications, including offline power supplies, LED drivers, and battery chargers. This device is part of the VIPER family, known for its efficiency and versatility in converting AC to DC power. The VIPER319HDTR is particularly noted for its compact design and robust performance, making it suitable for both consumer and industrial applications.

Key Specifications

- Input Voltage Range: The VIPER319HDTR operates with a wide input voltage range of 85V to 265V AC, allowing it to be used in various global power supply systems without the need for additional components.
- Output Power: This IC can deliver a maximum output power of 20W in a non-isolated configuration, making it suitable for powering a range of devices, from small appliances to larger electronic systems.
- Switching Frequency: The device features a fixed switching frequency of 100 kHz, which helps in optimizing the size of the passive components used in the power supply design.
- Efficiency: The VIPER319HDTR achieves high efficiency levels, typically around 85%, which minimizes energy loss and heat generation, contributing to overall system reliability.
- Integrated Features: The IC includes an integrated high-voltage startup circuit, eliminating the need for an external startup resistor, which simplifies the design and reduces component count.
- Thermal Protection: The device is equipped with thermal shutdown protection, ensuring safe operation under high-temperature conditions and preventing damage to the IC and connected components.
- Operating Temperature Range: The VIPER319HDTR operates effectively over a temperature range of -40°C to +150°C, making it suitable for harsh environments and industrial applications.

Features

- Integrated PWM Controller: The VIPER319HDTR includes a pulse-width modulation (PWM) controller, which allows for precise control of the output voltage and current, enhancing the performance of the power supply.
- Low Standby Power Consumption: The device is designed to minimize standby power consumption, making it ideal for energy-efficient applications and meeting stringent energy regulations.
- Over-Voltage Protection (OVP): The integrated OVP feature protects the output from voltage spikes, ensuring the safety of connected loads.
- Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under insufficient voltage conditions, enhancing reliability and preventing damage.

Applications

The STMicroelectronics VIPER319HDTR is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for powering devices such as chargers, adapters, and small appliances.
- LED Lighting: Can be used in LED drivers for efficient and reliable lighting solutions.
- Industrial Equipment: Suitable for powering control systems, sensors, and actuators in industrial automation.
- Home Appliances: Used in various home appliances requiring efficient power conversion.

Package and Pin Configuration

The VIPER319HDTR is available in a DIP-8 package, which provides a compact design for easy integration into various circuit layouts. The pin configuration is designed for straightforward connections to the AC input and output components, facilitating efficient assembly and reducing the complexity of the overall design.

Conclusion

The STMicroelectronics VIPER319HDTR is a versatile and efficient power supply IC that meets the demands of modern electronic applications. With its robust specifications, integrated features, and high reliability, it is an excellent choice for engineers looking to optimize power conversion in their designs. Whether in consumer electronics, LED lighting, or industrial equipment, the VIPER319HDTR delivers reliable performance across a wide range of operating conditions.
VIPER319HDTR Compare Parts
  • VIPER319HDTR vs VIPER53SP13TR
  • VIPER319HDTR vs VIPER53SP-E
  • VIPER319HDTR vs VIPER53SP
  • VIPER319HDTR vs VIPER53ESPTR-E
  • VIPER319HDTR vs VIPER53ESP-E
  • VIPER319HDTR vs VIPER53EDIP-E
  • VIPER319HDTR vs VIPER53DIP-E
  • VIPER319HDTR vs VIPER53DIP
  • VIPER319HDTR vs VIPER50SP13TR
  • VIPER319HDTR vs VIPER50SP
  • VIPER319HDTR vs VIPER50ASPTR-E
  • VIPER319HDTR vs VIPER50ASP-E
  • VIPER319HDTR vs VIPER50ASP
  • VIPER319HDTR vs VIPER38LE
  • VIPER319HDTR vs VIPER38LDTR
  • VIPER319HDTR vs VIPER38LD
  • VIPER319HDTR vs VIPER38HE
  • VIPER319HDTR vs VIPER38HDTR
  • VIPER319HDTR vs VIPER38HD
  • VIPER319HDTR vs VIPER37LE
  • VIPER319HDTR vs VIPER37LDTR
  • VIPER319HDTR vs VIPER37LD
  • VIPER319HDTR vs VIPER37HE
  • VIPER319HDTR vs VIPER37HDTR
  • VIPER319HDTR vs VIPER37HD
  • VIPER319HDTR vs VIPER35LE
  • VIPER319HDTR vs VIPER35LDTR
  • VIPER319HDTR vs VIPER35LD
  • VIPER319HDTR vs VIPER35HE
  • VIPER319HDTR vs VIPER35HDTR
  • VIPER319HDTR vs VIPER35HD
  • VIPER319HDTR vs VIPER32DIP
  • VIPER319HDTR vs VIPER319XDTR
  • VIPER319HDTR vs VIPER318XDTR
  • VIPER319HDTR vs VIPER318LDTR
  • VIPER319HDTR vs VIPER318HDTR
  • VIPER319HDTR vs VIPER317LDTR
  • VIPER319HDTR vs VIPER317HDTR
  • VIPER319HDTR vs VIPER28LN
  • VIPER319HDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos